- Type
- Length
- Series
- Width
- Attachment Method
- Diameter
- Material
- Mfr
- Package
- Product Status
- Shape
- Thermal Resistance
Attribute column
Manufacturer
Wakefield Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Shape | Package Cooled | Material Finish | Base Product Number | Designed for | Mfr | Mounting Styles | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Capacitance | Failure Rate | Lead Spacing | Attachment Method | Thermal Resistance @ Forced Air Flow | Lead Style | Platform | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Wick Type | Working Fluid | Power - Cooling | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 127777 Wakefield | In Stock | - | - | - | - | Aluminum | Rectangular, Fins | - | - | - | - | Wakefield-Vette | - | Box | Active | - | - | - | - | - | - | - | Top Mount, Extrusion | - | - | - | - | Adhesive | - | - | - | 0.26°C/W | - | Extrusions | - | - | - | - | - | - | - | - | - | 12.000 (304.80mm) | 9.333 (237.06mm) | - | - | ||
![]() 126727 Wakefield | In Stock | - | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.335 (8.50mm) | - | 9.843 (250.00mm) | 0.551 (14.00mm) | - | - | ||
![]() 126242 Wakefield | In Stock | - | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | Obsolete | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.157 (4.00mm) | - | 13.780 (350.00mm) | 0.405 (10.29mm) | - | - | ||
![]() 126046 Wakefield | In Stock | - | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.106 (2.70mm) | - | 5.906 (150.00mm) | 0.310 (7.88mm) | - | - | ||
![]() 126600 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126350 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126448 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126152 Wakefield | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Copper | Flat | - | - | VJ0805 | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | - | 25V | -55°C ~ 150°C | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | X7R | Heat Pipe | General Purpose | 0.012 µF | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.126 (3.20mm) | - | 17.717 (450.00mm) | 0.546 (13.88mm) | 0.057 (1.45mm) | - | ||
![]() 125990 Wakefield | In Stock | - | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.079 (2.00mm) | - | 9.843 (250.00mm) | 0.202 (5.14mm) | - | - | ||
![]() 127741 Wakefield | In Stock | - | - | - | - | Aluminum | Rectangular, Fins | - | - | - | - | Wakefield-Vette | - | Box | Active | Yes | - | - | - | - | - | - | Board Level, Extrusion | - | - | - | - | Bolt On | - | - | - | 0.87°C/W | - | Extrusions | - | - | - | - | - | - | - | - | - | 12.000 (304.80mm) | 2.500 (63.50mm) | - | - | ||
![]() 126340 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126613 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126325 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126436 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126580 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126758 Wakefield | In Stock | - | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.354 (9.00mm) | - | 23.622 (600.00mm) | 0.540 (13.71mm) | - | - | ||
![]() 126730 Wakefield | In Stock | - | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.335 (8.50mm) | - | 15.748 (400.00mm) | 0.551 (14.00mm) | - | - | ||
![]() 126272 Wakefield | In Stock | - | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.165 (4.20mm) | - | 5.906 (150.00mm) | 0.215 (5.46mm) | - | - | ||
![]() 126305 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126775 Wakefield | In Stock | - | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.374 (9.50mm) | - | 9.843 (250.00mm) | 0.529 (13.43mm) | - | - |