- Capacitance
- Capacitor Type
- Dielectric Material
- Manufacturer
- Number of Terminals
- Multilayer
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Size Code
- Temperature Characteristics Code
- Temperature Coefficient
Attribute column
Manufacturer
Walsin Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Case Code (Metric) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805N121G250CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.12 nF | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000218 oz | 25V | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 2 % | e3 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 120pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | 2012 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | 2 | 2 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6 | - | 2 | 1.25 | 0.028 (0.70mm) | Lead Free | - | ||
![]() 1210N470K102CT Walsin Technologies | 16 |
| - | Surface Mount, MLCC | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 1210 | 3225 | Class 1 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 1210N470K102CT | 1210 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1210 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.51 | Details | Yes | 0.003527 oz | 1000V (1kV) | 1 kV | 1 kVDC | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | 8532.24.00.20 | 47pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | 3225 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 1000 V | 1210 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 2.5 | 0.041 (1.05mm) | Lead Free | - | ||
![]() 1206N100F500CT Walsin Technologies | 16 |
| - | Surface Mount, MLCC | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 1206 | 3216 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 1206N100F500CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.65 | Details | Yes | 0.000952 oz | 50V | 50 V | 50 VDC | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 1 % | e2 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | 8532.24.00.20 | 10pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | 3216 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 50 V | 1206 | - | 1 | 1 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 3.2 | 1.6 | 0.035 (0.90mm) | Lead Free | - | ||
![]() 0805N120J100CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0805 | 2012 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0805N120J100CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.52 | Details | Yes | 0.000218 oz | 10V | 10 V | 10 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 12pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | 2012 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 10 V | 0805 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6 | - | 2 | 1.25 | 0.028 (0.70mm) | Lead Free | - | ||
![]() 1210N101K201CT Walsin Technologies | 48 |
| - | Surface Mount, MLCC | 1210 (3225 metric) | - | - | - | CERAMIC | 2 | Walsin | 0.1 nF | - | - | 1210 | 3225 | Class 1 | 3000 | - | Walsin | - | 1210 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | - | - | - | SMT | - | Active | - | Details | - | 0.003527 oz | 200V | 200 V | 200 VDC | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 % | e2 | - | Standard | - | -/+30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | - | 100pF | Capacitors | TR, Plastic, 7 Inch | - | SMD/SMT | 3225 | CERAMIC CAPACITOR | C0G (NP0) | - | - | NP0 | Yes | - | 1210 | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 2.5 | - | Lead Free | - | ||
![]() 1210N470J102CT Walsin Technologies | 41 |
| - | Surface Mount, MLCC | 1210 (3225 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 1210 | 3225 | Class 1 | 3000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.003527 oz | 1000V (1kV) | 1 kV | 1 kVDC | -55°C ~ 125°C | MouseReel | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 5 % | e3 | - | Standard | - | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | - | 47pF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | 3225 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 1210 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 2.5 | 0.041 (1.05mm) | Lead Free | - | ||
![]() 0805N121F101CT Walsin Technologies | 41 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.12 nF | - | - | 0805 | 2012 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0805N121F101CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.48 | Details | Yes | 0.000218 oz | 100V | 100 V | 100 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 120pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | 2012 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 0805 | - | 1 | 1 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6 | - | 2 | 1.25 | 0.028 (0.70mm) | Lead Free | - | ||
![]() 1210B394K101CT Walsin Technologies | 11 |
| - | Surface Mount, MLCC | 1210 (3225 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 390 nF | 390000 pF | - | 1210 | 3225 | Class 2 | 3000 | - | Walsin | - | 1210 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.003527 oz | 100V | 100 V | 100 VDC | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 % | e2 | - | Standard | - | 15% | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | - | 0.39uF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | 3225 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 1210 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2.5 | - | 3.2 | 2.5 | 0.110 (2.80mm) | Lead Free | - | ||
![]() 1812B222J102CT Walsin Technologies | 41 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 2.2 nF | - | 0.0022 uF | 1812 | 4532 | Class 2 | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.003880 oz | 1000V (1kV) | 1 kV | 1 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 5 % | e3 | - | Standard | - | 15% | Middle and High Voltage Multilayer Ceramic Capacitor | Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 0.0022uF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | 4532 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 1812 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 4.5 mm | 3.2 mm | 0.053 (1.35mm) | Lead Free | - | ||
![]() 1210N102F101CT Walsin Technologies | 41 |
| - | Surface Mount, MLCC | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 1 nF | - | 0.001 uF | 1210 | 3225 | Class 1 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 1210N102F101CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1210 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.65 | Details | Yes | 0.003527 oz | 100V | 100 V | 100 VDC | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 1 % | e2 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | 8532.24.00.20 | 0.001uF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | 3225 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 1210 | - | 1 | 1 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 2.5 | 0.041 (1.05mm) | Lead Free | - | ||
![]() 1210N101K631CT Walsin Technologies | 41 |
| - | Surface Mount, MLCC | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.1 nF | - | - | 1210 | 3225 | Class 1 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 1210N101K631CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1210 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.7 | Details | Yes | 0.003527 oz | 630V | 630 V | 630 VDC | -55°C ~ 125°C | MouseReel | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | - | 100pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | 3225 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 630 V | 1210 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 2.5 | 0.041 (1.05mm) | Lead Free | - | ||
![]() 1210B394K250CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 390 nF | 390000 pF | - | 1210 | 3225 | Class 2 | 3000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.003527 oz | 25V | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 % | e2 | - | Standard | - | 15% | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | - | 0.39uF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | 3225 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 1210 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 2.5 | 0.041 (1.05mm) | Lead Free | - | ||
![]() 1206B822M501CT Walsin Technologies | 41 |
| - | Surface Mount, MLCC | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 8.2 nF | - | 0.0082 uF | 1206 | 3216 | Class 2 | 3000 | NOVACAP | Walsin | 1206B822M501CT | 1206 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.38 | Details | Yes | 0.000952 oz | 500V | 500 V | 500 VDC | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | e3 | Yes | Standard | EAR99 | 15% | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | 8532.24.00.20 | 0.0082uF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | 3216 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 500 V | 1206 | - | 20 | 20 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.6 | - | 3.2 | 1.6 | 0.053 (1.35mm) | Lead Free | - | ||
![]() 1206N150K202CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 1206 | 3216 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 1206N150K202CT | 1206 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.51 | Details | Yes | 0.000952 oz | 2000V (2kV) | 2 kV | 2 kVDC | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 10 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | 8532.24.00.20 | 15pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | 3216 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 2000 V | 1206 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 3.2 | 1.6 | 0.035 (0.90mm) | Lead Free | - | ||
![]() 1210N101J201CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.1 nF | - | - | 1210 | 3225 | Class 1 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 1210N101J201CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1210 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.7 | Details | Yes | 0.003527 oz | 200V | 200 V | 200 VDC | -55°C ~ 125°C | MouseReel | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 5 % | e2 | Yes | Standard | EAR99 | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Tin/Nickel/Copper (Sn/Ni/Cu) | SMPS Filtering | - | 100pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | 3225 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 200 V | 1210 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 2.5 | 0.041 (1.05mm) | Lead Free | - | ||
![]() 0805N151K101CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.15 nF | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000218 oz | 100V | 100 V | 100 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | e3 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 150pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | 2012 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6 | - | 2 | 1.25 | 0.028 (0.70mm) | Lead Free | - | ||
![]() 0805N120G100CT Walsin Technologies | 11 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0805 | 2012 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0805N120G100CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.52 | Details | Yes | 0.000218 oz | 10V | 10 V | 10 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 2 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 12pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | 2012 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 10 V | 0805 | - | 2 | 2 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6 | - | 2 | 1.25 | 0.028 (0.70mm) | Lead Free | - | ||
![]() 1206B821M102CT Walsin Technologies | 11 |
| - | Surface Mount, MLCC | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.82 nF | - | - | 1206 | 3216 | Class 2 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 1206B821M102CT | 1206 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.69 | Details | Yes | 0.000952 oz | 1000V (1kV) | 1 kV | 1 kVDC | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | e3 | Yes | Standard | EAR99 | 15% | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | 8532.24.00.20 | 820pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | 3216 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 1000 V | 1206 | - | 20 | 20 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 1.6 | 0.053 (1.35mm) | Lead Free | - | ||
![]() 1812B184J201CT Walsin Technologies | 41 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | - | - | - | - | - | Walsin | 180 nF | 180000 pF | - | 1812 | 4532 | Class 2 | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.003880 oz | 200V | 200 V | 200 VDC | -55°C ~ 125°C | MouseReel | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 5 % | - | - | Standard | - | X7R | Middle and High Voltage Multilayer Ceramic Capacitor | - | General Purpose | - | 0.18 uF | Capacitors | - | - | SMD/SMT | 4532 | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 4.5 mm | 3.2 mm | - | Lead Free | - | ||
![]() 0402N560G100CT Walsin Technologies | 11 |
| - | Surface Mount, MLCC | 0402 (1005 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000053 oz | 10V | 10 V | 10 VDC | -55°C ~ 125°C | MouseReel | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 2 % | e3 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 56pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | 1005 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0402 | - | 2 | 2 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 | - | 1 | 0.5 | 0.022 (0.55mm) | Lead Free | - |