- Capacitance
- Capacitor Type
- Dielectric Material
- Manufacturer
- Number of Terminals
- Multilayer
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Size Code
- Temperature Characteristics Code
- Temperature Coefficient
Attribute column
Manufacturer
Walsin Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Case Code (Metric) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603N161G500CT Walsin Technologies | In Stock | - | - | - | 0603 (1608 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.16 nF | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | - | - 55 C | - | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | 0.000222 oz | - | - | 50 VDC | - | MouseReel | - | - | 2 % | e3 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | - | 160pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0603 | - | 2 | 2 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1.6 mm | 0.5 mm | - | - | - | ||
![]() 0402N160G500CT Walsin Technologies | In Stock | - | - | - | 0402 (1005 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | HITANO ENTERPRISE CORP | Walsin | RF0402N160G500CT | RF | + 125 C | - | - 55 C | - | 125 | -55 | - | , | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | 5.66 | Details | Yes | 0.000053 oz | - | 50 V | 50 VDC | - | MouseReel | - | - | 2 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | - | 16pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | 1005 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0402 | - | 2 | 2 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | Lead Free | - | ||
![]() 0805N331J631CT Walsin Technologies | 40 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.33 nF | - | - | - | 0805 | 2012 | Class 1 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 0805N331J631CT | - | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 2.09 | Details | Yes | 0.000218 oz | 630V | - | 630 VDC | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | 8532.24.00.20 | 330pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 630 V | 0805 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.25 | - | 2 | 1.25 | 0.053 (1.35mm) | - | - | ||
![]() 1812B683K631CT Walsin Technologies | 2000 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 68 nF | 68000 pF | - | - | 1812 | 4532 | Class 2 | 1000 | WALSIN TECHNOLOGY CORP | Walsin | 1812B683K631CT | - | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | Tape & Reel (TR) | CHIP | RECTANGULAR PACKAGE | SMT | Active | Active | - | 5.48 | Details | Yes | 0.003880 oz | 630V | - | 630 VDC | -55°C ~ 125°C | MouseReel | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 10 % | e3 | Yes | Standard | EAR99 | 15% | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | 8532.24.00.20 | 0.068uF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 630 V | 1812 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 2 | - | 4.5 | 3.2 | 0.087 (2.20mm) | - | - | ||
![]() 1210N100J202CT Walsin Technologies | 46 |
| - | Surface Mount, MLCC | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 1210 | 3225 | Class 1 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 1210N100J202CT | - | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | Tape & Reel (TR) | , 1210 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 5.66 | Details | Yes | 0.003527 oz | 2000V (2kV) | - | 2 kVDC | -55°C ~ 125°C | MouseReel | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 5 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | 8532.24.00.20 | 10pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 2000 V | 1210 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.95 | - | 3.2 | 2.5 | 0.041 (1.05mm) | - | - | ||
![]() 0805N560J631CT Walsin Technologies | 7 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | Active | - | - | Details | - | 0.000218 oz | 630V | - | 630 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | - | Standard | - | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 56pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.6 | - | 2 | 1.25 | 0.028 (0.70mm) | - | - | ||
![]() 0805N330F251CT Walsin Technologies | 15 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 0805 | 2012 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0805N330F251CT | - | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 5.7 | Details | Yes | 0.000218 oz | 250V | - | 250 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 1 % | e2 | Yes | Standard | EAR99 | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Copper/Nickel/Tin (Cu/Ni/Sn) | SMPS Filtering | - | 33pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 250 V | 0805 | - | 1 | 1 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.6 | - | 2 | 1.25 | 0.028 (0.70mm) | - | - | ||
![]() 0805N392J101CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 3.9 nF | - | 0.0039 uF | - | 0805 | 2012 | Class 1 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 0805N392J101CT | - | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 5.43 | Details | Yes | 0.000218 oz | 100V | - | 100 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.0039uF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 0805 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.25 | - | 2 | 1.25 | 0.053 (1.35mm) | - | - | ||
![]() 0805N180J631CT Walsin Technologies | 41 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | - | Details | - | 0.000218 oz | 630V | - | 630 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | - | Standard | - | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 18pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.6 | - | 2 | 1.25 | 0.028 (0.70mm) | - | - | ||
![]() 0805N151J631CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.15 nF | - | - | - | 0805 | 2012 | Class 1 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 0805N151J631CT | - | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 2.09 | Details | Yes | 0.000218 oz | 630V | 630 V | 630 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | 8532.24.00.20 | 150pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | 2012 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 630 V | 0805 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.25 | - | 2 | 1.25 | 0.053 (1.35mm) | Lead Free | - | ||
![]() 0805N181J631CT Walsin Technologies | 9 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.18 nF | - | - | - | 0805 | 2012 | Class 1 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 0805N181J631CT | - | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 1.51 | Details | Yes | 0.000218 oz | 630V | - | 630 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | 8532.24.00.20 | 180pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 630 V | 0805 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.25 | - | 2 | 1.25 | 0.053 (1.35mm) | - | - | ||
![]() 0201N560J250CT Walsin Technologies | 550 | - | - | Surface Mount, MLCC | 0201 (0603 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | - | Details | - | 0.000013 oz | 25V | - | 25 VDC | -55°C ~ 125°C | MouseReel | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 5 % | e3 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | General Purpose | - | 56pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0201 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 0.6 mm | 0.3 mm | 0.013 (0.33mm) | - | - | ||
![]() 0201B392J160CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 metric) | - | - | - | - | - | Walsin | 3.9 nF | - | 0.0039 uF | - | 0201 | 0603 | Class 2 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000013 oz | 16V | - | 16 VDC | -55°C ~ 125°C | MouseReel | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 5 % | - | - | Standard | - | X7R | General Purpose MLCCs | - | General Purpose | - | 3900 pF | Capacitors | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | - | 0.6 mm | 0.3 mm | 0.013 (0.33mm) | - | - | ||
![]() 1206N221K500CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.22 nF | - | - | - | 1206 | 3216 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 1206N221K500CT | - | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 1.62 | Details | Yes | 0.000952 oz | 50V | - | 50 VDC | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 10 % | e2 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | 8532.24.00.20 | 220pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 50 V | 1206 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 | - | 3.2 | 1.6 | 0.035 (0.90mm) | - | - | ||
![]() 0805N390J201CT Walsin Technologies | 43 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 0805 | 2012 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0805N390J201CT | - | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 5.45 | Details | Yes | 0.000218 oz | 200V | - | 200 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | 8532.24.00.20 | 39pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 200 V | 0805 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.6 | - | 2 | 1.25 | 0.028 (0.70mm) | - | - | ||
![]() 0402X104J160CT Walsin Technologies | 11 |
| - | Surface Mount, MLCC | 0402 (1005 metric) | - | - | - | - | - | Walsin | 100 nF | 100000 pF | - | ± 5% | 0402 | 1005 | Class 2 | 10000 | - | Walsin | - | - | + 85 C | Walsin Technology Corporation | - 55 C | MSL 1 - Unlimited | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Details | - | 0.000053 oz | 16V | - | 16 VDC | -55°C ~ 85°C | MouseReel | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | - | - | Standard | - | X5R | General Purpose MLCCs | - | General Purpose | - | 0.1µF | Capacitors | - | - | SMD/SMT | - | - | X5R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.02mm | 0.5mm | 0.8 mm | - | 1 mm | 0.5 mm | 0.022 (0.55mm) | - | - | ||
![]() 1206N3R9B500CT Walsin Technologies | 37 |
| - | Surface Mount, MLCC | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 1206 | 3216 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 1206N3R9B500CT | 1206 | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 5.65 | Details | Yes | 0.000952 oz | 50V | - | 50 VDC | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 0.1 pF | e2 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | 8532.24.00.20 | 3.9pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 50 V | 1206 | - | 2.56 | 2.56 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 | - | 3.2 | 1.6 | 0.035 (0.90mm) | - | - | ||
![]() 0805N1R5B101CT Walsin Technologies | 18 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 0805 | 2012 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0805N1R5B101CT | - | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 5.66 | Details | Yes | 0.000218 oz | 100V | - | 100 VDC | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 pF | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 1.5pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 0805 | - | 6.67 | 6.67 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.6 | - | 2 | 1.25 | 0.028 (0.70mm) | - | - | ||
![]() 0805N470K160CT Walsin Technologies | 8 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 0805 | 2012 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0805N470K160CT | 805 | + 125 C | Walsin Technology Corporation | - 55 C | - | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | - | 5.56 | Details | Yes | 0.000218 oz | 16V | - | 16 VDC | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 47pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 16 V | 0805 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.6 | - | 2 | 1.25 | 0.028 (0.70mm) | - | - | ||
![]() 0201X332K160CT Walsin Technologies | 26 |
| - | Surface Mount, MLCC | 0201 (0603 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 3.3 nF | - | 0.0033 uF | - | 0201 | 0603 | Class 2 | 15000 | WALSIN TECHNOLOGY CORP | Walsin | 0201X332K160CT | - | + 85 C | Walsin Technology Corporation | - 55 C | - | 85 | -55 | - | CHIP | RECTANGULAR PACKAGE | SMT | Active | Active | - | 1.45 | Details | Yes | 0.000013 oz | 16V | - | 16 VDC | -55°C ~ 85°C | MouseReel | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 10 % | e3 | Yes | Standard | EAR99 | 15% | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.0033uF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | X5R | - | - | X5R | Yes | 16 V | 0201 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.3 | - | 0.6 | 0.3 | 0.013 (0.33mm) | - | - |