- Capacitance
- Capacitor Type
- Dielectric Material
- Manufacturer
- Number of Terminals
- Multilayer
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Size Code
- Temperature Characteristics Code
- Temperature Coefficient
Attribute column
Manufacturer
Walsin Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Microwave Application | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805B272M501CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 2.7 nF | - | 0.0027 uF | 0805 | 2012 | - | Class 2 | 4000 | NOVACAP | - | Walsin | 0805B272M501CT | 805 | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | 5.38 | Details | Yes | - | - | - | 0.000218 oz | 500V | 500 V | 500 VDC | - | - | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 20 % | e3 | No | Standard | EAR99 | 15% | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | SMPS Filtering | 8532.24.00.20 | 2.7 nF | Capacitors | TR, PAPER, 7 INCH | - | - | - | compliant | SMD/SMT | 2012 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 500 V | 0805 | - | - | 20 | 20 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 | - | 2 | 1.25 | 0.035 (0.90mm) | - | - | Lead Free | - | ||
![]() 1812N822K500CT Walsin Technologies | 30 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 8.2 nF | - | 0.0082 uF | 1812 | 4532 | - | Class 1 | 1000 | - | - | Walsin | - | 1812 | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | - | Active | - | - | Details | - | - | - | - | 0.003880 oz | 50V | 50 V | 50 VDC | - | - | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 10 % | e2 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | General Purpose | - | 8.2 nF | Capacitors | TR, PLASTIC, 7 INCH | - | - | - | - | SMD/SMT | 4532 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 1812 | - | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.25 | - | 4.5 | 3.2 | 0.053 (1.35mm) | - | - | Lead Free | - | ||
![]() 0402F105Z6R3CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 1000 nF | - | - | 0402 | 1005 | - | Class 2 | 10000 | WALSIN TECHNOLOGY CORP | - | Walsin | 0402F105Z6R3CT | - | + 85 C | Walsin Technology Corporation | - | - 25 C | - | - | 85 | -25 | Bulk | , 0402 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | Obsolete | - | 5.79 | Compliant | Yes | - | - | - | 0.000053 oz | 6.3V | 6.3 V | 6.3 VDC | 6.3 V | - | -25°C ~ 85°C | MouseReel | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 80 % | e3 | Yes | Standard | EAR99 | -266.6666667 | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | 85 °C | -25 °C | General Purpose | 8532.24.00.20 | 1 µF | Capacitors | TR, PAPER, 7 INCH | - | 500 µm | - | compliant | SMD/SMT | 1005 | CERAMIC CAPACITOR | Y5V | - | - | Y5V | Yes | 6.3 V | 0402 | - | - | 80 | 20 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 | - | 1 mm | 0.5 | - | - | - | Lead Free | - | ||
![]() 1210B223J251CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 22 nF | 22000 pF | - | 1210 | 3225 | - | Class 2 | 3000 | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | - | - | Active | - | - | Details | - | - | - | - | 0.003527 oz | 250V | 250 V | 250 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 5 % | e3 | - | Standard | - | 15% | Middle and High Voltage Multilayer Ceramic Capacitor | Tin (Sn) - with Nickel (Ni) barrier | - | - | SMPS Filtering | - | 22 nF | Capacitors | TR, PLASTIC, 7 INCH | - | - | - | - | SMD/SMT | 3225 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 1210 | - | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 3.2 mm | 2.5 mm | 0.041 (1.05mm) | - | - | Lead Free | - | ||
![]() 1206N390K101CT Walsin Technologies | 30 |
| - | Surface Mount, MLCC | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 1206 | 3216 | - | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | - | Walsin | 1206N390K101CT | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | 5.65 | Non-Compliant | Yes | - | - | - | 0.000952 oz | 100V | 100 V | 100 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 10 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | TIN OVER NICKEL | - | - | General Purpose | 8532.24.00.20 | 39 pF | Capacitors | TR, PAPER, 7 INCH | - | - | - | compliant | SMD/SMT | 3216 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 1206 | - | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 | - | 3.2 | 1.6 | 0.035 (0.90mm) | - | - | Lead Free | - | ||
![]() 0805B331J501CT Walsin Technologies | 47 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.33 nF | - | - | 0805 | 2012 | - | Class 2 | 4000 | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | - | - | Active | - | - | Details | - | - | - | - | 0.000218 oz | 500V | 500 V | 500 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | - | Standard | - | 15% | Middle and High Voltage Multilayer Ceramic Capacitor | Tin (Sn) - with Nickel (Ni) barrier | - | - | SMPS Filtering | - | 330 pF | Capacitors | TR, PAPER, 7 INCH | - | - | - | - | SMD/SMT | 2012 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 0805 | - | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 2 mm | 1.25 mm | 0.035 (0.90mm) | - | - | Lead Free | - | ||
![]() 1812N822K101CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 8.2 nF | - | 0.0082 uF | 1812 | 4532 | - | Class 1 | 1000 | WALSIN TECHNOLOGY CORP | - | Walsin | 1812N822K101CT | 1812 | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | , 1812 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | 5.7 | Details | Yes | - | - | - | 0.003880 oz | 100V | 100 V | 100 VDC | - | - | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 10 % | e2 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | General Purpose | 8532.24.00.20 | 8.2 nF | Capacitors | TR, PLASTIC, 7 INCH | - | - | - | compliant | SMD/SMT | 4532 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 1812 | - | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.25 | - | 4.5 | 3.2 | 0.053 (1.35mm) | - | - | Lead Free | - | ||
![]() 1206B221M501CT Walsin Technologies | 30 |
| - | Surface Mount, MLCC | 1206 (3216 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.22 nF | - | - | 1206 | 3216 | - | Class 2 | 3000 | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | - | Active | - | - | Details | - | - | - | - | 0.000952 oz | 500V | 500 V | 500 VDC | - | - | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | e3 | - | Standard | - | 15% | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | SMPS Filtering | - | 220 pF | Capacitors | TR, PLASTIC, 7 INCH | - | - | - | - | SMD/SMT | 3216 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 1206 | - | - | 20 | 20 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 | - | 3.2 | 1.6 | 0.053 (1.35mm) | - | - | Lead Free | - | ||
![]() 1206N560K202CT Walsin Technologies | 30 |
| - | Surface Mount, MLCC | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 1206 | 3216 | - | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | - | Walsin | 1206N560K202CT | 1206 | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | 5.55 | Details | Yes | - | - | - | 0.000952 oz | 2000V (2kV) | 2 kV | 2 kVDC | - | - | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 10 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | - | - | SMPS Filtering | 8532.24.00.20 | 56 pF | Capacitors | TR, PLASTIC, 7 INCH | - | - | - | compliant | SMD/SMT | 3216 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 2000 V | 1206 | - | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 | - | 3.2 | 1.6 | 0.053 (1.35mm) | - | - | Lead Free | - | ||
![]() 0805B475K6R3CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 4700 nF | - | - | 0805 | 2012 | Ceramic Chip | Class 2 | 3000 | WALSIN TECHNOLOGY CORP | Not Required(mm) | Walsin | 0805B475K6R3CT | - | + 125 C | Walsin Technology Corporation | YES | - 55 C | Surface Mount | -55C to 125C | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 1.25(mm) | Not Required(mm) | Active | No | 1.92 | Details | Yes | Not Required(mm) | X7R | 10% | 0.000218 oz | 6.3V | 6.3 V | 6.3 VDC | - | Not Required | -55°C ~ 125°C | Tape and Reel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | e3 | Yes | Standard | EAR99 | X7R | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 4700000PF(pF) | Capacitors | TR, PLASTIC, 7 INCH | STANDARD | - | SMT Chip | compliant | PAD | 2012 | CERAMIC CAPACITOR | X7R | Not Required | - | X7R | Yes | 6.3 V | 0805 | 6.3VDC | - | 10% | 10% | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2(mm) | 0.8 mm | - | 2 mm | 1.25 mm | 0.057 (1.45mm) | 1.25(mm) | - | Lead Free | - | ||
![]() 0402N330K160CT Walsin Technologies | 30 |
| - | Surface Mount, MLCC | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0402 | 1005 | - | Class 1 | 10000 | WALSIN TECHNOLOGY CORP | - | Walsin | 0402N330K160CT | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | 5.37 | Details | Yes | - | - | - | 0.000053 oz | 16V | 16 V | 16 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 10 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 33 pF | Capacitors | TR, PAPER, 7 INCH | - | - | - | compliant | SMD/SMT | 1005 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 16 V | 0402 | - | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 | - | 1 | 0.5 | 0.022 (0.55mm) | - | - | Lead Free | - | ||
![]() 1206B222J102CT Walsin Technologies | 14 |
| - | Surface Mount, MLCC | 1206 (3216 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 2.2 nF | - | 0.0022 uF | 1206 | 3216 | - | Class 2 | 3000 | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | - | - | Active | - | - | Details | - | - | - | - | 0.000952 oz | 1000V (1kV) | 1 kV | 1 kVDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 5 % | e3 | - | Standard | - | 15% | Middle and High Voltage Multilayer Ceramic Capacitor | Tin (Sn) - with Nickel (Ni) barrier | - | - | SMPS Filtering | - | 2.2 nF | Capacitors | TR, PLASTIC, 7 INCH | - | - | - | - | SMD/SMT | 3216 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 1206 | - | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 3.2 mm | 1.6 mm | 0.053 (1.35mm) | - | - | Lead Free | - | ||
![]() 0402B823J100CT Walsin Technologies | 30 |
| - | Surface Mount, MLCC | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 82 nF | 82000 pF | - | 0402 | 1005 | - | Class 2 | 10000 | WALSIN TECHNOLOGY CORP | - | Walsin | 0402B823J100CT | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | 5.3 | Details | Yes | - | - | - | 0.000053 oz | 10V | 10 V | 10 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5 % | e3 | Yes | Standard | EAR99 | 15% | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 82 nF | Capacitors | TR, PAPER, 7 INCH | - | - | - | compliant | SMD/SMT | 1005 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 10 V | 0402 | - | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 | - | 1 | 0.5 | 0.022 (0.55mm) | - | - | Lead Free | - | ||
![]() 0805B225K160CT Walsin Technologies | 1000 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 2200 nF | - | - | 0805 | 2012 | - | Class 2 | 3000 | WALSIN TECHNOLOGY CORP | - | Walsin | 0805B225K160CT | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | 0.9 | Compliant | Yes | - | - | - | 0.000218 oz | 16V | 16 V | 16 VDC | 16 V | - | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | e3 | Yes | Standard | EAR99 | 15% | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | General Purpose | 8532.24.00.20 | 2.2 µF | Capacitors | TR, PLASTIC, 7 INCH | - | 1.25 mm | - | compliant | SMD/SMT | 2012 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 16 V | 0805 | - | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.25 | - | 2 mm | 1.25 | 0.057 (1.45mm) | - | No | Lead Free | - | ||
![]() 0402N330G250CT Walsin Technologies | 47 |
| - | Surface Mount, MLCC | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0402 | 1005 | - | Class 1 | 10000 | WALSIN TECHNOLOGY CORP | - | Walsin | 0402N330G250CT | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | 5.3 | Details | Yes | - | - | - | 0.000053 oz | 25V | 25 V | 25 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 2 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 33 pF | Capacitors | TR, PAPER, 7 INCH | - | - | - | compliant | SMD/SMT | 1005 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 25 V | 0402 | - | - | 2 | 2 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 | - | 1 | 0.5 | 0.022 (0.55mm) | - | - | Lead Free | - | ||
![]() 1812N822J101CT Walsin Technologies | 30 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 8.2 nF | - | 0.0082 uF | 1812 | 4532 | - | Class 1 | 1000 | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | - | Active | - | - | Details | - | - | - | - | 0.003880 oz | 100V | 100 V | 100 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 5 % | e2 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | General Purpose | - | 8.2 nF | Capacitors | TR, PLASTIC, 7 INCH | - | - | - | - | SMD/SMT | 4532 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 1812 | - | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.25 | - | 4.5 | 3.2 | 0.053 (1.35mm) | - | - | Lead Free | - | ||
![]() 1210B222M102CT Walsin Technologies | 30 |
| - | Surface Mount, MLCC | 1210 (3225 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 2.2 nF | - | 0.0022 uF | 1210 | 3225 | - | Class 2 | 3000 | - | - | Walsin | - | 1210 | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | - | Active | - | - | Details | - | - | - | - | 0.003527 oz | 1000V (1kV) | 1 kV | 1 kVDC | - | - | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 20 % | e3 | - | Standard | - | 15% | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | SMPS Filtering | - | 2.2 nF | Capacitors | TR, PLASTIC, 7 INCH | - | - | - | - | SMD/SMT | 3225 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 1210 | - | - | 20 | 20 | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.95 | - | 3.2 | 2.5 | 0.053 (1.35mm) | - | - | Lead Free | - | ||
![]() 0805B272K631CT Walsin Technologies | 30 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 2.7 nF | - | 0.0027 uF | 0805 | 2012 | - | Class 2 | 4000 | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | - | Active | - | - | Details | - | - | - | - | 0.000218 oz | 630V | 630 V | 630 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | e3 | - | Standard | - | 15% | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | SMPS Filtering | - | 2.7 nF | Capacitors | TR, PAPER, 7 INCH | - | - | - | - | SMD/SMT | 2012 | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 0805 | - | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 | - | 2 | 1.25 | 0.035 (0.90mm) | - | - | Lead Free | - | ||
![]() 1812N822J500CT Walsin Technologies | 30 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 8.2 nF | - | 0.0082 uF | 1812 | 4532 | - | Class 1 | 1000 | WALSIN TECHNOLOGY CORP | - | Walsin | 1812N822J500CT | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | , 1812 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | 5.57 | Details | Yes | - | - | - | 0.003880 oz | 50V | 50 V | 50 VDC | - | - | -55°C ~ 125°C | MouseReel | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 5 % | e2 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | General Purpose | 8532.24.00.20 | 8.2 nF | Capacitors | TR, PLASTIC, 7 INCH | - | - | - | compliant | SMD/SMT | 4532 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 50 V | 1812 | - | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.25 | - | 4.5 | 3.2 | 0.053 (1.35mm) | - | - | Lead Free | - | ||
![]() 0805N561K201CT Walsin Technologies | 30 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.56 nF | - | - | 0805 | 2012 | - | Class 1 | 3000 | - | - | Walsin | - | 805 | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | - | Active | - | - | Details | - | - | - | - | 0.000218 oz | 200V | - | 200 VDC | - | - | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | e3 | - | Standard | - | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 560pF | Capacitors | TR, PLASTIC, 7 INCH | - | - | - | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.25 | - | 2 | 1.25 | - | - | - | - | - |