- Capacitance
- Capacitor Type
- Dielectric Material
- Manufacturer
- Number of Terminals
- Multilayer
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Size Code
- Temperature Characteristics Code
- Temperature Coefficient
Attribute column
Manufacturer
Walsin Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Termination | Temperature Coefficient | Type | Terminal Finish | Capacitance | Subcategory | Packing Method | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Product Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805N620F500CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0805 | 2012 | Class 1 | 4000 | Walsin | - | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000218 oz | 50 VDC | MouseReel | - | 1 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | 62pF | Capacitors | TR, PAPER, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0805 | 1 | 1 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 0603N500G500CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | Walsin | 603 | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000222 oz | 50 VDC | MouseReel | - | 2 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | 50pF | Capacitors | TR, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0603 | 2 | 2 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 1.6 mm | 0.5 mm | ||
![]() 0603N500F500CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | Walsin | 603 | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000222 oz | 50 VDC | MouseReel | - | 1 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | 50pF | Capacitors | TR, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0603 | 1 | 1 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 1.6 mm | 0.5 mm | ||
![]() 1206N622F500CT Walsin Technology | In Stock | - | - | 1206 (3216 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 6.2 nF | - | 0.0062 uF | 1206 | 3216 | Class 1 | 3000 | Walsin | - | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000952 oz | 50 VDC | MouseReel | - | 1 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | 0.0062uF | Capacitors | TR, PAPER, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 1206 | 1 | 1 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() 0603N751K500CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.75 nF | - | - | 0603 | 1608 | Class 1 | 4000 | Walsin | - | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000222 oz | 50 VDC | MouseReel | - | 10 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | 750pF | Capacitors | TR, PAPER, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0603 | 10 | 10 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 1.6 mm | 0.5 mm | ||
![]() 1206N622J500CT Walsin Technology | In Stock | - | - | 1206 (3216 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 6.2 nF | - | 0.0062 uF | 1206 | 3216 | Class 1 | 3000 | Walsin | - | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000952 oz | 50 VDC | MouseReel | - | 5 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | 0.0062uF | Capacitors | TR, PAPER, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 1206 | 5 | 5 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() 0805N751F500CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.75 nF | - | - | 0805 | 2012 | Class 1 | 4000 | Walsin | - | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000218 oz | 50 VDC | MouseReel | - | 1 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | 750pF | Capacitors | TR, PAPER, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0805 | 1 | 1 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 0805N751G500CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.75 nF | - | - | 0805 | 2012 | Class 1 | 4000 | Walsin | 805 | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000218 oz | 50 VDC | MouseReel | - | 2 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | 750pF | Capacitors | TR, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0805 | 2 | 2 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 1206N751G500CT Walsin Technology | In Stock | - | - | 1206 (3216 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.75 nF | - | - | 1206 | 3216 | Class 1 | 4000 | Walsin | 1206 | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000952 oz | 50 VDC | MouseReel | - | 2 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | 750pF | Capacitors | TR, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 1206 | 2 | 2 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() 0603N620K500CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | Walsin | 603 | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000222 oz | 50 VDC | MouseReel | - | 10 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | 62pF | Capacitors | TR, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0603 | 10 | 10 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 1.6 mm | 0.5 mm | ||
![]() 1206N751J500CT Walsin Technology | In Stock | - | - | 1206 (3216 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.75 nF | - | - | 1206 | 3216 | Class 1 | 4000 | Walsin | - | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000952 oz | 50 VDC | MouseReel | - | 5 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | 750pF | Capacitors | TR, PAPER, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 1206 | 5 | 5 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() 1206N750F500CT Walsin Technology | In Stock | - | - | 1206 (3216 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 1206 | 3216 | Class 1 | 4000 | Walsin | 1206 | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000952 oz | 50 VDC | MouseReel | - | 1 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | 75pF | Capacitors | TR, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 1206 | 1 | 1 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() 0603N600K500CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | Walsin | 603 | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000222 oz | 50 VDC | MouseReel | - | 10 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | 60pF | Capacitors | TR, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0603 | 10 | 10 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 1.6 mm | 0.5 mm | ||
![]() 0805N750K500CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | - | - | CERAMIC | 2 | Walsin | - | - | - | 0805 | 2012 | Class 1 | 4000 | Walsin | - | + 125 C | - 55 C | 125 | -55 | - | SMT | Details | 0.000218 oz | 50 VDC | MouseReel | SIZE(GENERAL) | 10 % | e3 | Standard | -/+30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | 75pF | Capacitors | TR, 7 Inch | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | NP0 | Yes | 0805 | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6 | 2 | 1.25 | ||
![]() 0402N300G160CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | Walsin | - | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000053 oz | 16 VDC | MouseReel | - | 2 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | 30pF | Capacitors | TR, PAPER, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0402 | 2 | 2 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 1812F224M201CT Walsin Technology | In Stock | - | - | 1812 (4532 metric) | - | - | - | - | Walsin | 220 nF | 220000 pF | - | 1812 | 4532 | Class 2 | 1000 | Walsin | - | + 85 C | - 25 C | - | - | - | - | Details | 0.003880 oz | 200 VDC | MouseReel | - | 20 % | - | Standard | - | Middle and High Voltage Multilayer Ceramic Capacitor | - | 0.22 uF | Capacitors | - | SMD/SMT | - | Y5V | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 4.5 mm | 3.2 mm | ||
![]() 0805N751J250CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.75 nF | - | - | 0805 | 2012 | Class 1 | 4000 | Walsin | 805 | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000218 oz | 25 VDC | MouseReel | - | 5 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | 750pF | Capacitors | TR, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0805 | 5 | 5 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 0603N620J250CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | Walsin | 603 | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000222 oz | 25 VDC | MouseReel | - | 5 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | 62pF | Capacitors | TR, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0603 | 5 | 5 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 1.6 mm | 0.5 mm | ||
![]() 0805N751K500CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.75 nF | - | - | 0805 | 2012 | Class 1 | 4000 | Walsin | 805 | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | - | Details | 0.000218 oz | 50 VDC | MouseReel | - | 10 % | e3 | Standard | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | 750pF | Capacitors | TR, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0805 | 10 | 10 | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 0603N600G500CT Walsin Technology | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | 603 | - | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | - | 30ppm/Cel | - | MATTE TIN OVER NICKEL | 60pF | - | TR, 7 INCH | - | CERAMIC CAPACITOR | - | C0G | Yes | 0603 | 2 | 2 | - | - | - | - | - | - |