- Capacitance
- Capacitor Type
- Dielectric Material
- Manufacturer
- Number of Terminals
- Multilayer
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Size Code
- Temperature Characteristics Code
- Temperature Coefficient
Attribute column
Manufacturer
Walsin Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Case Style | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Microwave Application | Minimum Operating Temperature | Mounting Styles | MSL | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Suppression Class | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805N202J500CT Walsin Technologies | 18 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 2 nF | - | 0.002 uF | - | 0805 | 2012 | - | Class 1 | 4000 | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 0.000218 oz | 50V | - | 50 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | General Purpose | - | 0.002uF | Capacitors | TR, PAPER, 7 INCH | - | - | - | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() 1206N271J201CT Walsin Technologies | 8 |
| - | Surface Mount, MLCC | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.27 nF | - | - | - | 1206 | 3216 | - | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | - | Walsin | 1206N271J201CT | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | - | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | - | 5.66 | Details | Yes | - | - | - | - | 0.000952 oz | 200V | - | 200 VDC | - | -55°C ~ 125°C | MouseReel | SIZE(MID/HIGH VOLT) | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 5 % | e2 | Yes | Standard | EAR99 | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Tin/Nickel/Copper (Sn/Ni/Cu) | SMPS Filtering | 8532.24.00.20 | 270pF | Capacitors | TR, PAPER, 7 INCH | - | - | - | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 200 V | 1206 | - | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 | - | 3.2 | 1.6 | 0.035 (0.90mm) | - | - | - | ||
![]() 0805N181J251CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.18 nF | - | - | - | 0805 | 2012 | - | Class 1 | 3000 | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 0.000218 oz | 250V | - | 250 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | - | Standard | - | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 180pF | Capacitors | TR, PLASTIC, 7 INCH | - | - | - | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 | - | 2 | 1.25 | 0.053 (1.35mm) | - | - | - | ||
![]() 1206B474M500CT Walsin Technologies | 28 |
| - | Surface Mount, MLCC | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 470 nF | 470000 pF | - | - | 1206 | 3216 | - | Class 2 | 2000 | WALSIN TECHNOLOGY CORP | - | Walsin | 1206B474M500CT | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | - | 125 | -55 | Tape & Reel (TR) | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | - | 5.16 | Details | Yes | - | - | - | - | 0.000952 oz | 50V | - | 50 VDC | - | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | e3 | Yes | Standard | EAR99 | 15% | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.47uF | Capacitors | TR, PLASTIC, 7 INCH | - | - | - | compliant | SMD/SMT | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 50 V | 1206 | - | - | 20 | 20 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.6 | - | 3.2 | 1.6 | 0.075 (1.90mm) | - | - | - | ||
![]() 0402N2R2B250CT Walsin Technologies | 10 |
| - | Surface Mount, MLCC | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 0402 | 1005 | - | Class 1 | 10000 | WALSIN TECHNOLOGY CORP | - | Walsin | 0402N2R2B250CT | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | - | 125 | -55 | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | - | 1.97 | Details | Yes | - | - | - | - | 0.000053 oz | 25V | - | 25 VDC | - | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.1 pF | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2.2pF | Capacitors | TR, PAPER, 7 INCH | - | - | - | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 25 V | 0402 | - | - | 4.55 | 4.55 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 | - | 1 | 0.5 | 0.022 (0.55mm) | - | - | - | ||
![]() 0201N6R2B500CT Walsin Technologies | In Stock | - | - | - | 0201 (0603 metric) | - | - | - | - | - | Walsin | - | - | - | - | 0201 | 0603 | - | Class 1 | 15000 | - | - | Walsin | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.000013 oz | - | - | 50 VDC | - | - | MouseReel | - | - | 0.1 pF | - | - | Standard | - | - | General Purpose MLCCs | - | - | - | 6.2 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 mm | - | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() 1206N680K500CT Walsin Technologies | 46 |
| - | Surface Mount, MLCC | 1206 | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 1206 | 3216 | Ceramic Chip | Class 1 | 4000 | - | Not Required(mm) | Walsin | - | - | + 125 C | Walsin Technology Corporation | YES | - 55 C | Surface Mount | - | -55C to 125C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | 1.6(mm) | Not Required(mm) | Active | - | No | - | Details | - | Not Required(mm) | - | C0G | 10% | 0.000952 oz | 50V | - | 50 VDC | Not Required | -55°C ~ 125°C | Tape and Reel | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 10 % | e2 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | - | 68PF(pF) | Capacitors | TR, PAPER, 7 INCH | STANDARD | - | SMT Chip | - | PAD | - | CERAMIC CAPACITOR | C0G (NP0) | Not Required | - | C0G | Yes | - | 1206 | 50VDC | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2(mm) | 0.8 | - | 3.2 | 1.6 | 0.035 (0.90mm) | 0.8(mm) | - | - | ||
![]() 1206N4R7B201CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 metric) | - | - | - | - | - | Walsin | - | - | - | - | 1206 | 3216 | - | Class 1 | 4000 | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 0.000952 oz | 200V | - | 200 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 0.1 pF | - | - | Standard | - | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | - | General Purpose | - | 4.7 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() 0805N180J501CT Walsin Technologies | 1823 |
| - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 0805 | 2012 | - | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | - | Walsin | 0805N180J501CT | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | - | 125 | -55 | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | - | 2.06 | Details | Yes | - | - | - | - | 0.000218 oz | 500V | - | 500 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 5 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | 8532.24.00.20 | 18pF | Capacitors | TR, PAPER, 7 INCH | - | - | - | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 500 V | 0805 | - | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.6 | - | 2 | 1.25 | 0.028 (0.70mm) | - | - | - | ||
![]() 0402N201J250CT Walsin Technologies | In Stock | - | - | - | 0402 (1005 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.2 nF | - | - | - | 0402 | 1005 | - | Class 1 | 10000 | - | - | Walsin | - | - | + 125 C | - | - | - 55 C | - | - | - | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.000053 oz | - | 25 V | 25 VDC | - | - | MouseReel | - | - | 5 % | e3 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | Tin (Sn) - with Nickel (Ni) barrier | - | - | 200pF | Capacitors | TR, PAPER, 7 INCH | - | - | - | - | SMD/SMT | 1005 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0402 | - | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 | - | 1 | 0.5 | - | - | Lead Free | - | ||
![]() 0201N390F500CT Walsin Technologies | 22 |
| - | Surface Mount, MLCC | 0201 (0603 metric) | - | - | - | - | - | Walsin | - | - | - | - | 0201 | 0603 | - | Class 1 | 15000 | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 0.000013 oz | 50V | - | 50 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 1 % | - | - | Standard | - | C0G, NP0 | General Purpose MLCCs | - | General Purpose | - | 39 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 mm | - | 0.6 mm | 0.3 mm | 0.013 (0.33mm) | - | - | - | ||
![]() 0201X225M6R3CT Walsin Technologies | 11910 |
| - | Surface Mount, MLCC | 0201 (0603 metric) | - | - | - | - | - | Walsin | 2200 nF | - | - | - | 0201 | 0603 | - | Class 2 | 15000 | - | - | Walsin | - | - | + 85 C | Walsin Technology Corporation | - | - 55 C | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 0.000013 oz | 6.3V | - | 6.3 VDC | - | -55°C ~ 85°C | Reel | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 20 % | - | - | Standard | - | X5R | General Purpose MLCCs | - | General Purpose | - | 2.2 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | X5R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 0.6 mm | 0.3 mm | 0.013 (0.33mm) | - | - | - | ||
![]() 0402N9R1C500CT Walsin Technologies | 40 |
| - | Surface Mount, MLCC | 0402 (1005 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 0402 | 1005 | - | Class 1 | 10000 | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 0.000053 oz | 50V | - | 50 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.25 pF | e3 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | General Purpose | - | 9.1pF | Capacitors | TR, PAPER, 7 INCH | - | - | - | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0402 | - | - | 2.75 | 2.75 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() 0402B123K100CT Walsin Technologies | 12 |
| - | Surface Mount, MLCC | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 12 nF | 12000 pF | - | - | 0402 | 1005 | - | Class 2 | 10000 | WALSIN TECHNOLOGY CORP | - | Walsin | 0402B123K100CT | 402 | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | - | 125 | -55 | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | - | 1.08 | Details | Yes | - | - | - | - | 0.000053 oz | 10V | - | 10 VDC | - | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 10 % | e3 | Yes | Standard | EAR99 | 15% | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.012uF | Capacitors | TR, PAPER, 7 INCH | - | - | - | compliant | SMD/SMT | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 10 V | 0402 | - | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 | - | 1 | 0.5 | 0.022 (0.55mm) | - | - | - | ||
![]() 1210F225M500CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 2200 nF | - | - | - | 1210 | 3225 | - | Class 2 | 2000 | - | - | Walsin | - | - | + 85 C | Walsin Technology Corporation | - | - 25 C | - | - | - | 85 | -25 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | - | - | Last Time Buy | - | - | - | Details | - | - | - | - | - | 0.003527 oz | 50V | - | 50 VDC | - | -25°C ~ 85°C | MouseReel | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 20 % | e3 | - | Standard | - | -266.6666667 | General Purpose MLCCs | PURE TIN OVER NICKEL | General Purpose | - | 2.2uF | Capacitors | TR, PLASTIC, 7 INCH | - | - | - | - | SMD/SMT | - | CERAMIC CAPACITOR | Y5V | - | - | Y5V | Yes | - | 1210 | - | - | 20 | 20 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.6 mm | - | 3.2 mm | 2.5 mm | 0.071 (1.80mm) | - | - | - | ||
![]() 0201X224K100CT Walsin Technologies | 11316 |
| - | Surface Mount, MLCC | 0201 (0603 metric) | - | - | - | CERAMIC | 2 | Walsin | 220 nF | 220000 pF | - | ± 10% | 0201 | 0603 | - | Class 2 | 15000 | - | - | Walsin | - | - | + 85 C | Walsin Technology Corporation | - | - 55 C | - | MSL 1 - Unlimited | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | Details | - | - | - | - | - | 0.000013 oz | 10V | - | 10 VDC | - | -55°C ~ 85°C | - | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 10 % | - | - | Standard | - | X5R | Multilayer Ceramic Capacitor | - | General Purpose | - | 0.22µF | Capacitors | - | - | - | - | - | SMD/SMT | - | CERAMIC CAPACITOR | X5R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6mm | 0.3mm | - | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013 (0.33mm) | - | - | - | ||
![]() 0402N560F160CT Walsin Technologies | 11 |
| - | Surface Mount, MLCC | 0402 (1005 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | 0402 | 1005 | - | Class 1 | 10000 | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 0.000053 oz | 16V | 16 V | 16 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 1 % | e3 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 56pF | Capacitors | TR, PAPER, 7 INCH | - | - | - | - | SMD/SMT | 1005 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0402 | - | - | 1 | 1 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 | - | 1 | 0.5 | 0.022 (0.55mm) | - | Lead Free | - | ||
![]() 0201B271K250CT Walsin Technologies | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.27 nF | - | - | - | 0201 | 0603 | - | Class 2 | 15000 | WALSIN TECHNOLOGY CORP | - | Walsin | 0201B271K250CT | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | - | 125 | -55 | Tape & Reel (TR) | , 0201 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | - | 1.23 | Details | Yes | - | - | - | - | 0.000013 oz | 25V | - | 25 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | 10 % | e3 | Yes | Standard | EAR99 | 15% | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 270pF | Capacitors | TR, PAPER, 7 INCH | - | - | - | compliant | SMD/SMT | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 25 V | 0201 | - | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.3 | - | 0.6 | 0.3 | 0.013 (0.33mm) | - | - | - | ||
![]() 0402N331J250CT Walsin Technologies | 7 |
| - | Surface Mount | 0402 (1005M) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.33 nF | - | - | - | 0402 | 1005 | - | Class 1 | 10000 | WALSIN TECHNOLOGY CORP | - | Walsin | 0402N331J250CT | - | +125°C | Walsin Technology Corporation | - | -55°C | - | - | - | 125 | -55 | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | - | Active | - | - | 1.7 | Details | Yes | - | Class I | - | - | 0.000053 oz | 25V | - | 25 VDC | - | -55°C ~ 125°C | MouseReel | SIZE(GENERAL) | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | e3 | Yes | Standard | EAR99 | 30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 330pF | Capacitors | TR, PAPER, 7 INCH | - | 0.5mm | - | compliant | SMD/SMT | - | CERAMIC CAPACITOR | NP0 | - | - | C0G | Yes | 25 V | 0402 | 25V dc | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5mm | - | 1mm | 0.5 | 0.022 (0.55mm) | - | - | - | ||
![]() 1206N101G500CT Walsin Technologies | 41 |
| - | Surface Mount, MLCC | 1206 (3216 metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.1 nF | - | - | - | 1206 | 3216 | - | Class 1 | 4000 | - | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - | - 55 C | - | - | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 0.000952 oz | 50V | 50 V | 50 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 2 % | e2 | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | - | 100pF | Capacitors | TR, PAPER, 7 INCH | - | - | - | - | SMD/SMT | 3216 | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 1206 | - | - | 2 | 2 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 | - | 3.2 | 1.6 | 0.035 (0.90mm) | - | Lead Free | - |