- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Height | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603B153K500CT Walsin Technology Corporation | 44000 | - | - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.015μF | 50V | TR, PAPER, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | - | 0.8mm | 1.6mm | 0.8mm | 0.034 0.87mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0603X474K160CT Walsin Technology Corporation | 175 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2010 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.47μF | 16V | TR, PAPER, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | - | X5R | Yes | - | 0.8mm | 1.6mm | 0.8mm | 0.037 0.95mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0402B104K500CT Walsin Technology Corporation | 46290 | - | - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | General Purpose | - | 0.1μF | 50V | - | - | 1005 | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0402B153K160CT Walsin Technology Corporation | 7041 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.015μF | 16V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0402B562K250CT Walsin Technology Corporation | 25 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 5600pF | 25V | TR, PAPER, 7 INCH | 500μm | 1005 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0603B102K160CT Walsin Technology Corporation | 32000 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 1000pF | 16V | TR, PAPER, 7 INCH | 800μm | 1608 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 0.8mm | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0402N3R3C500CT Walsin Technology Corporation | 948841 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 3.3pF | 50V | TR, PAPER, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0603B104M500CT Walsin Technology Corporation | 736827 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | - | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.1μF | 50V | TR, PAPER, 7 INCH | 800μm | 1608 | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 0.8mm | 1.6mm | 0.8mm | 0.037 0.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0402N180J250CT Walsin Technology Corporation | 55030 | - | - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | - | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 18pF | 25V | TR, PAPER, 7 INCH | - | 1005 | - | CERAMIC CAPACITOR | - | C0G | Yes | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0201B103K250CT Walsin Technology Corporation | 15000 |
| - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | X7R | - | General Purpose | - | 10000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() 0201N120J500CT Walsin Technology Corporation | 300000 |
| - | 17 Weeks | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | C0G NP0 | - | General Purpose | - | 12pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() 0402N681G500CT Walsin Technology Corporation | 25 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | - | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 680pF | - | TR, PAPER, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 0402N471F500CT Walsin Technology Corporation | 11 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | - | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 470pF | - | TR, PAPER, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 0201N120G500CT Walsin Technology Corporation | 185 |
| - | 17 Weeks | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | 0.024Lx0.012W 0.60mmx0.30mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | C0G NP0 | - | General Purpose | - | 12pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() 0402B224K100CT Walsin Technology Corporation | 100000 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | General Purpose | - | 0.22μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 0603B224K6R3CT Walsin Technology Corporation | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | General Purpose | - | 0.22μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.034 0.87mm | - | - | ROHS3 Compliant | - | ||
![]() 0201N180G500CT Walsin Technology Corporation | 40 |
| - | 17 Weeks | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | 0.024Lx0.012W 0.60mmx0.30mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | C0G NP0 | - | General Purpose | - | 18pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() 0402B104K160CT Walsin Technology Corporation | 878270 | - | - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.1μF | 16V | TR, PAPER, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0402X104K250CT Walsin Technology Corporation | 2308 |
| Datasheet | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2014 | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.1μF | 25V | TR, PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0603F104Z500CT Walsin Technology Corporation | 1003 |
| Datasheet | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | -25°C~85°C | Tape & Reel (TR) | 2015 | 0.063Lx0.031W 1.60mmx0.80mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.1μF | 50V | TR, PAPER, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | Y5V | Y5V | Yes | - | 0.8mm | 1.6mm | 0.8mm | 0.034 0.87mm | No | Unknown | ROHS3 Compliant | Lead Free |