- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | RoHS | Safety Rating | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | Temperature Coefficient | Type | Terminal Finish | Applications | Capacitance | Subcategory | Packing Method | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805B204K500CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Walsin | 20 nF | 20000 pF | - | 0805 | 2012 | Class 2 | 3000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.000218 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | Standard | X7R | High Capacitance MLCC | - | General Purpose | 0.2 μF | Capacitors | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 3.2 mm | 1.25 mm | - | - | ||
![]() S243N390J502CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | Walsin | - | - | - | - | - | - | 1000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.003880 oz | 250VAC | 5 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | C0G, NP0 | High Reliability and Stability MLCC | - | Safety | 39 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Safety Capacitors | Safety MLCCs | - | Safety Capacitors | - | - | 4.5 mm | 3.2 mm | 0.053" (1.35mm) | X1, Y2 | ||
![]() S252B102K502CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 2211 (5728 Metric) | - | - | - | - | - | Walsin | 1 nF | - | 0.001 uF | - | - | - | 1000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.007831 oz | 250VAC | 5 kVDC | -55°C ~ 125°C | MouseReel | - | 0.224" L x 0.110" W (5.70mm x 2.80mm) | ±10% | - | - | X7R | High Reliability and Stability MLCC | - | Safety | 1000 pF | Capacitors | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | Safety Capacitors | Safety MLCCs | High Voltage | Safety Capacitors | - | - | 5.7 mm | 2.8 mm | 0.110" (2.80mm) | X1, Y2 | ||
![]() S243N820J502CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | 2 Pin | - | - | Walsin | - | - | - | - | - | - | 1000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | X1, Y2 | 0.003880 oz | 250VAC | 5 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | C0G, NP0 | High Reliability and Stability MLCC | - | Safety | 82 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Safety Capacitors | Safety MLCCs | - | Safety Capacitors | 2.8 mm | - | 4.5 mm | 3.2 mm | 0.053" (1.35mm) | X1, Y2 | ||
![]() 1206B152J202CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin | 1.5 nF | - | 0.0015 uF | 1206 | 3216 | Class 2 | 2000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.000952 oz | 2000V (2kV) | 2 kVDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | - | Standard | X7R | High Capacitance MLCC | - | SMPS Filtering | 1500 pF | Capacitors | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 1.6 mm | 0.071" (1.80mm) | - | ||
![]() HH15N3R6B250CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.000053 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | HH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | - | Standard | C0G, NP0 | High Q and Low ESR MLCC | - | RF, Microwave, High Frequency | 3.6 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.25 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() SH31B332K101CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin | 3.3 nF | - | 0.0033 uF | 1206 | 3216 | Class 2 | 3000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.000952 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | SH | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Flexible (Soft) | X7R | Soft Termination Multilayer Ceramic Chip Capacitor | - | Boardflex Sensitive | 3300 pF | Capacitors | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 mm | - | 3.2 mm | 1.6 mm | 0.053" (1.35mm) | - | ||
![]() RF03N0R8A500CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 50V | - | -55°C ~ 125°C | - | RF | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.05pF | - | - | C0G, NP0 | - | - | RF, Microwave, High Frequency | 0.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() MG21X475K250CT Walsin Technology Corporation | 47 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Walsin | 4700 nF | - | - | 0805 | 2012 | Class 2 | 3000 | Walsin | + 85 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.000226 oz | 25V | 25 VDC | -55°C ~ 85°C | Cut Tape | MG | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | X5R | - | - | Automotive | 4.7 μF | Capacitors | - | SMD/SMT | - | X5R | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 0.057" (1.45mm) | AEC-Q200 | ||
![]() 0805N102J631CT Walsin Technology Corporation | 16418322 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Walsin | 1 nF | - | 0.001 uF | 0805 | 2012 | Class 1 | 3000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.000218 oz | 630V | 630 VDC | -55°C ~ 125°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | Standard | C0G, NP0 | - | - | SMPS Filtering | 1000 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 2 mm | 1.25 mm | 0.057" (1.45mm) | - | ||
![]() MT21N220J500CT Walsin Technology Corporation | 47 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Walsin | - | - | - | 0805 | 2012 | Class 1 | 4000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.000218 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | MT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | Standard | C0G, NP0 | High Capacitance MLCC | - | Automotive | 22 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6 mm | - | 2 mm | 1.25 mm | 0.028" (0.70mm) | AEC-Q200 | ||
![]() 1206B562K501CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Walsin | 5.6 nF | - | 0.0056 uF | 1206 | 3216 | Class 2 | 3000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | RECTANGULAR PACKAGE | SMT | Active | Details | - | 0.000952 oz | 500V | 500 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | e3 | Standard | X7R | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | 5600 pF | Capacitors | TR, PLASTIC, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 1206 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 3.2 | 1.6 | 0.053" (1.35mm) | - | ||
![]() S252N560J602CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 2211 (5728 Metric) | - | - | - | - | - | Walsin | - | - | - | - | - | - | 1000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.007831 oz | 250VAC | 6 kVDC | -55°C ~ 125°C | MouseReel | - | 0.224" L x 0.110" W (5.70mm x 2.80mm) | ±5% | - | - | C0G, NP0 | High Reliability and Stability MLCC | - | Safety | 56 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Safety Capacitors | Safety MLCCs | - | Safety Capacitors | - | - | 5.7 mm | 2.8 mm | 0.110" (2.80mm) | X1, Y2 | ||
![]() 0402S225K6R3CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | 2200 nF | - | - | 0402 | 1005 | Class 2 | 10000 | Walsin | + 105 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.000053 oz | 6.3V | 6.3 VDC | -55°C ~ 105°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | X6S | - | - | General Purpose | 2.2 μF | Capacitors | - | SMD/SMT | - | X6S | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | 0.028" (0.70mm) | - | ||
![]() RF03N0R1B100CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin | - | - | - | 0201 | 0603 | Class 1 | 15000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.000013 oz | 10V | 10 VDC | -55°C ~ 125°C | MouseReel | RF | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1pF | - | Standard | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | 0.1 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() RF15N220G201CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 200V | - | -55°C ~ 125°C | - | RF | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | - | - | C0G, NP0 | - | - | RF, Microwave, High Frequency | 22 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() RF15N2R0B101CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.000053 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | RF | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | - | Standard | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | 2 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() 0402B161K500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | 0.16 nF | - | - | 0402 | 1005 | Class 2 | 10000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.000053 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | Standard | X7R | High Capacitance MLCC | - | General Purpose | 160 pF | Capacitors | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() SH31B222K500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | 1206 | 3216 | Class 2 | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 50V | 50 VDC | -55°C ~ 125°C | - | SH | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Flexible (Soft) | X7R | Soft Termination Multilayer Ceramic Chip Capacitor | - | Boardflex Sensitive | 2200 pF | Capacitors | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Soft Termination | - | 1.25 mm | - | 3.2 mm | 1.6 mm | 0.053" (1.35mm) | - | ||
![]() 1210B394K251CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | Walsin | 390 nF | 390000 pF | - | 1210 | 3225 | Class 2 | 1000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | - | 0.003527 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | - | Standard | X7R | High Capacitance MLCC | - | SMPS Filtering | 0.39 μF | Capacitors | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 3.2 mm | 2.5 mm | 0.110" (2.80mm) | - |