- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Dielectric Material | Weight | Number of Terminals | Frequency-Max | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | Screw, Thread Size | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Temperature Coefficient | Type | Terminal Finish | Color | Gender | Capacitance | Packing Method | Voltage - Supply | Base Part Number | Output | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Number of Circuits | Plating | Positive Tolerance | Negative Tolerance | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Threaded/Unthreaded | Main Purpose | Features | Height | Length | Width | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1206N4R0D160CT Walsin | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | WRAPAROUND | SURFACE MOUNT | 24-VFQFPN (4x4) | - | CERAMIC | - | 2 | 167MHz | 1206 | 125 | -55 | RECTANGULAR PACKAGE | - | - | -40°C ~ 85°C | Tube | -- | e3 | Active | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | - | 4pF | TR, 7 INCH | 1.425 V ~ 1.575 V | - | LP-HCSL | CERAMIC CAPACITOR | C0G | Yes | 1206 | 1 | - | 12.5 | 12.5 | LVDS | 2:4 | No | Yes/Yes | - | PCI Express (PCIe) | - | - | - | - | - | - | - | - | ||
![]() 0402A225K100CT Walsin | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN (6x6) | - | - | - | - | 144.44MHz | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | HCSL | - | - | - | - | 1 | - | - | - | Crystal | 1:13 | Yes | No/Yes | - | Intel, Romley | - | - | - | - | - | - | - | - | ||
![]() 0805N680F631CT Walsin | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | WRAPAROUND | SURFACE MOUNT | 8-TSSOP | - | CERAMIC | - | 2 | 133MHz | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | 0°C ~ 70°C | Tube | -- | e3 | Obsolete | 30ppm/Cel | Fanout Buffer (Distribution) | TIN OVER NICKEL | - | - | 68pF | TR, PAPER, 7 INCH | 3.135 V ~ 3.465 V | ICS9112-26 | Clock | CERAMIC CAPACITOR | C0G | Yes | 0805 | 1 | - | 1 | 1 | Clock | 1:4 | - | No/No | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N2R7C160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | Nylon | CERAMIC | -- | 2 | - | 805 | 125 | -55 | RECTANGULAR PACKAGE | SMT | #6 | - | - | 99XX | e3 | Active | 30ppm/Cel | Round Spacer | Matte Tin (Sn) - with Nickel (Ni) barrier | Natural | Female, Female | 2.7pF | TR, PAPER, 7 INCH | - | - | - | CERAMIC CAPACITOR | C0G | Yes | 0805 | - | -- | 9.26 | 9.26 | - | - | - | - | Unthreaded | - | -- | 0.6 | 2 | 1.25 | 0.063 (1.60mm) 1/16 | 0.250 (6.35mm) 1/4 | 0.147 (3.73mm) | 0.063 (1.60mm) 1/16 | ||
![]() 1206N430K500CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | Nylon | CERAMIC | -- | 2 | - | 1206 | 125 | -55 | RECTANGULAR PACKAGE | - | -- | - | - | 900 | e3 | Active | 30ppm/Cel | Round Spacer | PURE TIN OVER NICKEL | Natural | Female, Female | 43pF | TR, 7 INCH | - | - | - | CERAMIC CAPACITOR | C0G | Yes | 1206 | - | -- | 10 | 10 | - | - | - | - | Unthreaded | - | -- | - | - | - | 0.155 (3.94mm) | 0.250 (6.35mm) 1/4 | 0.125 (3.18mm) 1/8 | 0.155 (3.94mm) | ||
![]() 1812B562K160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | Nylon | CERAMIC | -- | 2 | - | 1812 | 125 | -55 | RECTANGULAR PACKAGE | SMT | -- | - | - | 900 | e2 | Active | 15% | Round Spacer | Tin/Nickel/Copper (Sn/Ni/Cu) | Natural | Female, Female | 0.0056uF | TR, PLASTIC, 7 INCH | - | - | - | CERAMIC CAPACITOR | X7R | Yes | 1812 | - | -- | 10 | 10 | - | - | - | - | Unthreaded | - | -- | 1.25 | 4.5 | 3.2 | 0.160 (4.06mm) | 0.250 (6.35mm) 1/4 | 0.125 (3.18mm) 1/8 | 0.160 (4.06mm) | ||
![]() 0805N4R3D250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | Nylon | CERAMIC | -- | 2 | - | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | -- | - | - | 900 | e3 | Active | 30ppm/Cel | Round Spacer | PURE TIN OVER NICKEL | Natural | Female, Female | 4.3pF | TR, 7 INCH | - | - | - | CERAMIC CAPACITOR | C0G | Yes | 0805 | - | -- | 11.63 | 11.63 | - | - | - | - | Unthreaded | - | -- | - | - | - | 0.055 (1.40mm) | 0.250 (6.35mm) 1/4 | 0.125 (3.18mm) 1/8 | 0.055 (1.40mm) | ||
![]() 1206N911K100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | Nylon | CERAMIC | -- | 2 | - | 1206 | 125 | -55 | RECTANGULAR PACKAGE | - | -- | - | - | 900 | e3 | Active | 30ppm/Cel | Round Spacer | PURE TIN OVER NICKEL | Natural | Female, Female | 910pF | TR, 7 INCH | - | - | - | CERAMIC CAPACITOR | C0G | Yes | 1206 | - | -- | 10 | 10 | - | - | - | - | Unthreaded | - | -- | - | - | - | 0.180 (4.57mm) | 0.148 (3.76mm) | 0.085 (2.16mm) | 0.180 (4.57mm) | ||
![]() SH43N151J202CT Walsin | In Stock | - | - | - | - | - | - | - | Nylon | CERAMIC | -- | 2 | - | SH | - | - | - | - | -- | - | - | 900 | - | Active | - | Round Spacer | - | Natural | Female, Female | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | -- | - | - | - | - | - | - | Unthreaded | - | -- | - | - | - | 0.230 (5.84mm) | 0.156 (3.96mm) 5/32 | 0.047 (1.19mm) | 0.230 (5.84mm) | ||
![]() 1812N333G100CT Walsin | In Stock | - | - | - | - | - | - | - | Nylon | CERAMIC | -- | 2 | - | - | - | - | - | - | -- | - | - | 900 | e3 | Active | - | Round Spacer | Tin (Sn) - with Nickel (Ni) barrier | Natural | Female, Female | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | -- | - | - | - | - | - | - | Unthreaded | - | -- | - | - | - | 0.230 (5.84mm) | 0.148 (3.76mm) | 0.085 (2.16mm) | 0.230 (5.84mm) | ||
![]() 1210B683J100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | Nylon | CERAMIC | -- | 2 | - | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | -- | - | - | 900 | e2 | Active | 15% | Round Spacer | Tin/Nickel/Copper (Sn/Ni/Cu) | Natural | Female, Female | 0.068uF | TR, PLASTIC, 7 INCH | - | - | - | CERAMIC CAPACITOR | X7R | Yes | 1210 | - | -- | 5 | 5 | - | - | - | - | Unthreaded | - | -- | 0.95 | 3.2 | 2.5 | 0.035 (0.89mm) | 0.085 (2.16mm) | 0.032 (0.81mm) | 0.035 (0.89mm) | ||
![]() 2220B223K201CT Walsin | In Stock | - | - | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | - | #4 | - | - | 99XX | - | Active | - | Round Spacer | - | Natural | Female, Female | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Unthreaded | - | -- | - | - | - | 0.079 (2.00mm) | 0.188 (4.78mm) 3/16 | 0.125 (3.18mm) 1/8 | 0.079 (2.00mm) | ||
![]() 0402N131J100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | Nylon | CERAMIC | -- | 2 | - | 402 | 125 | -55 | RECTANGULAR PACKAGE | - | -- | - | - | 900 | e3 | Active | 30ppm/Cel | Round Spacer | MATTE TIN OVER NICKEL | Natural | Female, Female | 130pF | TR, 7 INCH | - | - | - | CERAMIC CAPACITOR | C0G | Yes | 0402 | - | -- | 5 | 5 | - | - | - | - | Unthreaded | - | -- | - | - | - | 0.080 (2.03mm) | 0.085 (2.16mm) | 0.032 (0.81mm) | 0.080 (2.03mm) | ||
![]() 2225B225K201CT Walsin | In Stock | - | - | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | - | -- | - | - | 900 | - | Active | - | Round Spacer | - | Natural | Female, Female | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Unthreaded | - | -- | - | - | - | 0.310 (7.87mm) | 0.148 (3.76mm) | 0.085 (2.16mm) | 0.310 (7.87mm) | ||
![]() 1812F684M160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | Nylon | CERAMIC | -- | 2 | - | 1812 | 85 | -25 | RECTANGULAR PACKAGE | SMT | -- | - | - | 900 | e2 | Active | -266.6666667 | Round Spacer | Tin/Nickel/Copper (Sn/Ni/Cu) | Natural | Female, Female | 0.68uF | TR, PLASTIC, 7 INCH | - | - | - | CERAMIC CAPACITOR | Y5V | Yes | 1812 | - | -- | 20 | 20 | - | - | - | - | Unthreaded | - | -- | 1.25 | 4.5 | 3.2 | 0.050 (1.27mm) | 0.188 (4.78mm) 3/16 | 0.063 (1.60mm) | 0.050 (1.27mm) | ||
![]() RFPCA2207 SERIES Walsin | In Stock | - | - | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | - | -- | - | - | 900 | - | Active | - | Round Spacer | - | Natural | Female, Female | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Unthreaded | - | -- | - | - | - | 0.135 (3.43mm) | 0.250 (6.35mm) 1/4 | 0.147 (3.73mm) | 0.135 (3.43mm) | ||
![]() 1210N391F631CT Walsin | In Stock | - | - | - | - | - | - | - | Nylon | CERAMIC | -- | 2 | - | 1210 | - | - | - | - | #2 | - | - | 99XX | e3 | Active | - | Round Spacer | TIN OVER NICKEL | Natural | Female, Female | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | -- | - | - | - | - | - | - | Unthreaded | - | -- | - | - | - | 0.709 (18.00mm) | 0.188 (4.78mm) 3/16 | 0.091 (2.31mm) | 0.709 (18.00mm) | ||
![]() 1825N153J500CT Walsin | In Stock | - | - | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | - | #6 | - | - | 99XX | - | Active | - | Round Spacer | - | Natural | Female, Female | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Unthreaded | - | -- | - | - | - | 0.866 (22.00mm) | 0.250 (6.35mm) 1/4 | 0.147 (3.73mm) | 0.866 (22.00mm) | ||
![]() 0805N800J160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | Nylon | CERAMIC | -- | 2 | - | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | -- | - | - | 900 | e3 | Active | 30ppm/Cel | Round Spacer | PURE TIN OVER NICKEL | Natural | Female, Female | 80pF | TR, 7 INCH | - | - | - | CERAMIC CAPACITOR | C0G | Yes | 0805 | - | -- | 5 | 5 | - | - | - | - | Unthreaded | - | -- | - | - | - | 0.125 (3.18mm) 1/8 | 0.167 (4.24mm) | 0.105 (2.67mm) | 0.125 (3.18mm) 1/8 | ||
![]() 0805N1R8D250CT Walsin | In Stock | - | - | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | - | -- | - | - | 900 | - | Active | - | Round Spacer | - | Natural | Female, Female | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Unthreaded | - | -- | - | - | - | 0.110 (2.79mm) | 0.188 (4.78mm) 3/16 | 0.091 (2.31mm) | 0.110 (2.79mm) |