- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Screw, Thread Size | Self Resonance Frequency | Series | Tolerance | JESD-609 Code | Part Status | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Color | Gender | HTS Code | Capacitance | Packing Method | Number of Functions | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Plating | Test Frequency | Inductor Application | Terminal Placement | Positive Tolerance | Negative Tolerance | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Threaded/Unthreaded | Features | Height | Length | Width | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFBPB2012090A4T Walsin | In Stock | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 900 | - | - | Active | - | - | Round Spacer | - | Natural | Female, Female | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | -- | - | - | - | 0.270 (6.86mm) | 0.250 (6.35mm) 1/4 | 0.171 (4.34mm) | 0.270 (6.86mm) | ||
![]() SH18B822K250CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | Nylon | CERAMIC | -- | - | 2 | - | - | - | - | - | - | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | -- | - | 900 | - | e3 | Active | - | 15% | Round Spacer | TIN OVER NICKEL | Natural | Female, Female | - | 0.0082uF | TR, PAPER, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 0603 | -- | - | - | - | 10 | 10 | - | - | - | - | - | - | Unthreaded | -- | 0.8 | 1.6 | 0.8 | 0.265 (6.73mm) | 0.148 (3.76mm) | 0.085 (2.16mm) | 0.265 (6.73mm) | ||
![]() 1812F224M160CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | Nylon | CERAMIC | -- | - | 2 | - | - | - | - | - | 1812 | 85 | -25 | - | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | -- | - | 900 | - | e2 | Active | - | -266.6666667 | Round Spacer | Tin/Nickel/Copper (Sn/Ni/Cu) | Natural | Female, Female | - | 0.22uF | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | Y5V | Yes | 1812 | -- | - | - | - | 20 | 20 | - | - | - | - | - | - | Unthreaded | -- | 1.25 | 4.5 | 3.2 | 0.555 (14.10mm) | 0.250 (6.35mm) 1/4 | 0.147 (3.73mm) | 0.555 (14.10mm) | ||
![]() 1210B683M201CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | Nylon | CERAMIC | -- | - | 2 | - | - | - | - | - | 1210 | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | -- | - | 900 | - | e2 | Active | - | 15% | Round Spacer | Tin/Nickel/Copper (Sn/Ni/Cu) | Natural | Female, Female | - | 0.068uF | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 1210 | -- | - | - | - | 20 | 20 | - | - | - | - | - | - | Unthreaded | -- | 1.6 | 3.2 | 2.5 | 0.335 (8.51mm) | 0.125 (3.18mm) 1/8 | 0.091 (2.31mm) | 0.335 (8.51mm) | ||
![]() HH15N180F101CT Walsin | In Stock | - | - | - | - | - | Nylon | CERAMIC | -- | - | 2 | - | - | - | - | - | HH | - | - | - | - | - | - | - | - | - | - | - | -- | - | 900 | - | - | Active | - | - | Round Spacer | - | Natural | Female, Female | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | -- | - | - | - | 0.315 (8.00mm) | 0.125 (3.18mm) 1/8 | 0.047 (1.19mm) | 0.315 (8.00mm) | ||
![]() 2220B155K500CT Walsin | In Stock | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 900 | - | - | Active | - | - | Round Spacer | - | Natural | Female, Female | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | -- | - | - | - | 0.310 (7.87mm) | 0.156 (3.96mm) 5/32 | 0.063 (1.60mm) | 0.310 (7.87mm) | ||
![]() SH43N391J501CT Walsin | In Stock | - | - | - | - | - | Nylon | CERAMIC | -- | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 900 | - | e3 | Active | - | - | Round Spacer | Tin (Sn) - with Nickel (Ni) barrier | Natural | Female, Female | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | -- | - | - | - | 0.425 (10.80mm) | 0.125 (3.18mm) 1/8 | 0.032 (0.81mm) | 0.425 (10.80mm) | ||
![]() 1825N822J631CT Walsin | In Stock | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 900 | - | - | Active | - | - | Round Spacer | - | Natural | Female, Female | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | -- | - | - | - | 0.715 (18.16mm) | 0.125 (3.18mm) 1/8 | 0.032 (0.81mm) | 0.715 (18.16mm) | ||
![]() 1210B182M631CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | - | - | - | - | 1210 | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | SIZE(MID/HIGH VOLT) | - | e3 | - | - | 15% | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 0.0018uF | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 1210 | - | - | - | - | 20 | 20 | - | - | - | - | - | - | - | - | 1.25 | 3.2 | 2.5 | - | - | - | - | ||
![]() 0402N3R6D160CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | - | - | - | - | 402 | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | e3 | - | - | 30ppm/Cel | - | MATTE TIN OVER NICKEL | - | - | - | 3.6pF | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0402 | - | - | - | - | 13.89 | 13.89 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N600K160CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | - | - | - | - | 805 | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | e3 | - | - | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | - | - | 60pF | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0805 | - | - | - | - | 10 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0402N400G160CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | - | - | - | - | 402 | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | e3 | - | - | 30ppm/Cel | - | MATTE TIN OVER NICKEL | - | - | - | 40pF | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0402 | - | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2225N180J631CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF03N7R5D250LT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH21N0R5J251CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH18B181K100CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | - | - | - | - | - | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | - | - | e3 | - | - | 15% | - | TIN OVER NICKEL | - | - | - | 180pF | TR, PAPER, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 0603 | - | - | - | - | 10 | 10 | - | - | - | - | - | - | - | - | 0.8 | 1.6 | 0.8 | - | - | - | - | ||
![]() 1210N152K250CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | 2 | - | - | - | - | - | 1210 | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | SIZE(GENERAL) | - | e2 | - | - | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 0.0015uF | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 1210 | - | - | - | - | 10 | 10 | - | - | - | - | - | - | - | - | 0.95 | 3.2 | 2.5 | - | - | - | - | ||
![]() WL100505GR10JGT01 Walsin | 100000 | - | - | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | 2.3 Ω | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | WL100505GR10JGT01 | WL1005 | 100 °C | -40 °C | 0402 | 0.5 mm | 1 mm | - | SMT | 0.5 mm | Active | 5.43 | Yes | - | 930 MHz | WL1005(J) | 5% | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | 1 | compliant | - | - | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | - | - | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.1 A | 0.1 µH | - | - | - | - | - | - | - | - | - | ||
![]() SL0AC560 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2220N183J500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |