- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Series | JESD-609 Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Number of Functions | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Test Frequency | Inductor Application | Terminal Placement | Positive Tolerance | Negative Tolerance | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812N682G100CT Walsin | In Stock | - | - | - | - | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825N122J101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N600G250CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | - | - | - | - | - | 603 | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | e3 | - | 30ppm/Cel | MATTE TIN OVER NICKEL | - | 60pF | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0603 | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | - | ||
![]() WLFI3216Z0MR15PB Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2220N221J500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S342N100K202CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | - | - | - | - | - | - | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | e3 | - | 30ppm/Cel | Tin (Sn) - with Nickel (Ni) barrier | - | 10pF | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 1808 | - | - | - | 10 | 10 | - | - | - | - | - | - | - | - | - | ||
![]() WLTF1005Z0S0N8TB Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLQM766540M1R5LB Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N271F501CT Walsin | In Stock | - | - | - | - | - | CERAMIC | - | 2 | - | - | - | - | - | 1812 | 125 | -55 | - | - | - | - | SMT | - | - | - | - | - | - | SIZE(MID/HIGH VOLT) | e2 | - | -/+30ppm/Cel | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 270pF | TR, Plastic, 7 Inch | - | - | CERAMIC CAPACITOR | NP0 | Yes | 1812 | - | - | - | - | - | - | - | - | - | - | - | 1.25 | 4.5 | 3.2 | ||
![]() 01R5X102K6R3CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WL100505G3N3SGT03 Walsin | In Stock | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.19 Ω | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | WL100505G3N3SGT03 | WL1005 | 100 °C | -40 °C | 0402 | 0.5 mm | 1 mm | - | SMT | 0.5 mm | Active | 5.66 | Yes | 6500 MHz | TOLERANCE MEASURED AT 0.3 NANO HENRY | WL1005(S) | - | EAR99 | - | - | 8504.50.80.00 | - | - | 1 | compliant | - | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | - | - | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.3 A | 0.0033 µH | - | - | - | ||
![]() 1812N822G250CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603F475M6R3CTK Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N122F101CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | - | - | - | - | - | 1812 | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | SIZE(GENERAL) | e2 | - | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.0012uF | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 1812 | - | - | - | 1 | 1 | - | - | - | - | - | - | 1.25 | 4.5 | 3.2 | ||
![]() 1210N182J160CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | - | - | - | - | - | 1210 | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | SIZE(GENERAL) | e2 | - | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.0018uF | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 1210 | - | - | - | 5 | 5 | - | - | - | - | - | - | 0.95 | 3.2 | 2.5 | ||
![]() 2225B222K501CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0402N0R5B100CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | - | - | - | - | - | 402 | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | SIZE(GENERAL) | e3 | - | 30ppm/Cel | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 0.5pF | TR, PAPER, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0402 | - | - | - | 20 | 20 | - | - | - | - | - | - | 0.5 | 1 | 0.5 | ||
![]() 1825N272J501CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812B331M202CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | - | - | - | - | - | 1812 | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | SIZE(MID/HIGH VOLT) | e3 | - | 15% | TIN OVER NICKEL | - | 330pF | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 1812 | - | - | - | 20 | 20 | - | - | - | - | - | - | 1.25 | 4.5 | 3.2 | ||
![]() SH21N1R8J501CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |