- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HH18N330J101CT Walsin Technology Corporation | 49 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | HH18N330J101CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.22 | Details | Yes | 0.000222 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | Standard | EAR99 | C0G, NP0 | High Q and Low ESR MLCC | TIN OVER NICKEL | RF, Microwave, High Frequency | 8532.24.00.20 | 33 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 0603 | - | 5 | 5 | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 1.6 | 0.8 | 0.034" (0.87mm) | - | ||
![]() 0805N6R2B500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.000218 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1pF | e3 | - | Standard | - | C0G, NP0 | General Purpose MLCCs | PURE TIN OVER NICKEL | General Purpose | - | 6.2 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | 1.61 | 1.61 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() RF15N1R5A101CT Walsin Technology Corporation | 42 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000053 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | RF | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.05pF | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 1.5 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() SH21B153K160CT Walsin Technology Corporation | 41 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 15 nF | 15000 pF | - | 0805 | 2012 | Class 2 | 3000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000218 oz | 16V | 16 VDC | -55°C ~ 125°C | MouseReel | SH | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | e3 | - | Flexible (Soft) | - | X7R | Soft Termination Multilayer Ceramic Chip Capacitor | TIN OVER NICKEL | Boardflex Sensitive | - | 0.015 μF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 0805 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 2 | 1.25 | 0.053" (1.35mm) | - | ||
![]() HH18N270J101CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | HH18N270J101CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.22 | Details | Yes | 0.000222 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | Standard | EAR99 | C0G, NP0 | High Q and Low ESR MLCC | TIN OVER NICKEL | RF, Microwave, High Frequency | 8532.24.00.20 | 27 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 0603 | - | 5 | 5 | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 1.6 | 0.8 | 0.034" (0.87mm) | - | ||
![]() 0603N560G251CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0603N560G251CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | - | Active | Active | 5.7 | Details | Yes | 0.000222 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±2% | e3 | Yes | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | MATTE TIN OVER NICKEL | SMPS Filtering | - | 56 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 250 V | 0603 | - | 2 | 2 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1.6 mm | 0.5 mm | 0.034" (0.87mm) | - | ||
![]() HH18N201G500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin | 0.2 nF | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±2% | - | - | Standard | - | C0G, NP0 | High Q and Low ESR MLCC | - | RF, Microwave, High Frequency | - | 200 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RF18N330F251CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000222 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | RF | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 33 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034" (0.87mm) | - | ||
![]() HH18N272F160CT Walsin Technology Corporation | 41 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 2.7 nF | - | 0.0027 uF | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | HH | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000222 oz | 16V | 16 VDC | -55°C ~ 125°C | MouseReel | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | - | Standard | - | C0G, NP0 | High Q and Low ESR MLCC | TIN OVER NICKEL | RF, Microwave, High Frequency | - | 2700 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0603 | - | 1 | 1 | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 1.6 | 0.8 | 0.037" (0.95mm) | - | ||
![]() 1210B222K251CT Walsin Technology Corporation | 41 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 2.2 nF | - | 0.0022 uF | 1210 | 3225 | Class 2 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 1210B222K251CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | CHIP | RECTANGULAR PACKAGE | SMT | Active | Active | 5.51 | Details | Yes | 0.003527 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | e3 | Yes | Standard | EAR99 | X7R | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | 8532.24.00.20 | 2200 pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 250 V | 1210 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 2.5 | 0.041" (1.05mm) | - | ||
![]() HH18N2R5B500CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | - | - | Standard | - | C0G, NP0 | High Q and Low ESR MLCC | - | RF, Microwave, High Frequency | - | 2.5 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() SH21B152K500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 1.5 nF | - | 0.0015 uF | 0805 | 2012 | Class 2 | 3000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000218 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | SH | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | e3 | - | Flexible (Soft) | - | X7R | Soft Termination Multilayer Ceramic Chip Capacitor | TIN OVER NICKEL | Boardflex Sensitive | - | 1500 pF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 0805 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 2 | 1.25 | 0.053" (1.35mm) | - | ||
![]() HH18N221G500CT Walsin Technology Corporation | 41 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.22 nF | - | - | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | HH18N221G500CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.22 | Details | Yes | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±2% | e3 | Yes | Standard | EAR99 | C0G, NP0 | High Q and Low ESR MLCC | TIN OVER NICKEL | RF, Microwave, High Frequency | 8532.24.00.20 | 220 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 50 V | 0603 | - | 2 | 2 | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 1.6 | 0.8 | 0.034" (0.87mm) | - | ||
![]() RF18N470F251CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000222 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | RF | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 47 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034" (0.87mm) | - | ||
![]() 0805N120J501CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000218 oz | 500V | 500 VDC | -55°C ~ 125°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | e3 | - | Standard | - | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 12 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6 | - | 2 | 1.25 | 0.028" (0.70mm) | - | ||
![]() 1808N470G202CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | CERAMIC | 2 | Walsin | - | - | - | 1808 | 4520 | Class 1 | 2000 | - | Walsin | - | 1808 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | - | SMT | - | Active | - | Details | - | 0.001905 oz | 2000V (2kV) | 2 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.080" W (4.50mm x 2.03mm) | ±2% | e2 | - | Standard | - | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Copper/Nickel/Tin (Cu/Ni/Sn) | SMPS Filtering | - | 47 pF | Capacitors | TR, Plastic, 7 Inch | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | NP0 | Yes | - | 1808 | - | - | - | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 2.03 | 0.053" (1.35mm) | - | ||
![]() 0603N561F100CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.56 nF | - | - | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0603N561F100CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.66 | Details | Yes | 0.000222 oz | 10V | 10 VDC | -55°C ~ 125°C | MouseReel | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | Standard | EAR99 | C0G, NP0 | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 560 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 10 V | 0603 | - | 1 | 1 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 1.6 | 0.8 | 0.034" (0.87mm) | - | ||
![]() 0805N6R8B251CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.000218 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1pF | e3 | - | Standard | - | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 6.8 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | 1.47 | 1.47 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 2 mm | 1.25 mm | 0.028" (0.70mm) | - | ||
![]() RF03N180F250CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000013 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | RF | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 18 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() 0603N511G500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.51 nF | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±2% | e3 | - | Standard | - | C0G, NP0 | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 510 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0603 | - | 2 | 2 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 1.6 | 0.8 | - | - |