- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1206B272K202CT Walsin Technology Corporation | 16418322 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin | 2.7 nF | - | 0.0027 uF | 1206 | 3216 | Class 2 | 2000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000952 oz | 2000V (2kV) | 2 kVDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | - | Standard | - | X7R | High Capacitance MLCC | - | SMPS Filtering | - | 2700 pF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 1.6 mm | 0.071" (1.80mm) | - | ||
![]() 1812B274K201CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | Walsin | 270 nF | 270000 pF | - | 1812 | 4532 | Class 2 | 1000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.003880 oz | 200V | 200 VDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | - | Standard | - | X7R | High Capacitance MLCC | - | SMPS Filtering | - | 0.27 μF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 4.5 mm | 3.2 mm | 0.087" (2.20mm) | - | ||
![]() 0201S104K250CT Walsin Technology Corporation | 15000 | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin | 100 nF | 100000 pF | - | 0201 | 0603 | Class 2 | 15000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000012 oz | 25V | 25 VDC | -55°C ~ 105°C | Cut Tape | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | - | - | Standard | - | X6S | - | - | General Purpose | - | 0.1 μF | Capacitors | - | - | SMD/SMT | - | X6S | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | - | - | 0.013" (0.33mm) | - | ||
![]() S252B821K502CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 2211 (5728 Metric) | - | - | - | - | - | Walsin | 0.82 nF | - | - | - | - | - | 1000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.007831 oz | 250VAC | 5 kVDC | -55°C ~ 125°C | MouseReel | - | 0.224" L x 0.110" W (5.70mm x 2.80mm) | ±10% | - | - | - | - | X7R | High Reliability and Stability MLCC | - | Safety | - | 820 pF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Safety Capacitors | Safety MLCCs | - | Safety Capacitors | - | - | 5.7 mm | 2.8 mm | 0.110" (2.80mm) | X1, Y2 | ||
![]() 0201B121M500CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.12 nF | - | - | 0201 | 0603 | Class 2 | 15000 | WALSIN TECHNOLOGY CORP | Walsin | 0201B121M500CT | + 125 C | Walsin Technology Corporation | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0201 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.52 | Details | Yes | 0.000013 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±20% | e3 | Yes | Standard | EAR99 | X7R | High Capacitance MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 120 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 50 V | 0201 | - | 20% | 20% | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() 0402X184K6R3CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | 180 nF | 180000 pF | - | 0402 | 1005 | Class 2 | 10000 | - | Walsin | - | + 85 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000053 oz | 6.3V | 6.3 VDC | -55°C ~ 85°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | Standard | - | X5R | General Purpose MLCCs | - | General Purpose | - | 0.18 μF | Capacitors | - | - | SMD/SMT | - | X5R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF15N3R0A500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | RF | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.05pF | - | - | - | - | C0G, NP0 | - | - | RF, Microwave, High Frequency | - | 3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() RF03N1R5C500CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000013 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | RF | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.25pF | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 1.5 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() S342N100J302CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | - | - | - | 2000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.005271 oz | 250VAC | 3 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.080" W (4.50mm x 2.03mm) | ±5% | e3 | - | - | - | C0G, NP0 | Safety Certified Multilayer Ceramic Chip Capacitor | Tin (Sn) - with Nickel (Ni) barrier | Safety | - | 10 pF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 1808 | - | 5 | 5 | Safety Capacitors | Safety MLCCs | - | Safety Capacitors | - | - | 4.5 mm | 2.03 mm | 0.061" (1.55mm) | X2 | ||
![]() RF18N820G500CT Walsin Technology Corporation | 7 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | RF | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±2% | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 82 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034" (0.87mm) | - | ||
![]() 0402X474M100CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | 0402X474M100CT | - | Walsin Technology Corporation | - | 85 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.36 | - | Yes | - | 10V | - | -55°C ~ 85°C | - | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | e3 | Yes | - | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.47 μF | - | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | - | - | X5R | Yes | 10 V | 0402 | - | 20% | 20% | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() 0402N4R0A500CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000053 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.05pF | - | - | Standard | - | C0G, NP0 | High Capacitance MLCC | - | General Purpose | - | 4 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() 0201N7R0D250CT Walsin Technology Corporation | 7 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000013 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.5pF | - | - | Standard | - | C0G, NP0 | General Purpose MLCCs | - | General Purpose | - | 7 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() 0201X101J250CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.1 nF | - | - | 0201 | 0603 | Class 2 | 15000 | WALSIN TECHNOLOGY CORP | Walsin | 0201X101J250CT | + 85 C | Walsin Technology Corporation | - 55 C | 85 °C | -55 °C | Tape & Reel (TR) | , 0201 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.7 | Details | Yes | 0.000013 oz | 25V | 25 VDC | -55°C ~ 85°C | MouseReel | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | e3 | Yes | Standard | EAR99 | X5R | High Capacitance MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 100 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | X5R | - | - | X5R | Yes | 25 V | 0201 | - | 5% | 5% | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() 1206N222K501CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 2.2 nF | - | 0.0022 uF | 1206 | 3216 | Class 1 | 2000 | WALSIN TECHNOLOGY CORP | Walsin | 1206N222K501CT | + 125 C | Walsin Technology Corporation | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.66 | Details | Yes | 0.000952 oz | 500V | 500 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | e3 | Yes | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 2200 pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 500 V | 1206 | - | 10% | 10% | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 3.2 mm | 1.6 mm | 0.071" (1.80mm) | - | ||
![]() 0402X683J100CT Walsin Technology Corporation | 7 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 10V | - | -55°C ~ 85°C | - | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | - | - | X5R | - | - | General Purpose | - | 0.068 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() SH21B332K631CT Walsin Technology Corporation | 7 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | - | - | - | 630V | - | -55°C ~ 125°C | - | SH | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | e3 | - | - | - | X7R | - | TIN OVER NICKEL | SMPS Filtering, Boardflex Sensitive | - | 3300 pF | - | TR, PAPER, 7 INCH | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | - | 0805 | - | 10 | 10 | - | - | High Voltage, Soft Termination | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() 0402X684M100CT Walsin Technology Corporation | 7 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | 0402X684M100CT | - | Walsin Technology Corporation | - | 85 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.36 | - | Yes | - | 10V | - | -55°C ~ 85°C | - | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | e3 | Yes | - | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.68 μF | - | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | - | - | X5R | Yes | 10 V | 0402 | - | 20% | 20% | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() 0402N271K500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | 0.27 nF | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000053 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | Standard | - | C0G, NP0 | High Capacitance MLCC | - | General Purpose | - | 270 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() 0201X121K250CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin | 0.12 nF | - | - | 0201 | 0603 | Class 2 | 15000 | - | Walsin | - | + 85 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000013 oz | 25V | 25 VDC | -55°C ~ 85°C | MouseReel | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | - | - | Standard | - | X5R | High Capacitance MLCC | - | General Purpose | - | 120 pF | Capacitors | - | - | SMD/SMT | - | X5R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - |