- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF18N470F251CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000222 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | RF | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 47 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034" (0.87mm) | - | ||
![]() 0805N120J501CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000218 oz | 500V | 500 VDC | -55°C ~ 125°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | e3 | - | Standard | - | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 12 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6 | - | 2 | 1.25 | 0.028" (0.70mm) | - | ||
![]() 0805N621K500CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.62 nF | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | 805 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.000218 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | e3 | - | Standard | - | C0G, NP0 | General Purpose MLCCs | PURE TIN OVER NICKEL | General Purpose | - | 620 pF | Capacitors | TR, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() 1812N472J201CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 4.7 nF | - | 0.0047 uF | 1812 | 4532 | Class 1 | 1000 | WALSIN TECHNOLOGY CORP | Walsin | 1812N472J201CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1812 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.38 | Details | Yes | 0.003880 oz | 200V | 200 VDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | e2 | Yes | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Tin/Nickel/Copper (Sn/Ni/Cu) | SMPS Filtering | - | 4700 pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 200 V | 1812 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053" (1.35mm) | - | ||
![]() 0805N680K160CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000218 oz | 16V | 16 VDC | -55°C ~ 125°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | e3 | - | Standard | - | C0G, NP0 | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 68 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0805 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6 | - | 2 | 1.25 | 0.028" (0.70mm) | - | ||
![]() RF18N1R8A251CT Walsin Technology Corporation | 28 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000222 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | RF | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.05pF | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 1.8 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034" (0.87mm) | - | ||
![]() 0603N4R7D100CT Walsin Technology Corporation | 12 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.000222 oz | 10V | 10 VDC | -55°C ~ 125°C | MouseReel | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5pF | e3 | - | Standard | - | C0G, NP0 | General Purpose MLCCs | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 4.7 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0603 | - | 10.64 | 10.64 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1.6 mm | 0.5 mm | 0.034" (0.87mm) | - | ||
![]() RF18N2R2A251CT Walsin Technology Corporation | 20000 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | - | - | - | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 250V | 250 VDC | -55°C ~ 125°C | - | RF | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.05pF | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 2.2 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034" (0.87mm) | - | ||
![]() 1206N681G500CT Walsin Technology Corporation | 12 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.68 nF | - | - | 1206 | 3216 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 1206N681G500CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.65 | Details | Yes | 0.000952 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±2% | e2 | Yes | Standard | EAR99 | C0G, NP0 | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | 8532.24.00.20 | 680 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 50 V | 1206 | - | 2 | 2 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 3.2 | 1.6 | 0.035" (0.90mm) | - | ||
![]() 0402N1R0D500CT Walsin Technology Corporation | 12 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 0.000053 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5pF | e3 | - | Standard | - | C0G, NP0 | General Purpose MLCCs | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 1 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0402 | - | 50 | 50 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() 1812B103M251CT Walsin Technology Corporation | 12 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 10 nF | 10000 pF | - | 1812 | 4532 | Class 2 | 1000 | - | Walsin | - | 1812 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.003880 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | e3 | - | Standard | - | X7R | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | - | 10000 pF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 1812 | - | 20 | 20 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 | - | 4.5 | 3.2 | 0.053" (1.35mm) | - | ||
![]() 1206N331K201CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.33 nF | - | - | 1206 | 3216 | Class 1 | 4000 | - | Walsin | - | 1206 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000952 oz | 200V | 200 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | e2 | - | Standard | - | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | - | 330 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 1206 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 3.2 | 1.6 | - | - | ||
![]() 0402N1R8D101CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000053 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5pF | - | - | Standard | - | C0G, NP0 | General Purpose MLCCs | - | General Purpose | - | 1.8 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() 1206N682K101CT Walsin Technology Corporation | 41 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 6.8 nF | - | 0.0068 uF | 1206 | 3216 | Class 1 | 3000 | WALSIN TECHNOLOGY CORP | Walsin | 1206N682K101CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.66 | Details | Yes | 0.000952 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | e3 | Yes | Standard | EAR99 | C0G, NP0 | General Purpose MLCCs | TIN OVER NICKEL | General Purpose | 8532.24.00.20 | 6800 pF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 1206 | - | 10 | 10 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 1.6 | 0.041" (1.05mm) | - | ||
![]() 0402N1R2D101CT Walsin Technology Corporation | 41 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000053 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5pF | - | - | Standard | - | C0G, NP0 | General Purpose MLCCs | - | General Purpose | - | 1.2 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() HH18N2R2C500CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | HH18N2R2C500CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.62 | Details | Yes | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | e3 | Yes | Standard | EAR99 | C0G, NP0 | High Q and Low ESR MLCC | TIN OVER NICKEL | RF, Microwave, High Frequency | 8532.24.00.20 | 2.2 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 50 V | 0603 | - | 11.36 | 11.36 | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034" (0.87mm) | - | ||
![]() 0603N561F101CT Walsin Technology Corporation | 41 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.56 nF | - | - | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 0603N561F101CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.65 | Details | Yes | 0.000222 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | Standard | EAR99 | C0G, NP0 | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 560 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 100 V | 0603 | - | 1 | 1 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 1.6 | 0.8 | 0.034" (0.87mm) | - | ||
![]() HH18N272J160CT Walsin Technology Corporation | 24 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 2.7 nF | - | 0.0027 uF | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000222 oz | 16V | 16 VDC | -55°C ~ 125°C | MouseReel | HH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | - | Standard | - | C0G, NP0 | High Q and Low ESR MLCC | TIN OVER NICKEL | RF, Microwave, High Frequency | - | 2700 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 0603 | - | 5 | 5 | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 1.6 | 0.8 | 0.037" (0.95mm) | - | ||
![]() 0805B122M501CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 1.2 nF | - | 0.0012 uF | 0805 | 2012 | Class 2 | 4000 | - | Walsin | - | 805 | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000218 oz | 500V | 500 VDC | -55°C ~ 125°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | e3 | - | Standard | - | X7R | Middle and High Voltage Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | - | 1200 pF | Capacitors | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | - | 0805 | - | 20 | 20 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 2 | 1.25 | 0.035" (0.90mm) | - | ||
![]() 1206N682J160CT Walsin Technology Corporation | 41 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 6.8 nF | - | 0.0068 uF | 1206 | 3216 | Class 1 | 3000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | - | RECTANGULAR PACKAGE | SMT | - | Active | - | Details | - | 0.000952 oz | 16V | 16 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | e2 | - | Standard | - | C0G, NP0 | General Purpose MLCCs | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | - | 6800 pF | Capacitors | TR, PLASTIC, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | - | 1206 | - | 5 | 5 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.95 | - | 3.2 | 1.6 | 0.041" (1.05mm) | - |