- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Temperature Coefficient | Terminal Finish | Applications | Capacitance | Packing Method | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1825N330J501CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N272K100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.0027uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1210 | - | 10 | 10 | - | 0.95 | - | 3.2 | 2.5 | - | - | ||
![]() 1812B183M160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.018uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 1812 | - | 20 | 20 | - | 1.25 | - | 4.5 | 3.2 | - | - | ||
![]() 0402N240F250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 402 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | - | 24pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0402 | - | 1 | 1 | - | - | - | - | - | - | - | ||
![]() 0201X271M500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2220B394K101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S243N390G302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2225B392K500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812B182J102CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N122G250CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603F563Z6R3CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812F107Z6R3CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | Walsin Technology Corporation | 85 | -25 | Bulk | RECTANGULAR PACKAGE | - | Obsolete | 6.3V | -25°C ~ 85°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | -20%, +80% | e3 | -266.6666667 | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 100uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | Y5V | Yes | 1812 | - | 80 | 20 | - | - | - | - | - | - | - | ||
![]() 0603N911K100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | - | 910pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0603 | - | 10 | 10 | - | - | - | - | - | - | - | ||
![]() 1825N330J201CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2225B394K102CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N1R2D251CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N561K251CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | 1812 | - | 125 | -55 | - | - | SMT | - | - | - | SIZE(MID/HIGH VOLT) | - | - | e3 | -/+30ppm/Cel | TIN OVER NICKEL | - | 560pF | TR, Plastic, 7 Inch | CERAMIC CAPACITOR | - | - | NP0 | Yes | 1812 | - | - | - | - | 1.25 | - | 4.5 | 3.2 | - | - | ||
![]() 1812N330F102CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | 1812 | - | 125 | -55 | - | - | SMT | - | - | - | SIZE(MID/HIGH VOLT) | - | - | e2 | -/+30ppm/Cel | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 33pF | TR, Plastic, 7 Inch | CERAMIC CAPACITOR | - | - | NP0 | Yes | 1812 | - | - | - | - | 1.25 | - | 4.5 | 3.2 | - | - | ||
![]() 1812N471G101CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 470pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1812 | - | 2 | 2 | - | 1.25 | - | 4.5 | 3.2 | - | - | ||
![]() 0603N241J250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | - | 240pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0603 | - | 5 | 5 | - | - | - | - | - | - | - |