- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Height | Package Length | Package Shape | Package Style | Package Width | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | Capacitance | Packing Method | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Capacitor Type | Working Voltage | Temperature Characteristics Code | Multilayer | Size Code | Rated Temperature | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH43B333K201CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SH | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | e3 | 15% | - | TIN OVER NICKEL | - | 0.033uF | TR, PLASTIC, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 1812 | - | 10 | 10 | - | - | - | ||
![]() 1210N820J100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | SIZE(GENERAL) | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 82pF | TR, PLASTIC, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1210 | - | 5 | 5 | 0.95 | 3.2 | 2.5 | ||
![]() SH21N680J251CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | SH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N681G631CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | e3 | 30ppm/Cel | - | TIN OVER NICKEL | - | 680pF | TR, PLASTIC, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1210 | - | 2 | 2 | - | - | - | ||
![]() WR06X1502FTLV Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 155 | -55 | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | - | 1 | e3 | 100 | 15000 | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 50 | - | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | AEC-Q200 | 0.1 | - | 50 | - | - | 603 | 70 | - | - | - | - | - | ||
![]() 1210B472M101CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | SIZE(GENERAL) | - | e2 | 15% | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.0047uF | TR, PLASTIC, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 1210 | - | 20 | 20 | 0.95 | 3.2 | 2.5 | ||
![]() 0805N271F501CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | 805 | 125 | -55 | - | - | - | SMT | - | SIZE(MID/HIGH VOLT) | - | e2 | -/+30ppm/Cel | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 270pF | TR, Plastic, 7 Inch | - | - | - | - | CERAMIC CAPACITOR | - | NP0 | Yes | 0805 | - | - | - | 1.25 | 2 | 1.25 | ||
![]() 2225N822J101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N230F500CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | 23pF | TR, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 0805 | - | 1 | 1 | - | - | - | ||
![]() 0805N4R3C100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | 4.3pF | TR, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 0805 | - | 5.81 | 5.81 | - | - | - | ||
![]() 0805N360F250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | 36pF | TR, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 0805 | - | 1 | 1 | - | - | - | ||
![]() 1206B102K202CTK Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206F103Z6R3CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2225N682J102CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2225B822K102CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2225N183J101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N151F100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | SIZE(GENERAL) | - | e3 | 30ppm/Cel | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 150pF | TR, PAPER, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 0805 | - | 1 | 1 | 0.6 | 2 | 1.25 | ||
![]() 1812N270F101CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | SIZE(GENERAL) | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 27pF | TR, PLASTIC, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1812 | - | 1 | 1 | 1.25 | 4.5 | 3.2 | ||
![]() 2220B124K500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206N360K250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | 36pF | TR, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1206 | - | 10 | 10 | - | - | - |