- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Surface Mount Land Size | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Dim | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Suppression Class | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Current Rating | Termination Style | Actuator Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Illumination Voltage (Nominal) | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Number of Poles | Illumination | Breaker Type | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201N1R2B250LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | - | - | 25V | - | -55°C ~ 125°C | - | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1pF | - | - | - | - | C0G, NP0 | - | - | - | General Purpose | - | 1.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL | - | - | - | - | - | - | 0.013 (0.33mm) | - | ||
![]() 0603F224Z250CQ Walsin | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | Bulk | Obsolete | - | - | - | 25V | - | -25°C ~ 85°C | - | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | - | - | - | - | Y5V (F) | - | - | - | General Purpose | - | 0.22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.034 (0.87mm) | - | ||
![]() TT31F475M250CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | Bulk | Obsolete | - | - | - | 25V | - | -25°C ~ 85°C | - | TT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | - | Y5V (F) | - | - | - | General Purpose | - | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Profile | - | - | - | - | - | - | 0.037 (0.95mm) | - | ||
![]() 1210F476M100CG Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | Bulk | Obsolete | - | - | - | 10V | - | -25°C ~ 85°C | - | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | - | - | - | - | Y5V (F) | - | - | - | General Purpose | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | - | ||
![]() 1206N103J101CT Walsin | 167 | - | - | - | - | - | - | - | Walsin | 10 nF | 10000 pF | - | 1206 | 3216 | Class 1 | - | 3000 | - | - | Walsin | + 125 C | - | - 55 C | - | - | Details | - | 0.000952 oz | - | 100 VDC | - | MouseReel | - | - | 5 % | - | - | - | Standard | - | - | - | - | - | - | 0.01 uF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() YP501103K130X04A0P Walsin | 42 |
| - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Walsin Technology Corporation | - 25 C | Bulk | Active | - | - | - | - | 500 VDC | -55°C ~ 200°C | Tape & Reel (TR) | RSF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±1% | Active | - | 2 | - | ±200ppm/°C | CERAMIC DISC CAPACITOR | 604 Ohms | Metal Oxide Film | - | 0.5W, 1/2W | 0.01 uF | - | - | Radial | - | - | - | -- | 10 mm | 0.6 mm | - | - | - | - | Outside Kink | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | Flame Retardant Coating, Safety | - | 4.5 mm | - | -- | - | - | - | - | ||
![]() YU1AC222M080D20C7B Walsin | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | X1 / Y2 | - | - | - | - | - | SNAPAK® | - | - | Active | -- | - | - | - | - | - | - | - | - | 2200pF | - | 15A | - | Rocker | - | - | - | 7.5mm | - | 16V | - | - | - | - | 2 | Green | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812F684K101CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | Bulk | Obsolete | - | - | - | 100V | - | -25°C ~ 85°C | - | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | - | - | - | Y5V (F) | - | - | - | General Purpose | - | 0.68 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 0603F105Z160CQ Walsin | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | Bulk | Obsolete | - | - | - | 16V | - | -25°C ~ 85°C | - | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | - | - | - | - | Y5V (F) | - | - | - | General Purpose | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | ||
![]() 1206F685M100CG Walsin | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | 4.3kg | - | - | - | - | - | - | - | - | (L x W x H) 160 x 168 x 345 mm | - | - | - | - | - | Walsin Technology Corporation | - | Bulk | Obsolete | - | - | - | 10V | - | -25°C ~ 85°C | - | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | - | Y5V (F) | - | - | - | General Purpose | - | 6.8 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG connector | - | - | 345mm | - | 160mm | 168mm | 0.051 (1.30mm) | - | ||
![]() 0805F104Z250CQ Walsin | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | -- | - | - | - | - | - | - | - | - | - | -- | 3000 Hrs @ 85°C | - | - | Walsin Technology Corporation | - | Bulk | Obsolete | - | - | - | 400V | - | -40°C ~ 85°C | Bulk | 500 PGP-ST | 2.559 Dia (65.00mm) | ±20% | Active | -- | - | - | Y5V (F) | - | - | - | General Purpose | - | 3900µF | - | - | - | - | - | 34 mOhm @ 120Hz | - | 1.122 (28.50mm) | - | - | Polar | 28 mOhms | 25.5A @ 120Hz | - | - | - | - | - | - | - | - | - | - | 4.358 (110.70mm) | - | - | 0.028 (0.70mm) | -- | ||
![]() 1206B106K350CT Walsin Technology | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | 1206 | 3216 | Class 2 | - | 2000 | - | - | - | + 125 C | - | - 55 C | - | - | Details | - | 0.000952 oz | - | 35 VDC | - | MouseReel | - | - | 10 % | - | - | - | Standard | - | High Capacitance MLCC | - | - | - | - | 10 uF | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | - | 3.2 mm | 1.6 mm | - | - | ||
![]() RF15N120J100CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | - | 10000 | - | - | - | + 125 C | - | - 55 C | - | - | Details | - | 0.000053 oz | - | 10 VDC | - | MouseReel | RF | - | 5 % | - | - | - | Standard | - | - | - | - | - | - | 12 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF15N2R0B250CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | - | 10000 | - | - | - | + 125 C | - | - 55 C | - | - | Details | - | 0.000053 oz | - | 25 VDC | - | MouseReel | RF | - | 0.1 pF | - | - | - | Standard | - | - | - | - | - | - | 2 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF15N220J100CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | - | 10000 | - | - | - | + 125 C | - | - 55 C | - | - | Details | - | 0.000053 oz | - | 10 VDC | - | MouseReel | RF | - | 5 % | - | - | - | Standard | - | - | - | - | - | - | 22 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF18N0R9B500CTSA Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | - | + 125 C | - | - 55 C | - | - | Details | - | 0.000222 oz | - | 50 VDC | - | MouseReel | RF | - | 0.1 pF | - | - | - | Standard | - | - | - | - | - | - | 0.9 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RF15N5R0C500CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | - | 10000 | - | - | - | + 125 C | - | - 55 C | - | - | Details | - | 0.000053 oz | - | 50 VDC | - | MouseReel | RF | - | 0.25 pF | - | - | - | Standard | - | - | - | - | - | - | 5 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF18N4R7B500CTSA Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | - | + 125 C | - | - 55 C | - | - | Details | - | 0.000222 oz | - | 50 VDC | - | MouseReel | RF | - | 0.1 pF | - | - | - | Standard | - | - | - | - | - | - | 4.7 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RF15N1R2C500CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | - | 10000 | - | - | - | + 125 C | - | - 55 C | - | - | Details | - | 0.000053 oz | - | 50 VDC | - | MouseReel | RF | - | 0.25 pF | - | - | - | Standard | - | - | - | - | - | - | 1.2 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF15N3R0C250CTNA Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | - | 10000 | - | - | - | + 125 C | - | - 55 C | - | - | Details | - | 0.000053 oz | - | 25 VDC | - | MouseReel | RF | - | 0.25 pF | - | - | - | Standard | - | - | - | - | - | - | 3 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - |