- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Termination | Temperature Coefficient | Type | Terminal Finish | Capacitance | Packing Method | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF15N4R0C500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | - | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 0.25 pF | - | Standard | - | - | - | 4 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF18N1R0B250CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | - | - | - | Details | 0.000222 oz | - | 25 VDC | MouseReel | RF | 0.1 pF | - | Standard | - | - | - | 1 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF18N9R1B500CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | - | - | - | Details | 0.000222 oz | - | 50 VDC | MouseReel | RF | 0.1 pF | - | Standard | - | - | - | 9.1 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N120J500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | - | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 5 % | - | Standard | - | - | - | 12 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF15N4R0B500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | - | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 0.1 pF | - | Standard | - | - | - | 4 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF18N4R3B500CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | - | - | - | Details | 0.000222 oz | - | 50 VDC | MouseReel | RF | 0.1 pF | - | Standard | - | - | - | 4.3 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N1R9C500CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | - | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 0.25 pF | - | Standard | - | - | - | 1.9 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF15N0R6C500CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | - | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 0.25 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | 0.6 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0603N5R1B101CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | - | - | - | Details | 0.000222 oz | - | 100 VDC | MouseReel | - | 0.1 pF | - | Standard | - | Multilayer Ceramic Capacitor | - | 5.1 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0201X822K100CT Walsin Technology | In Stock | - | - | - | - | - | - | - | 8.2 nF | 0.0082 uF | 0201 | 0603 | Class 2 | 15000 | + 85 C | - 55 C | - | - | - | Details | 0.000013 oz | - | 10 VDC | MouseReel | - | 10 % | - | Standard | - | - | - | 8200 pF | - | SMD/SMT | - | X5R | - | - | - | - | - | General Type MLCCs | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() RF15N6R4B500CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | - | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 0.1 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | 6.4 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF03N110J250CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | + 125 C | - 55 C | - | - | - | Details | 0.000013 oz | - | 25 VDC | MouseReel | RF | 5 % | - | Standard | - | - | - | 11 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() RF03N7R0C500CT Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | + 125 C | - 55 C | - | - | - | Details | 0.000013 oz | - | 50 VDC | MouseReel | RF | 0.25 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | 7 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0402N3R0B250CT Walsin Technology | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | 125 | -55 | RECTANGULAR PACKAGE | Details | 0.000053 oz | - | 25 VDC | MouseReel | - | 0.1 pF | e3 | Standard | 30ppm/Cel | - | MATTE TIN OVER NICKEL | 3 pF | TR, PAPER, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0402 | 3.33 | 3.33 | General Type MLCCs | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF18N4R7B250CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | - | - | - | Details | 0.000222 oz | - | 25 VDC | MouseReel | RF | 0.1 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | 4.7 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF18N0R6C500CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | - | - | - | Details | 0.000222 oz | - | 50 VDC | MouseReel | RF | 0.25 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | 0.6 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0402N3R8B500CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | - | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | - | 0.1 pF | - | Standard | - | General Purpose MLCCs | - | 3.8 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | General Type MLCCs | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0805B101K102CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | 0.1 nF | - | 0805 | 2012 | Class 2 | 4000 | + 125 C | - 55 C | - | - | - | Details | 0.000218 oz | - | 1 kVDC | MouseReel | - | 10 % | - | Standard | - | Multilayer Ceramic Capacitor | - | 100 pF | - | SMD/SMT | - | X7R | - | - | - | - | - | General Type MLCCs | 0.6 mm | 2 mm | 1.25 mm | ||
![]() 0201N5R1C500CT Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | + 125 C | - 55 C | - | - | - | Details | 0.000013 oz | - | 50 VDC | MouseReel | - | 0.25 pF | - | Standard | - | High Capacitance MLCC | - | 5.1 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | General Type MLCCs | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0201NR56C500CT Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | + 125 C | - 55 C | - | - | - | Details | 0.000013 oz | - | 50 VDC | MouseReel | - | 0.25 pF | - | Standard | - | - | - | 0.56 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | General Type MLCCs | 0.5 mm | 0.6 mm | 0.3 mm |