- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF15N200J500CT Walsin Technology | In Stock | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 5 % | Standard | - | 20 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF15N680J500CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 5 % | Standard | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | 68 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF18N390J500CT Walsin Technology | In Stock | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | Details | 0.000222 oz | - | 50 VDC | MouseReel | RF | 5 % | Standard | - | 39 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF03N2R4C500CT Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | 0201 | 0603 | Class 1 | 15000 | + 125 C | - 55 C | Details | 0.000013 oz | - | 50 VDC | MouseReel | RF | 0.25 pF | Standard | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | 2.4 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0603N1R3B251CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | Details | 0.000222 oz | - | 250 VDC | MouseReel | - | 0.1 pF | Standard | Multilayer Ceramic Capacitor | 1.3 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N300J500CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 5 % | Standard | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | 30 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0201N7R0B250CT Walsin Technology | In Stock | - | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | + 125 C | - 55 C | Details | 0.000013 oz | - | 25 VDC | MouseReel | - | 0.1 pF | Standard | - | 7 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0402N0R3B250CT Walsin Technology | In Stock | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | - | 25 VDC | MouseReel | - | 0.1 pF | Standard | - | 0.3 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF03N1R6B500CT Walsin Technology | In Stock | - | - | 0201 (0603 metric) | - | - | 0201 | 0603 | Class 1 | 15000 | + 125 C | - 55 C | Details | 0.000013 oz | - | 50 VDC | MouseReel | RF | 0.1 pF | Standard | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | 1.6 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0201X222K250CT Walsin Technology | In Stock | - | - | - | 2.2 nF | 0.0022 uF | 0201 | 0603 | Class 2 | 15000 | + 85 C | - 55 C | Details | 0.000013 oz | - | 25 VDC | MouseReel | - | 10 % | Standard | - | 2200 pF | SMD/SMT | X5R | General Type MLCCs | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0402N0R7B160CT Walsin Technology | In Stock | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | - | 16 VDC | MouseReel | - | 0.1 pF | Standard | - | 0.7 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF18N200J500CT Walsin Technology | In Stock | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | Details | 0.000222 oz | - | 50 VDC | MouseReel | RF | 5 % | Standard | - | 20 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0201N130J250CT Walsin Technology | In Stock | - | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | + 125 C | - 55 C | Details | 0.000013 oz | - | 25 VDC | MouseReel | - | 5 % | Standard | - | 13 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() RF15N8R2C250CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | - | 25 VDC | MouseReel | RF | 0.25 pF | Standard | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | 8.2 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF18N130J500CT Walsin Technology | 14 |
| - | - | - | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | Details | 0.000222 oz | - | 50 VDC | MouseReel | RF | 5 % | Standard | - | 13 pF | SMD/SMT | C0G (NP0) | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N270J500CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 5 % | Standard | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | 27 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0402N0R1B250CT Walsin Technology | In Stock | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | - | 25 VDC | MouseReel | - | 0.1 pF | Standard | - | 0.1 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF15N360J500CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 5 % | Standard | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | 36 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0603N1R8B251CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | Details | 0.000222 oz | - | 250 VDC | MouseReel | - | 0.1 pF | Standard | Multilayer Ceramic Capacitor | 1.8 pF | SMD/SMT | C0G (NP0) | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N560J500CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 5 % | Standard | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | 56 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm |