- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Capacitance | Termination Style | Dielectric | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF18N4R0B500CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | Details | 0.000222 oz | 50 VDC | MouseReel | RF | 0.1 pF | Standard | 4 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF18N4R7B250CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | Details | 0.000222 oz | 25 VDC | MouseReel | RF | 0.1 pF | Standard | 4.7 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N1R5C500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | 50 VDC | MouseReel | RF | 0.25 pF | Standard | 1.5 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF15N3R9C500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | 50 VDC | MouseReel | RF | 0.25 pF | Standard | 3.9 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF18N8R0B500CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | Details | 0.000222 oz | 50 VDC | MouseReel | RF | 0.1 pF | Standard | 8 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N4R3B500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | 50 VDC | MouseReel | RF | 0.1 pF | Standard | 4.3 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF18N3R3B500CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | Details | 0.000222 oz | 50 VDC | MouseReel | RF | 0.1 pF | Standard | 3.3 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF18N7R0C250CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | Details | 0.000222 oz | 25 VDC | MouseReel | RF | 0.25 pF | Standard | 7 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF18N3R3B250CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | Details | 0.000222 oz | 25 VDC | MouseReel | RF | 0.1 pF | Standard | 3.3 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N1R3C500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | 50 VDC | MouseReel | RF | 0.25 pF | Standard | 1.3 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF18N0R6B250CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | Details | 0.000222 oz | 25 VDC | MouseReel | RF | 0.1 pF | Standard | 0.6 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N0R2B500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | 50 VDC | MouseReel | RF | 0.1 pF | Standard | 0.2 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF15N1R0B500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | 50 VDC | MouseReel | RF | 0.1 pF | Standard | 1 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF18N270J500CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | Details | 0.000222 oz | 50 VDC | MouseReel | RF | 5 % | Standard | 27 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N5R0C250CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | 25 VDC | MouseReel | RF | 0.25 pF | Standard | 5 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF15N4R7B500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | 50 VDC | MouseReel | RF | 0.1 pF | Standard | 4.7 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF15N8R0C500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | 50 VDC | MouseReel | RF | 0.25 pF | Standard | 8 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF15N1R2B250CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | 25 VDC | MouseReel | RF | 0.1 pF | Standard | 1.2 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF15N2R2B250CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | 25 VDC | MouseReel | RF | 0.1 pF | Standard | 2.2 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF15N0R7B250CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | Details | 0.000053 oz | 25 VDC | MouseReel | RF | 0.1 pF | Standard | 0.7 pF | SMD/SMT | C0G (NP0) | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm |