- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Case Style | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Frequency | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Impedance | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Frequency Range | Insertion Loss | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603N300J101CT Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | - | Class 1 | 4000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000222 oz | - | - | 100 VDC | - | MouseReel | - | - | 5 % | - | - | Standard | - | - | High Capacitance MLCC | - | - | - | 30 pF | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | ||
![]() 0612B393M500CT Walsin Technology | In Stock | - | - | - | 0612 (1632 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 39 nF | 39000 pF | - | - | 0612 (Reversed) | 1632 (Reversed) | - | Class 2 | 4000 | WALSIN TECHNOLOGY CORP | - | 0612B393M500CT | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , 0612 | RECTANGULAR PACKAGE | - | Obsolete | - | - | 5.83 | Details | Yes | 0.000604 oz | - | - | 50 VDC | - | MouseReel | - | - | 20 % | e3 | Yes | Standard | EAR99 | 15% ppm/°C | Low Inductance MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.039 uF | - | TR, PAPER, 7 INCH | compliant | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 50 V | - | 0612 | - | - | 20% | 20% | - | - | - | General Type MLCCs | - | - | - | - | 0.8 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() 0805NR56C500CT Walsin Technology | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | Class 1 | 4000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000218 oz | - | - | 50 VDC | - | MouseReel | - | - | 0.25 pF | - | - | Standard | - | - | High Capacitance MLCC | - | - | - | 0.56 pF | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() 0603B751K101CT Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 0.75 nF | - | - | - | 0603 | 1608 | - | Class 2 | 4000 | NOVACAP | - | 0603B751K101CT | 0603 | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | - | 5.47 | Details | No | 0.000222 oz | - | - | 100 VDC | - | MouseReel | 0603B (25-100V) | - | 10 % | e3 | No | Standard | EAR99 | 15% ppm/°C | High Capacitance MLCC | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 750 pF | - | TR | compliant | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 100 V | - | 0603 | - | - | 10% | 10% | - | - | - | General Type MLCCs | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | ||
![]() RFBPF1608060AC8T37 Walsin Technology | 10 |
| - | - | 1603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | + 85 C | Walsin Technology Corporation | - 40 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | MouseReel | RFBPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | SMD/SMT | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | 2400 MHz to 2500 MHz | 1.8 dB | Band Pass Filters | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0402NR47C500CT Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | Class 1 | 10000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000053 oz | - | - | 50 VDC | - | MouseReel | - | - | 0.25 pF | - | - | Standard | - | - | General Purpose MLCCs | - | - | - | 0.47 pF | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | ||
![]() 0402NR56B500CT Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | Class 1 | 10000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000053 oz | - | - | 50 VDC | - | MouseReel | - | - | 0.1 pF | - | - | Standard | - | - | General Purpose MLCCs | - | - | - | 0.56 pF | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | ||
![]() 2220N102K251CT Walsin Technology | In Stock | - | - | - | 2220 (5650 metric) | - | - | - | - | - | - | 1 nF | - | 0.001 uF | - | 2220 | 5650 | - | Class 1 | 1000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.016726 oz | - | - | 250 VDC | - | MouseReel | - | - | 10 % | - | - | Standard | - | - | High Capacitance MLCC | - | - | - | 1000 pF | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | 2 mm | - | 5.7 mm | 5 mm | - | - | - | ||
![]() MT15N120J250CT Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | Class 1 | 10000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000053 oz | - | - | 25 VDC | - | MouseReel | MT | - | 5 % | - | - | Standard | - | - | High Capacitance MLCC | - | - | - | 12 pF | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive MLCCs | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | ||
![]() RFLPF1005040A27B1U Walsin Technology | 22 |
| - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | + 85 C | Walsin Technology Corporation | - 40 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | MouseReel | RFLPF | - | - | - | - | - | - | - | Low Pass Filter | - | - | - | - | - | - | - | 2.4 GHz | SMD/SMT | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | 2400 MHz to 2500 MHz | 0.75 dB, 0.9 dB | Low Pass Filters | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT21N150J250CT Walsin Technology | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | Class 1 | 4000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000218 oz | - | - | 25 VDC | - | MouseReel | MT | - | 5 % | - | - | Standard | - | - | High Capacitance MLCC | - | - | - | 15 pF | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive MLCCs | - | - | - | - | 0.6 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() RFLPF3225100Q7T Walsin Technology | In Stock | - | - | - | 1210 (3225 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | + 85 C | Walsin Technology Corporation | - 40 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | MouseReel | RFLPF | - | - | - | - | - | - | - | Low Pass Filter | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | 5 MHz to 1002 MHz | 2.2 dB, 2.4 dB | Low Pass Filters | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH31B474M500CT Walsin Technology | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | 470 nF | 470000 pF | - | - | 1206 | 3216 | - | Class 2 | 2000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000952 oz | - | - | 50 VDC | - | MouseReel | SH | - | 20 % | - | - | Flexible (Soft) | - | - | Soft Termination MLCC | - | - | - | 0.47 uF | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | - | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() RFDIP1606L46T Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | RFDIP | - | - | - | - | - | - | - | Diplexer | - | - | - | - | - | - | - | 2.4 GHz | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2400 MHz to 2500 MHz | 0.7 dB, 0.8 dB | Diplexers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT15N221K500CT Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | 0.22 nF | - | - | - | 0402 | 1005 | - | Class 1 | 10000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000053 oz | - | - | 50 VDC | - | MouseReel | MT | - | 10 % | - | - | Standard | - | - | High Capacitance MLCC | - | - | - | 220 pF | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive MLCCs | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | ||
![]() SH43B224M101CT Walsin Technology | In Stock | - | - | - | 1812 (4532 metric) | - | - | - | - | - | - | 220 nF | 220000 pF | - | - | 1812 | 4532 | - | Class 2 | 1000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.003880 oz | - | - | 100 VDC | - | MouseReel | SH | - | 20 % | - | - | Flexible (Soft) | - | - | Soft Termination MLCC | - | - | - | 0.22 uF | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | - | - | 4.5 mm | 3.2 mm | - | - | - | ||
![]() 0805N300G101 Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | Class 1 | 4000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000226 oz | - | - | 100 VDC | - | MouseReel | - | - | 2 % | - | - | - | - | - | Multilayer Ceramic Capacitors | - | - | - | 30 pF | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() RD20B102K201A5HAND Walsin Technology | 5 |
| - | - | - | - | - | - | - | - | - | 1 nF | - | 0.001 uF | ± 10% | - | - | Dipped | Class 2 | 10000 | - | - | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | Details | - | - | - | - | 200 VDC | - | Ammo Pack | RD | - | 10 % | - | - | - | - | - | CERAMIC DISC CAPACITOR | - | - | - | 1000 pF | - | - | - | - | Radial | - | X7R | - | 5 mm | - | - | - | 0.5 mm | - | - | Straight | - | - | - | - | - | General Type MLCCs | - | - | 5mm | 3mm | 6 mm | - | 5 mm | 3.5 mm | - | 6mm | - | ||
![]() 1812B274K201CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | Walsin | 270 nF | 270000 pF | - | - | 1812 | 4532 | - | Class 2 | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Details | - | 0.003880 oz | 200V | - | 200 VDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | - | Standard | - | X7R | High Capacitance MLCC | - | SMPS Filtering | - | 0.27 μF | Capacitors | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | - | 4.5 mm | 3.2 mm | 0.087" (2.20mm) | - | - | ||
![]() 0201S104K250CT Walsin Technology Corporation | 15000 | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin | 100 nF | 100000 pF | - | - | 0201 | 0603 | - | Class 2 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Details | - | 0.000012 oz | 25V | - | 25 VDC | -55°C ~ 105°C | Cut Tape | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | - | - | Standard | - | X6S | - | - | General Purpose | - | 0.1 μF | Capacitors | - | - | - | SMD/SMT | - | X6S | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.3 mm | - | - | - | 0.013" (0.33mm) | - | - |