- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package/Enclosure | Product Status | RoHS | Temperature Coefficient(Material) | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Applications | Capacitance | Subcategory | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Lead Style | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD21B101K102A6CAND Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2KV | - | - | YP | - | ±10% | - | - | - | - | 1nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP1AH221K060D05B0H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | YV-AC | - | ±20% | - | - | - | - | 4.7nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP102472K120D04A7B Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | YU-AH | - | ±20% | - | - | - | - | 4.7nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU1AH152M080D3EA0H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU1AH472M120G20COT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | YV-AC | - | ±20% | - | - | - | - | 4.7nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP102472K120D3EA7H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5P | - | - | - | 400V | - | - | YP-AH | - | ±10% | - | - | - | - | 470pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU1AH222M080BAMD0T Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2KV | - | - | YP | - | ±10% | - | - | - | - | 220pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP0AS681K090L20CCH Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5U | - | - | - | 300V | - | - | YU-AC | - | ±20% | - | - | - | - | 1nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU1AC222M070DAFD7T Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial, disc | - | - | - | - | - | - | 250V | - | - | YU-AH | - | ±20% | - | - | - | - | 2.2nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP0AH471K070L25C0B Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | YP-AH | - | ±10% | - | - | - | - | 1nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU0AH472M130L4EB0B Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5P | - | - | - | 500V | - | - | YP-AS | - | ±10% | - | - | - | - | 680pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU0AH472M130L20C0B Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial, disc | - | - | - | - | - | - | 400V | - | - | YU-AH | - | ±20% | - | - | - | - | 680pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF03N8R0C500CT Walsin Technology Corporation | 39 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | CERAMIC | Walsin | - | - | 0201 | 0603 | Class 1 | 15000 | Walsin | RF | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Active | Details | - | 0.000013 oz | 50V | 50 VDC | - | -55°C ~ 125°C | MouseReel | RF | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.25pF | Standard | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | RF, Microwave, High Frequency | 8 pF | Capacitors | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() MG21B104K101CT Walsin Technology Corporation | 39 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Walsin | 100 nF | 100000 pF | 0805 | 2012 | Class 2 | 3000 | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | Tape & Reel (TR) | - | Active | Details | - | - | 100V | 100 VDC | - | -55°C ~ 125°C | - | MG | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Standard | X7R | Multilayer Ceramic Capacitor | Automotive | 0.1 μF | Capacitors | SMD/SMT | - | X7R | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 mm | - | - | - | 0.053" (1.35mm) | AEC-Q200 | ||
![]() MT15N3R3B500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | Walsin | - | - | 0402 | 1005 | Class 1 | 10000 | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Active | Details | - | - | 50V | 50 VDC | - | -55°C ~ 125°C | - | MT | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Standard | C0G, NP0 | Multilayer Ceramic Capacitor | Automotive | 3.3 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | AEC-Q200 | ||
![]() 01R5N101J160CT Walsin Technology Corporation | 23 |
| - | Surface Mount, MLCC | 01005 (0402 Metric) | - | Walsin | 0.1 nF | - | 01005 | 0402 | Class 1 | 20000 | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | Tape & Reel (TR) | - | Active | Details | - | - | 16V | 16 VDC | - | -55°C ~ 125°C | - | - | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±5% | Standard | C0G, NP0 | Ultra-Small MLCC | General Purpose | 100 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.2 mm | - | 0.4 mm | 0.2 mm | 0.009" (0.22mm) | - | ||
![]() SH31N330J102CT Walsin Technology Corporation | 39 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Walsin | - | - | 1206 | 3216 | - | 4000 | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Active | Details | - | - | 1000V (1kV) | 1 kVDC | - | -55°C ~ 125°C | - | SH | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | Flexible (Soft) | C0G, NP0 | Multi Layer Ceramic Capacitor | Boardflex Sensitive | 33 pF | Capacitors | - | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | High Voltage, Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 3.2 mm | 1.6 mm | 0.035" (0.90mm) | - | ||
![]() SH31B681K102CT Walsin Technology Corporation | 5 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Walsin | 0.68 nF | - | 1206 | 3216 | Class 2 | 3000 | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | Tape & Reel (TR) | - | Active | Details | - | 0.000952 oz | 1000V (1kV) | 1 kVDC | - | -55°C ~ 125°C | MouseReel | SH | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Flexible (Soft) | X7R | Soft Termination High Voltage Multilayer Ceramic Chip Capacitor | Boardflex Sensitive | 680 pF | Capacitors | SMD/SMT | - | X7R | - | - | - | Ceramic Capacitors | General Type MLCCs | High Voltage, Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 mm | - | 3.2 mm | 1.6 mm | 0.053" (1.35mm) | - | ||
![]() 01R5N1R0C160CT Walsin Technology Corporation | 5 |
| - | Surface Mount, MLCC | 01005 (0402 Metric) | - | Walsin | - | - | 01005 | 0402 | Class 1 | 20000 | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Active | Details | - | - | 16V | 16 VDC | - | -55°C ~ 125°C | - | - | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.25pF | Standard | C0G, NP0 | Ultra-Small MLCC | General Purpose | 1 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.2 mm | - | 0.4 mm | 0.2 mm | 0.009" (0.22mm) | - | ||
![]() 01R5N8R2C160CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 01005 (0402 Metric) | - | Walsin | - | - | 01005 | 0402 | Class 1 | 20000 | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | Tape & Reel (TR) | - | Active | Details | - | - | 16V | 16 VDC | - | -55°C ~ 125°C | - | - | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.25pF | Standard | C0G, NP0 | Ultra-Small MLCC | General Purpose | 8.2 pF | Capacitors | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.2 mm | - | 0.4 mm | 0.2 mm | 0.009" (0.22mm) | - |