- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Termination | Temperature Coefficient | Type | Terminal Finish | Capacitance | Packing Method | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF15N200J500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 5 % | - | Standard | - | - | - | 20 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF18N6R8B500CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000222 oz | - | 50 VDC | MouseReel | RF | 0.1 pF | - | Standard | - | - | - | 6.8 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF18N2R0B250CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000222 oz | - | 25 VDC | MouseReel | RF | 0.1 pF | - | Standard | - | - | - | 2 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N2R4C500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 0.25 pF | - | Standard | - | - | - | 2.4 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF15N6R8C500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 0.25 pF | - | Standard | - | - | - | 6.8 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF18N470J500CTSA Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000222 oz | - | 50 VDC | MouseReel | RF | 5 % | - | Standard | - | - | - | 47 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N3R5C500CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000053 oz | - | 50 VDC | MouseReel | RF | 0.25 pF | - | Standard | - | - | - | 3.5 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0402N0R9C101CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000053 oz | - | 100 VDC | MouseReel | - | 0.25 pF | - | Standard | - | - | - | 0.9 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | General Type MLCCs | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0402B223K6R3CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | 22 nF | 22000 pF | - | 0402 | 1005 | Class 2 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000053 oz | - | 6.3 VDC | MouseReel | - | 10 % | - | Standard | - | General Purpose MLCCs | - | 0.022 uF | - | SMD/SMT | - | X7R | - | - | - | - | - | General Type MLCCs | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0402N102J160CT Walsin Technology | In Stock | - | - | - | - | - | - | - | 1 nF | - | 0.001 uF | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000053 oz | - | 16 VDC | MouseReel | - | 5 % | - | Standard | - | - | - | 1000 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | General Type MLCCs | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0603N2R2B100CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | Details | 0.000222 oz | - | 10 VDC | MouseReel | - | 0.1 pF | e3 | Standard | 30ppm/Cel | Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 2.2 pF | TR, PAPER, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0603 | 4.55 | 4.55 | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0603N2R7B251CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000222 oz | - | 250 VDC | MouseReel | - | 0.1 pF | - | Standard | - | Multilayer Ceramic Capacitor | - | 2.7 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N6R8B250CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000053 oz | - | 25 VDC | MouseReel | RF | 0.1 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | 6.8 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0805N470J100CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 0805 | 2012 | Class 1 | 4000 | 805 | + 125 C | - | - 55 C | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | Details | 0.000218 oz | - | 10 VDC | MouseReel | SIZE(GENERAL) | 5 % | e3 | Standard | 30ppm/Cel | Multilayer Ceramic Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 47 pF | TR, PAPER, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 0805 | 5 | 5 | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() 0402N0R6B101CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000053 oz | - | 100 VDC | MouseReel | - | 0.1 pF | - | Standard | - | - | - | 0.6 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | General Type MLCCs | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0201N0R6C250CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000013 oz | - | 25 VDC | MouseReel | - | 0.25 pF | - | Standard | - | - | - | 0.6 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | General Type MLCCs | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() RF18N2R0B250CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000222 oz | - | 25 VDC | MouseReel | RF | 0.1 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | 2 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF18N9R0C500CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000222 oz | - | 50 VDC | MouseReel | RF | 0.25 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | 9 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0805N222J201CT Walsin Technology | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | 2.2 nF | - | 0.0022 uF | 0805 | 2012 | Class 1 | 3000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | Details | 0.000218 oz | - | 200 VDC | Cut Tape | - | 5 % | - | Standard | - | Multilayer Ceramic Capacitor | - | 2200 pF | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() 0805B683K251CT Walsin Technology | 41 |
| - | 0805 (2012 metric) | - | - | - | - | 68 nF | 68000 pF | - | 0805 | 2012 | Class 2 | 3000 | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | Active | Details | 0.000218 oz | - | 250 VDC | MouseReel | * | 10 % | - | Standard | - | Multilayer Ceramic Capacitor | - | 0.068 uF | - | SMD/SMT | - | X7R | - | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm |