- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Class | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Temperature Coefficient | Type | Terminal Finish | Applications | Capacitance | Packing Method | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210N561J631LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | - | 630V | - | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | C0G, NP0 | - | - | SMPS Filtering | 560 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | 0.041 (1.05mm) | - | ||
![]() 0805B823K500NT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S342N181J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | - | 250VAC | - | -55°C ~ 125°C | S3 | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±5% | - | C0G, NP0 | - | - | Safety | 180 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | X2 | ||
![]() 1812N391J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | - | 3000V (3kV) | - | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | C0G, NP0 | - | - | General Purpose | 390 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | 0.087 (2.20mm) | - | ||
![]() 1812N680J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | - | 3000V (3kV) | - | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | C0G, NP0 | - | - | SMPS Filtering | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 0402N241F500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812F107Z100CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Bulk | - | - | Obsolete | - | 10V | - | -25°C ~ 85°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | -20%, +80% | - | Y5V (F) | - | - | General Purpose | 100 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZU102222M050B20C6P Walsin | 37 |
| - | - | - | - | - | - | - | Class 2 | - | + 85 C | Walsin Technology Corporation | + 10 C | - | - | Bulk | - | - | Active | - | - | 1 kVDC | - | * | - | 20 % | - | - | CERAMIC DISC CAPACITOR | - | - | 2200 pF | - | Radial | - | Z5U | - | 6.4 mm | - | - | - | Straight | - | - | - | 6 mm | - | - | - | - | - | - | ||
![]() 0201N220F250LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | - | 25V | - | -55°C ~ 125°C | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | C0G, NP0 | - | - | General Purpose | 22 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 (0.33mm) | - | ||
![]() 0201N2R7B250LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | - | 25V | - | -55°C ~ 125°C | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1pF | - | C0G, NP0 | - | - | General Purpose | 2.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 (0.33mm) | - | ||
![]() HH18N6R8C101CT Walsin | 23 |
| - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | Walsin Technology Corporation | - | 125 | -55 | Tape & Reel (TR) | RECTANGULAR PACKAGE | - | Active | - | - | - | - | * | - | - | e3 | 30ppm/Cel | - | TIN OVER NICKEL | - | 6.8pF | TR, PAPER, 7 INCH | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 0603 | - | 3.68 | 3.68 | - | - | - | - | - | - | - | - | ||
![]() 1210N332J201LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | - | 200V | - | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | C0G, NP0 | - | - | SMPS Filtering | 3300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 0805F106M100CG Walsin | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Bulk | - | - | Obsolete | - | 10V | - | -25°C ~ 85°C | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | Y5V (F) | - | - | General Purpose | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | ||
![]() 0402F684Z100CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Bulk | - | - | Obsolete | - | 10V | - | -25°C ~ 85°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | -20%, +80% | - | Y5V (F) | - | - | General Purpose | 0.68 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S342N8R2B302CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8.2pF | TR, PLASTIC, 7 INCH | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 1808 | - | 1.22 | 1.22 | - | - | - | - | - | - | - | - | ||
![]() 0603N9R0B160CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N302K100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 805 | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | 0.003uF | TR, 7 INCH | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 0805 | - | 10 | 10 | - | - | - | - | - | - | - | - | ||
![]() 1210N122G500CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 1210 | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.0012uF | TR, PLASTIC, 7 INCH | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 1210 | - | 2 | 2 | - | - | 0.95 | - | 3.2 | 2.5 | - | - | ||
![]() SH43B334K250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | - | - | e3 | 15% | - | TIN OVER NICKEL | - | 0.33uF | TR, PLASTIC, 7 INCH | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 1812 | - | 10 | 10 | - | - | 1.25 | - | 4.5 | 3.2 | - | - | ||
![]() 2225N181J202CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |