- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Temperature Coefficient | Terminal Finish | Applications | Capacitance | Packing Method | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1825N562J631CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S343N180G302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825N561J202CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR04X102 JTLV Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N122G250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.0012uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1210 | - | 2 | 2 | - | 0.95 | - | 3.2 | 2.5 | - | - | ||
![]() S343B271J202CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP202102 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S342B122K202CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812B332J160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.0033uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 1812 | - | 5 | 5 | - | 1.25 | - | 4.5 | 3.2 | - | - | ||
![]() 0603N700J160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | - | 70pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0603 | - | 5 | 5 | - | - | - | - | - | - | - | ||
![]() SH43B564K160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | e3 | 15% | TIN OVER NICKEL | - | 0.56uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 1812 | - | 10 | 10 | - | 1.25 | - | 4.5 | 3.2 | - | - | ||
![]() 0603N1R1C250CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N1R0B100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e3 | 30ppm/Cel | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 1.0pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0603 | - | 10 | 10 | - | 0.8 | - | 1.6 | 0.8 | - | - | ||
![]() 1825N223J251CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH21B392K160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | e3 | 15% | TIN OVER NICKEL | - | 0.0039uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 0805 | - | 10 | 10 | - | 1.25 | - | 2 | 1.25 | - | - | ||
![]() 1210B102M100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.001uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 1210 | - | 20 | 20 | - | 0.95 | - | 3.2 | 2.5 | - | - | ||
![]() 0603N4R3C250CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603F184M250CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | - | Obsolete | 25V | -25°C ~ 85°C | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | - | Y5V (F) | - | General Purpose | 0.18 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.034 (0.87mm) | - | ||
![]() 1206F223Z101CG Walsin | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | - | Obsolete | 100V | -25°C ~ 85°C | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | -20%, +80% | - | Y5V (F) | - | General Purpose | 0.022 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() 1210N120J202LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 2000V (2kV) | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | C0G, NP0 | - | SMPS Filtering | 12 pF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.041 (1.05mm) | - |