- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Temperature Coefficient | Terminal Finish | Applications | Capacitance | Packing Method | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201N330F250LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | Active | 25V | -55°C ~ 125°C | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | C0G, NP0 | - | General Purpose | 33 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 (0.33mm) | - | ||
![]() 1812B102K302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | Active | 3000V (3kV) | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | X7R | - | SMPS Filtering | 1000 pF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | 0.087 (2.20mm) | - | ||
![]() 1210N470J202LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | Active | 2000V (2kV) | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | C0G, NP0 | - | SMPS Filtering | 47 pF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | 0.041 (1.05mm) | - | ||
![]() 0603F183M100CG Walsin | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | Obsolete | 10V | -25°C ~ 85°C | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | - | Y5V (F) | - | General Purpose | 0.018 µF | - | - | - | - | - | - | - | - | - | - | - | - | 0.034 (0.87mm) | - | ||
![]() 0603F503Z500CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | Obsolete | 50V | -25°C ~ 85°C | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | - | Y5V (F) | - | General Purpose | 0.05 µF | - | - | - | - | - | - | - | - | - | - | - | - | 0.034 (0.87mm) | - | ||
![]() 0603F403Z500CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | Obsolete | 50V | -25°C ~ 85°C | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | - | Y5V (F) | - | General Purpose | 0.04 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0402F105K100CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | Obsolete | 10V | -25°C ~ 85°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | - | Y5V (F) | - | General Purpose | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH31F475Z350CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | Obsolete | 35V | -25°C ~ 85°C | SH | 0.126 L x 0.063 W (3.20mm x 1.60mm) | -20%, +80% | - | Y5V (F) | - | Boardflex Sensitive | 4.7 µF | - | - | - | - | - | - | - | - | - | - | Soft Termination | - | 0.053 (1.35mm) | - | ||
![]() HH18N4R7B101CT Walsin | 8 |
| - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | Walsin Technology Corporation | 125 | -55 | Tape & Reel (TR) | RECTANGULAR PACKAGE | Active | - | - | * | - | - | e3 | 30ppm/Cel | TIN OVER NICKEL | - | 4.7pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0603 | - | 2.13 | 2.13 | - | - | - | - | ||
![]() 1210N820J202LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | Active | 2000V (2kV) | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | C0G, NP0 | - | General Purpose | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LN102681K090DAND5H Walsin | 16 |
| - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Box (TB) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S342N180J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | Active | 250VAC | -55°C ~ 125°C | S3 | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±5% | - | C0G, NP0 | - | Safety | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.061 (1.55mm) | X2 | ||
![]() 1808N270J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | Active | 3000V (3kV) | -55°C ~ 125°C | - | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±5% | - | C0G, NP0 | - | SMPS Filtering | 27 pF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | 0.053 (1.35mm) | - | ||
![]() 1808N391J202LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | Active | 2000V (2kV) | -55°C ~ 125°C | - | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±5% | - | C0G, NP0 | - | General Purpose | 390 pF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | 0.087 (2.20mm) | - | ||
![]() 1206X225K250CP Walsin | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | Active | 25V | -55°C ~ 85°C | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | X5R | - | General Purpose | 2.2 µF | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() 0805N911K250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | - | 910pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0805 | - | 10 | 10 | - | - | - | - | ||
![]() 0603N2R4C160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | - | 2.4pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0603 | - | 10.42 | 10.42 | - | - | - | - | ||
![]() 1206X225K6R3CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N102F631CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | 1210 | - | - | - | - | - | - | - | - | - | - | - | e3 | - | TIN OVER NICKEL | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N160K250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | - | 16pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0603 | - | 10 | 10 | - | - | - | - |