- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Resistance | Terminal Finish | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Termination Style | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Product Type | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812N682G251CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR06X202 JTL Walsin | 32 |
| - | - | - | - | - | Walsin | 0603 | 1608 | 5000 | Walsin | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | Active | 0.000071 oz | 75 V | Cut Tape | * | 5 % | - | 100 PPM / C | 2 kOhms | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors - SMD | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 1210N271F201CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | - | SMT | - | - | - | - | SIZE(MID/HIGH VOLT) | - | e2 | -/+30ppm/Cel | - | Copper/Nickel/Tin (Cu/Ni/Sn) | 270pF | - | - | TR, Plastic, 7 Inch | - | - | CERAMIC CAPACITOR | NP0 | Yes | 1210 | - | - | - | - | 0.95 | 3.2 | 2.5 | ||
![]() S343N470K202CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825N680J500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH43B123K160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | e3 | 15% | - | TIN OVER NICKEL | 0.012uF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 1812 | 10 | 10 | - | - | 1.25 | 4.5 | 3.2 | ||
![]() 0805N6R0C160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 805 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | 6pF | - | - | TR, PAPER, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0805 | 4.17 | 4.17 | - | - | - | - | - | ||
![]() SH43N332J201CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206N112J100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1206 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | 0.0011uF | - | - | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 1206 | 5 | 5 | - | - | - | - | - | ||
![]() 1812B124J160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1812 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | e2 | 15% | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.12uF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 1812 | 5 | 5 | - | - | 1.25 | 4.5 | 3.2 | ||
![]() 0805N1R6C160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 805 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | 1.6pF | - | - | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0805 | 15.62 | 15.62 | - | - | - | - | - | ||
![]() 1825B333K202CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N150F102CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | - | SMT | - | - | - | - | SIZE(MID/HIGH VOLT) | - | e2 | -/+30ppm/Cel | - | Copper/Nickel/Tin (Cu/Ni/Sn) | 15pF | - | - | TR, Plastic, 7 Inch | - | - | CERAMIC CAPACITOR | NP0 | Yes | 1210 | - | - | - | - | 0.95 | 3.2 | 2.5 | ||
![]() 1206B151K152CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206N100G100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1206 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 10pF | - | - | TR, PAPER, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 1206 | 2 | 2 | - | - | 0.8 | 3.2 | 1.6 | ||
![]() 0603F333Z6R3CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH43B472K101CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | e3 | 15% | - | TIN OVER NICKEL | 0.0047uF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 1812 | 10 | 10 | - | - | 1.25 | 4.5 | 3.2 | ||
![]() 1825B225K201CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812B334K100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1812 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | e2 | 15% | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.33uF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 1812 | 10 | 10 | - | - | 1.25 | 4.5 | 3.2 | ||
![]() 1210F334M160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 85 | -25 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | e2 | -266.6666667 | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.33uF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | Y5V | Yes | 1210 | 20 | 20 | - | - | 0.95 | 3.2 | 2.5 |