- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | Series | JESD-609 Code | Temperature Coefficient | Terminal Finish | Capacitance | Packing Method | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210N101K250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 100pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1210 | 10 | 10 | 0.95 | 3.2 | 2.5 | ||
![]() 0805N101K100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e3 | 30ppm/Cel | Matte Tin (Sn) - with Nickel (Ni) barrier | 100pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0805 | 10 | 10 | 0.6 | 2 | 1.25 | ||
![]() XR102471 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210B332M201CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(MID/HIGH VOLT) | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.0033uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1210 | 20 | 20 | 0.95 | 3.2 | 2.5 | ||
![]() 0805N500J160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 50pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0805 | 5 | 5 | - | - | - | ||
![]() 1210B824M160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.82uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1210 | 20 | 20 | 1.25 | 3.2 | 2.5 | ||
![]() S342N560J202CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | e3 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | ||
![]() 0603F473M6R3CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2220N560J102CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N3R9C160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e3 | 30ppm/Cel | Matte Tin (Sn) - with Nickel (Ni) barrier | 3.9pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0603 | 6.41 | 6.41 | 0.8 | 1.6 | 0.8 | ||
![]() 1812N331G101CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 330pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1812 | 2 | 2 | 1.25 | 4.5 | 3.2 | ||
![]() S342B681M302CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | e3 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | ||
![]() 1210F225Z6R3CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N122J100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.0012uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1210 | 5 | 5 | 0.95 | 3.2 | 2.5 | ||
![]() 1206N622K100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 0.0062uF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1206 | 10 | 10 | - | - | - | ||
![]() SH43N470J501CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | SH | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | ||
![]() 1206N391K160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 390pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1206 | 10 | 10 | 0.8 | 3.2 | 1.6 | ||
![]() SH43N820J202CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | SH | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | ||
![]() 1825N391J302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N510F250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | 51pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0603 | 1 | 1 | - | - | - |