- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Resistance | Terminal Finish | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Termination Style | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Product Type | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH18B272K100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | - | e3 | 15% | - | TIN OVER NICKEL | 0.0027uF | - | - | TR, PAPER, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 0603 | 10 | 10 | - | - | 0.8 | 1.6 | 0.8 | ||
![]() S243N100G302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH500120 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH43B273K160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | - | e3 | 15% | - | TIN OVER NICKEL | 0.027uF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 1812 | 10 | 10 | - | - | 1.25 | 4.5 | 3.2 | ||
![]() 1206N241J100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1206 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | 240pF | - | - | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 1206 | 5 | 5 | - | - | - | - | - | ||
![]() 0603N270K201CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 603 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | SIZE(MID/HIGH VOLT) | - | e3 | 30ppm/Cel | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 27pF | - | - | TR, PAPER, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0603 | 10 | 10 | - | - | 0.8 | 1.6 | 0.8 | ||
![]() 0805N2R4B250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 805 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | 2.4pF | - | - | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0805 | 4.17 | 4.17 | - | - | - | - | - | ||
![]() SH43N101J101CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | SH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N682F250CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N332G250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | SIZE(GENERAL) | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.0033uF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 1210 | 2 | 2 | - | - | 0.95 | 3.2 | 2.5 | ||
![]() SH42N820J102CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | SH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | ||
![]() MR08X49R9FTL Walsin | 39 |
| - | - | - | - | - | Walsin | 0805 | 2012 | 5000 | Walsin | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | Active | Details | 0.000194 oz | 150 V | Cut Tape | * | 1 % | - | 100 PPM / C | 49.9 Ohms | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors - SMD | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RGCMF1210080V2T Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210B563M201CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | SIZE(MID/HIGH VOLT) | - | e2 | 15% | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.056uF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 1210 | 20 | 20 | - | - | 1.25 | 3.2 | 2.5 | ||
![]() S343N101F202CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N230J250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 805 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | 23pF | - | - | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 0805 | 5 | 5 | - | - | - | - | - | ||
![]() MR08X4422FTL Walsin | 32 |
| - | - | - | - | - | Walsin | 0805 | 2012 | 5000 | Walsin | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | Active | Details | 0.000194 oz | 150 V | Cut Tape | * | 1 % | - | 100 PPM / C | 44.2 kOhms | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors - SMD | 0.5 mm | 2 mm | 1.25 mm | ||
![]() 1206N512F250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1206 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | 0.0051uF | - | - | TR, 7 INCH | - | - | CERAMIC CAPACITOR | C0G | Yes | 1206 | 1 | 1 | - | - | - | - | - | ||
![]() 1812B122J100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1812 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | SIZE(GENERAL) | - | e2 | 15% | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.0012uF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | X7R | Yes | 1812 | 5 | 5 | - | - | 1.25 | 4.5 | 3.2 | ||
![]() LD31B152K101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |