- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | Series | JESD-609 Code | Temperature Coefficient | Terminal Finish | Capacitance | Packing Method | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD31B183K101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2220B124K102CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N331J201CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 330pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1210 | 5 | 5 | 0.95 | 3.2 | 2.5 | ||
![]() 1206N2R7B631CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | TIN OVER NICKEL | 2.7pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1206 | 3.7 | 3.7 | - | - | - | ||
![]() 1206N622G160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 0.0062uF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1206 | 2 | 2 | - | - | - | ||
![]() SH42N4R7J102CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812B682J160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.0068uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 1812 | 5 | 5 | 1.25 | 4.5 | 3.2 | ||
![]() SH21B823K500CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | e3 | 15% | TIN OVER NICKEL | 0.082uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | X7R | Yes | 0805 | 10 | 10 | 1.25 | 2 | 1.25 | ||
![]() 1210N181G250CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 180pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1210 | 2 | 2 | 0.95 | 3.2 | 2.5 | ||
![]() 1210N181F160CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 180pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1210 | 1 | 1 | 0.95 | 3.2 | 2.5 | ||
![]() 1206N111K500CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 110pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1206 | 10 | 10 | - | - | - | ||
![]() HH18N390K101CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP1AC471 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N391K100CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(GENERAL) | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | 390pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1210 | 10 | 10 | 0.95 | 3.2 | 2.5 | ||
![]() 1210N150F202CT Walsin | In Stock | - | - | - | - | CERAMIC | 2 | 1210 | 125 | -55 | - | SMT | SIZE(MID/HIGH VOLT) | e2 | -/+30ppm/Cel | Copper/Nickel/Tin (Cu/Ni/Sn) | 15pF | TR, Plastic, 7 Inch | CERAMIC CAPACITOR | NP0 | Yes | 1210 | - | - | 0.95 | 3.2 | 2.5 | ||
![]() YV0AC222 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206B222J152CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N600K500CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | 60pF | TR, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0805 | 10 | 10 | - | - | - | ||
![]() S343N101J302CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | e3 | 30ppm/Cel | Tin (Sn) - with Nickel (Ni) barrier | 100pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 1812 | 5 | 5 | - | - | - | ||
![]() 0805N390K631CT Walsin | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | 125 | -55 | RECTANGULAR PACKAGE | SMT | SIZE(MID/HIGH VOLT) | e3 | 30ppm/Cel | Matte Tin (Sn) - with Nickel (Ni) barrier | 39pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | C0G | Yes | 0805 | 10 | 10 | 0.6 | 2 | 1.25 |