- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Temperature Coefficient | Terminal Finish | Applications | Capacitance | Packing Method | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1206N4R3D250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | - | 4.3pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1206 | - | 11.63 | 11.63 | - | - | - | - | - | - | - | ||
![]() S342N150G302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LD31B331K501CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N911J100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | - | 910pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0805 | - | 5 | 5 | - | - | - | - | - | - | - | ||
![]() 1206N4R7B100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 4.7pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1206 | - | 2.13 | 2.13 | - | 0.8 | - | 3.2 | 1.6 | - | - | ||
![]() SH21B393K500CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | e3 | 15% | TIN OVER NICKEL | - | 0.039uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 0805 | - | 10 | 10 | - | 1.25 | - | 2 | 1.25 | - | - | ||
![]() SH21B151K631CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SH | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 15% | TIN OVER NICKEL | - | 150pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 0805 | - | 10 | 10 | - | - | - | - | - | - | - | ||
![]() 2225B392K501CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812F225Z100CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | Walsin Technology Corporation | 85 | -25 | Bulk | RECTANGULAR PACKAGE | SMT | Obsolete | 10V | -25°C ~ 85°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | -20%, +80% | e2 | -266.6666667 | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | 2.2uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | Y5V | Yes | 1812 | - | 80 | 20 | - | 1.25 | - | 4.5 | 3.2 | 0.053 (1.35mm) | - | ||
![]() 1206B152K202LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 2000V (2kV) | -55°C ~ 125°C | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | X7R | - | SMPS Filtering | 1500 pF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() 0402N100K500 Walsin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 50V | -55°C ~ 125°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | - | C0G, NP0 | - | General Purpose | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() S242N470J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 250VAC | -55°C ~ 125°C | S2 | 0.177 L x 0.079 W (4.50mm x 2.00mm) | ±5% | - | C0G, NP0 | - | Safety | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | X1, Y2 | ||
![]() S342B471K302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 250VAC | -55°C ~ 125°C | S3 | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±10% | - | X7R | - | Safety | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | X2 | ||
![]() 1210N681J631LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 630V | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | C0G, NP0 | - | SMPS Filtering | 680 pF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.041 (1.05mm) | - | ||
![]() 1812N151J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 3000V (3kV) | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | C0G, NP0 | - | General Purpose | 150 pF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 1210B153K631LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 630V | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | - | X7R | - | SMPS Filtering | 0.015 µF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() S243N330J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 250VAC | -55°C ~ 125°C | S2 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | C0G, NP0 | - | Safety | 33 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | X1, Y2 | ||
![]() 0201N1R5B250LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 25V | -55°C ~ 125°C | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1pF | - | C0G, NP0 | - | General Purpose | 1.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 (0.33mm) | - | ||
![]() 1808N221J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 3000V (3kV) | -55°C ~ 125°C | - | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±5% | - | C0G, NP0 | - | SMPS Filtering | 220 pF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.087 (2.20mm) | - | ||
![]() 1210B333J501LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 500V | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | X7R | - | SMPS Filtering | 0.033 µF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.071 (1.80mm) | - |