- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Capacitance Tolerance | Mfr | MSL | Package | Product Status | Qualification | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Product Length | Product Width | Height Seated (Max) | Thickness (Max) | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812N223J101LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | 100V | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | C0G, NP0 | General Purpose | 0.022 µF | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | - | ||
![]() 0805F475Z100CG Walsin | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Walsin Technology Corporation | - | Bulk | Obsolete | - | 10V | -25°C ~ 85°C | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | -20%, +80% | Y5V (F) | General Purpose | 4.7 µF | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | - | ||
![]() SH21B271K501 Walsin | In Stock | - | - | - | - | ± 10% | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | - | 270pF | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | ||
![]() SH31B103K501 Walsin | In Stock | - | - | - | - | ± 10% | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | - | 10000pF | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | ||
![]() RD21B472K500A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 4700pF | - | 5mm | - | - | 5mm | 3.5mm | - | - | 6.5mm | - | ||
![]() RD21N101J101A5HAND Walsin | In Stock | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | 100pF | - | 5mm | - | - | 5mm | 3.5mm | - | - | 6.5mm | - | ||
![]() RD20N681J500A5HAND Walsin | In Stock | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | 680pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20N101J500A5HAND Walsin | In Stock | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | 100pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20N102J500A5HAND Walsin | In Stock | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | 1000pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20N470J500A5HAND Walsin | In Stock | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | 47pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20B224K500A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 0.22µF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20B473K500A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 47000pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20B472K500A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 4700pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20B223K101A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 22000pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20B103K500A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 10000pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() RD20B223K500A5HAND Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | 22000pF | - | 2.5mm | - | - | 5mm | 3mm | - | - | 6mm | - | ||
![]() MT15B682K250CT Walsin | In Stock | - | - | - | - | ± 10% | - | MSL 1 - Unlimited | - | - | AEC-Q200 | - | - | - | - | - | - | - | 6800pF | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | ||
![]() MT15B104K250CT Walsin | In Stock | - | - | - | - | ± 10% | - | MSL 1 - Unlimited | - | - | AEC-Q200 | - | - | - | - | - | - | - | 0.1µF | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | ||
![]() MT21N682J500CP Walsin | In Stock | - | - | - | - | ± 5% | - | MSL 1 - Unlimited | - | - | AEC-Q200 | - | - | - | - | - | - | - | 6800pF | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | ||
![]() MT18B473K101CT Walsin | In Stock | - | - | - | - | ± 10% | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | 47000pF | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - |