- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Case Code - in | Case Code - mm | Class | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | Temperature Coefficient | Terminal Finish | Applications | Capacitance | Subcategory | Packing Method | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S242N181J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 250VAC | - | -55°C ~ 125°C | S2 | 0.177 L x 0.079 W (4.50mm x 2.00mm) | ±5% | - | - | C0G, NP0 | - | Safety | 180 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | X1, Y2 | ||
![]() 0402N391J500LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 50V | - | -55°C ~ 125°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 390 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() 1812B681K302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 3000V (3kV) | - | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | - | X7R | - | General Purpose | 680 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.087 (2.20mm) | - | ||
![]() S243N271J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 250VAC | - | -55°C ~ 125°C | S2 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | C0G, NP0 | - | Safety | 270 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | X1, Y2 | ||
![]() S243N470J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 250VAC | - | -55°C ~ 125°C | S2 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | C0G, NP0 | - | Safety | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | X1, Y2 | ||
![]() 1808N180J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 3000V (3kV) | - | -55°C ~ 125°C | - | 0.177 L x 0.079 W (4.50mm x 2.00mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N821J202LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 2000V (2kV) | - | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 820 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.087 (2.20mm) | - | ||
![]() 1812F474K101CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Bulk | - | - | Obsolete | 100V | - | -25°C ~ 85°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | - | Y5V (F) | - | General Purpose | 0.47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 0603F105Z100CQ Walsin | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Bulk | - | - | Obsolete | 10V | - | -25°C ~ 85°C | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | - | - | Y5V (F) | - | General Purpose | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.034 (0.87mm) | - | ||
![]() 0201X223K250CT Walsin | In Stock | - | - | - | - | - | - | - | - | 0201 | 0603 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 25 VDC | - | - | - | 10 % | - | Standard | - | - | - | 250 pF | Capacitors | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | - | - | 0.6 mm | 0.3 mm | - | - | ||
![]() MT15N1R2A500CT Walsin | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | 2 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 50 VDC | - | - | - | 0.05 pF | - | Standard | - | - | - | 1.2 pF | Capacitors | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | - | - | 1 mm | 0.5 mm | - | - | ||
![]() SH55B153K302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HH18N0R8B101CT Walsin | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1808N680J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 3000V (3kV) | - | -55°C ~ 125°C | - | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±5% | - | - | C0G, NP0 | - | SMPS Filtering | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 1812N183J101LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | Active | 100V | - | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 0.018 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 1210F106K500CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Bulk | - | - | Obsolete | 50V | - | -25°C ~ 85°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | - | - | Y5V (F) | - | General Purpose | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N470F201CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | 1210 | - | - | - | 125 | -55 | - | - | SMT | - | - | - | - | SIZE(MID/HIGH VOLT) | - | - | e2 | - | -/+30ppm/Cel | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 47pF | - | TR, Plastic, 7 Inch | - | CERAMIC CAPACITOR | - | - | - | NP0 | Yes | 1210 | - | - | - | - | - | - | 0.95 | - | 3.2 | 2.5 | - | - | ||
![]() 2220B683K251CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N821G100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 805 | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | - | e3 | - | 30ppm/Cel | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 820pF | - | TR, PAPER, 7 INCH | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 0805 | - | 2 | 2 | - | - | - | 0.8 | - | 2 | 1.25 | - | - | ||
![]() 1210N470K250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 1210 | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | SIZE(GENERAL) | - | - | e2 | - | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 47pF | - | TR, PLASTIC, 7 INCH | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 1210 | - | 10 | 10 | - | - | - | 0.95 | - | 3.2 | 2.5 | - | - |