- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Termination Style | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR10X27R4FTL Walsin | 28 |
| - | - | - | - | - | - | - | Walsin | 1210 | 3225 | 5000 | Walsin | - | + 155 C | Walsin Technology Corporation | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | Active | 0.000564 oz | - | 200 V | - | MouseReel | * | - | 1 % | - | 100 PPM / C | 27.4 Ohms | - | - | - | Resistors | 330 mW (1/3 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors - SMD | 0.5 mm | - | 3.1 mm | 2.6 mm | - | - | ||
![]() SH18B123K250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | - | - | - | e3 | 15% | - | TIN OVER NICKEL | - | 0.012uF | - | - | TR, PAPER, 7 INCH | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 0603 | - | 10 | 10 | - | - | - | 0.8 | - | 1.6 | 0.8 | - | - | ||
![]() SH21B122K160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | - | - | - | e3 | 15% | - | TIN OVER NICKEL | - | 0.0012uF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 0805 | - | 10 | 10 | - | - | - | 1.25 | - | 2 | 1.25 | - | - | ||
![]() 0805N400J160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 805 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | PURE TIN OVER NICKEL | - | 40pF | - | - | TR, 7 INCH | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 0805 | - | 5 | 5 | - | - | - | - | - | - | - | - | - | ||
![]() 0603N6R2B160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 603 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | e3 | 30ppm/Cel | - | MATTE TIN OVER NICKEL | - | 6.2pF | - | - | TR, 7 INCH | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 0603 | - | 1.61 | 1.61 | - | - | - | - | - | - | - | - | - | ||
![]() 1206N101K100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1206 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 100pF | - | - | TR, PAPER, 7 INCH | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 1206 | - | 10 | 10 | - | - | - | 0.8 | - | 3.2 | 1.6 | - | - | ||
![]() 1210N680F160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 1210 | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 68pF | - | - | TR, PLASTIC, 7 INCH | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 1210 | - | 1 | 1 | - | - | - | 0.95 | - | 3.2 | 2.5 | - | - | ||
![]() SH21N820J201CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | SH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603F105M6R3CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH21N3R3J201CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0402F683M100CG Walsin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Bulk | - | - | Obsolete | - | 10V | - | -25°C ~ 85°C | - | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | - | Y5V (F) | - | - | General Purpose | 0.068 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() 1812F104K101CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Bulk | - | - | Obsolete | - | 100V | - | -25°C ~ 85°C | - | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | Y5V (F) | - | - | General Purpose | 0.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() S343N150J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 250VAC | - | -55°C ~ 125°C | - | S3 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | C0G, NP0 | - | - | Safety | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | X2 | ||
![]() 0603F474K250CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Bulk | - | - | Obsolete | - | 25V | - | -25°C ~ 85°C | - | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | Y5V (F) | - | - | General Purpose | 0.47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S243N181J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 250VAC | - | -55°C ~ 125°C | - | S2 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | C0G, NP0 | - | - | Safety | 180 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | X1, Y2 | ||
![]() TT21F475M160CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Bulk | - | - | Obsolete | - | 16V | - | -25°C ~ 85°C | - | TT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | Y5V (F) | - | - | General Purpose | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Profile | - | - | - | - | - | 0.037 (0.95mm) | - | ||
![]() S243N331J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 250VAC | - | -55°C ~ 125°C | - | S2 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | C0G, NP0 | - | - | Safety | 330 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | X1, Y2 | ||
![]() S343N821J202LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 250VAC | - | -55°C ~ 125°C | - | S3 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | C0G, NP0 | - | - | Safety | 820 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | X2 | ||
![]() 0805F274Z250CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Bulk | - | - | Obsolete | - | 25V | - | -25°C ~ 85°C | - | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | -20%, +80% | - | Y5V (F) | - | - | General Purpose | 0.27 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() S342B122M202CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |