- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Temperature Coefficient | Terminal Finish | Applications | Capacitance | Packing Method | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805N302F100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | - | 0.003uF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0805 | - | 1 | 1 | - | - | - | - | - | - | - | ||
![]() 1812B105M160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(HIGH CAP) | - | - | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 1.0uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 1812 | - | 20 | 20 | - | 1.25 | - | 4.5 | 3.2 | - | - | ||
![]() 1210N391F251CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | 1210 | - | 125 | -55 | - | - | SMT | - | - | - | SIZE(MID/HIGH VOLT) | - | - | e2 | -/+30ppm/Cel | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 390pF | TR, Plastic, 7 Inch | CERAMIC CAPACITOR | - | - | NP0 | Yes | 1210 | - | - | - | - | 0.95 | - | 3.2 | 2.5 | - | - | ||
![]() 1210N271J100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 270pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1210 | - | 5 | 5 | - | 0.95 | - | 3.2 | 2.5 | - | - | ||
![]() RD21N220 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S243N471F302CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N270F160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 27pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1210 | - | 1 | 1 | - | 0.95 | - | 3.2 | 2.5 | - | - | ||
![]() 1210B562M100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 15% | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.0056uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 1210 | - | 20 | 20 | - | 0.95 | - | 3.2 | 2.5 | - | - | ||
![]() 1206N820G160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 82pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1206 | - | 2 | 2 | - | 0.8 | - | 3.2 | 1.6 | - | - | ||
![]() 1210B562J631CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 15% | MATTE TIN OVER NICKEL | - | 0.0056uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 1210 | - | 5 | 5 | - | - | - | - | - | - | - | ||
![]() 0603N620K160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | - | 62pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0603 | - | 10 | 10 | - | - | - | - | - | - | - | ||
![]() 1210N821F100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 820pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1210 | - | 1 | 1 | - | 0.95 | - | 3.2 | 2.5 | - | - | ||
![]() 1808B151M102CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1808 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(MID/HIGH VOLT) | - | - | e3 | 15% | TIN OVER NICKEL | - | 150pF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 1808 | - | 20 | 20 | - | 1.25 | - | 4.5 | 2.03 | - | - | ||
![]() YP202331 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2225B184K500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603F154Z500CG Walsin | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | - | Obsolete | 50V | -25°C ~ 85°C | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | - | Y5V (F) | - | General Purpose | 0.15 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.034 (0.87mm) | - | ||
![]() TT31F335Z160CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | - | Obsolete | 16V | -25°C ~ 85°C | TT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | -20%, +80% | - | Y5V (F) | - | General Purpose | 3.3 µF | - | - | - | - | - | - | - | - | - | - | Low Profile | - | - | - | - | 0.067 (1.70mm) | - | ||
![]() 0603N820J251LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 250V | -55°C ~ 125°C | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | C0G, NP0 | - | General Purpose | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812B682K102LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 1000V (1kV) | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | X7R | - | General Purpose | 6800 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 1210N123J101LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 100V | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | C0G, NP0 | - | General Purpose | 0.012 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - |