- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Temperature Coefficient | Terminal Finish | Applications | Capacitance | Packing Method | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1206N5R1B160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | - | 5.1pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1206 | - | 1.96 | 1.96 | - | - | - | - | - | - | - | ||
![]() 1206N201J160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | - | 200pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1206 | - | 5 | 5 | - | - | - | - | - | - | - | ||
![]() SH21B271K631CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SH | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 15% | TIN OVER NICKEL | - | 270pF | TR, PAPER, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 0805 | - | 10 | 10 | - | - | - | - | - | - | - | ||
![]() 1206N201G250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | - | 200pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1206 | - | 2 | 2 | - | - | - | - | - | - | - | ||
![]() MW15N0R9A500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N700J100CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | - | 70pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0805 | - | 5 | 5 | - | - | - | - | - | - | - | ||
![]() 1206N4R7D100CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH42N560J202CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | SH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S343B681M202CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N200G160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 603 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | MATTE TIN OVER NICKEL | - | 20pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0603 | - | 2 | 2 | - | - | - | - | - | - | - | ||
![]() S343B222K202CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 15% | Tin (Sn) - with Nickel (Ni) barrier | - | 0.0022uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 1812 | - | 10 | 10 | - | - | - | - | - | - | - | ||
![]() 1206N511K250CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | - | 510pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1206 | - | 10 | 10 | - | - | - | - | - | - | - | ||
![]() S343B102K202CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 15% | Tin (Sn) - with Nickel (Ni) barrier | - | 0.001uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 1812 | - | 10 | 10 | - | - | - | - | - | - | - | ||
![]() 1210B122K631CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | e3 | 15% | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 0.0012uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 1210 | - | 10 | 10 | - | 1.25 | - | 3.2 | 2.5 | - | - | ||
![]() 1812N153J100CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206F153M6R3CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206N202F160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | - | 0.002uF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1206 | - | 1 | 1 | - | - | - | - | - | - | - | ||
![]() 1812N682J101LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 100V | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | C0G, NP0 | - | General Purpose | 6800 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 0201N0R5C250LT Walsin | 31531 | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 25V | -55°C ~ 125°C | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.25pF | - | C0G, NP0 | - | General Purpose | 0.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 (0.33mm) | - | ||
![]() 0402N5R6C101LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 100V | -55°C ~ 125°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25pF | - | C0G, NP0 | - | General Purpose | 5.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |