- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Temperature Coefficient | Terminal Finish | Applications | Capacitance | Packing Method | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TT31F105Z160CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | - | Obsolete | 16V | -25°C ~ 85°C | TT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | -20%, +80% | - | Y5V (F) | - | General Purpose | 1 µF | - | - | - | - | - | - | - | - | - | - | Low Profile | - | - | - | - | 0.067 (1.70mm) | - | ||
![]() 1206F224K101CT Walsin | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | - | Obsolete | 100V | -25°C ~ 85°C | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | Y5V (F) | - | General Purpose | 0.22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.041 (1.05mm) | - | ||
![]() S243N680J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 250VAC | -55°C ~ 125°C | S2 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | C0G, NP0 | - | Safety | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | X1, Y2 | ||
![]() 0201N0R3B500LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 50V | -55°C ~ 125°C | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1pF | - | C0G, NP0 | - | General Purpose | 0.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 (0.33mm) | - | ||
![]() 0402N8R2C101LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 100V | -55°C ~ 125°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25pF | - | C0G, NP0 | - | General Purpose | 8.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() 1808N331J302LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | 3000V (3kV) | -55°C ~ 125°C | - | 0.177 L x 0.080 W (4.50mm x 2.03mm) | ±5% | - | C0G, NP0 | - | SMPS Filtering | 330 pF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.087 (2.20mm) | - | ||
![]() 0805F475M500CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | - | Obsolete | 50V | -25°C ~ 85°C | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | Y5V (F) | - | General Purpose | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812B392M631CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1812 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(MID/HIGH VOLT) | - | - | e3 | 15% | TIN OVER NICKEL | - | 0.0039uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 1812 | - | 20 | 20 | - | 1.25 | - | 4.5 | 3.2 | - | - | ||
![]() 0805N431K160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 805 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | - | 430pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 0805 | - | 10 | 10 | - | - | - | - | - | - | - | ||
![]() YP0AC151 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLPMA0A040M1R5LB Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825N222J500CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH43N180J251CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | SH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206N910G160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1206 | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 30ppm/Cel | PURE TIN OVER NICKEL | - | 91pF | TR, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1206 | - | 2 | 2 | - | - | - | - | - | - | - | ||
![]() 1210N822K160CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 1210 | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | SIZE(GENERAL) | - | - | e2 | 30ppm/Cel | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.0082uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | C0G | Yes | 1210 | - | 10 | 10 | - | 0.95 | - | 3.2 | 2.5 | - | - | ||
![]() SL501510 Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR06W1505FTL Walsin | 47 |
| - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S343B182K202CT Walsin | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | e3 | 15% | Tin (Sn) - with Nickel (Ni) barrier | - | 0.0018uF | TR, PLASTIC, 7 INCH | CERAMIC CAPACITOR | - | - | X7R | Yes | 1812 | - | 10 | 10 | - | - | - | - | - | - | - | ||
![]() S343N391J202CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH43N561J251CT Walsin | In Stock | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |