- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Reference Standard | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Resistance Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF18N1R8B251CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0000018 µF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 250 V | 0603 | - | 5.5556% | 5.5556% | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() MG21B103J101CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | TIN OVER NICKEL | - | 8532.24.00.20 | 0.01 µF | - | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 100 V | 0805 | - | 5% | 5% | - | - | 0.8 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() 0603X105K250CT-C Walsin Tech Corp | 12 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | 25V | - | - | - | - | - | - | - | X5R | - | - | - | - | 1uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805B103K102CT Walsin Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | - | ±10% | - | - | - | X7R | - | - | - | - | 10nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT21N181J101CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | - | MATTE TIN OVER NICKEL | - | 8532.24.00.20 | 0.00018 µF | - | TR, PAPER, 7 INCH | - | compliant | AEC-Q200 | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 0805 | - | 5% | 5% | - | - | 0.6 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() RF18N0R5C500CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 5e-7 µF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0603 | - | 50% | 50% | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() 0402B473K500CTEK Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0402S225M160CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 105 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | e3 | - | EAR99 | 22% ppm/°C | - | MATTE TIN OVER NICKEL | - | 8532.24.00.20 | 2.2 µF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | X6S | Yes | 16 V | 0402 | - | 20% | 20% | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() TT18X105K160CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 85 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | MATTE TIN OVER NICKEL | - | 8532.24.00.20 | 1 µF | - | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | - | - | X5R | Yes | 16 V | 0603 | - | 10% | 10% | - | - | 0.5 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() 0402N220J500CT01 Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF03N1R2A500CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | , 0201 | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | e3 | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0000012 µF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0201 | - | 4.1667% | 4.1667% | - | - | 0.3 mm | - | 0.6 mm | 0.3 mm | - | - | ||
![]() 1210N103J251CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | , 1210 | - | SMT | Active | - | - | Yes | - | - | - | - | - | e3 | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.01 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 250 V | 1210 | - | 5% | 5% | - | - | 1.6 mm | - | 3.2 mm | 2.5 mm | - | - | ||
![]() HH21N2R7B500CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | - | TIN OVER NICKEL | - | 8532.24.00.20 | 0.0000027 µF | - | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0805 | - | 3.7037% | 3.7037% | - | - | 0.8 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() HH15N4R7C250CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | - | TIN OVER NICKEL | - | 8532.24.00.20 | 0.0000047 µF | - | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 25 V | 0402 | - | 5.3191% | 5.3191% | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF18N100J101CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00001 µF | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 0603 | - | 5% | 5% | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() 0805F225Z500CT Walsin | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | - | - | - | Obsolete | - | - | 50V | -25°C ~ 85°C | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | -20%, +80% | - | - | - | Y5V (F) | - | - | General Purpose | - | 2.2 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603F224Z160CQ Walsin | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Walsin Technology Corporation | - | - | Bulk | - | - | - | - | Obsolete | - | - | 16V | -25°C ~ 85°C | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | - | - | - | 100 ppm/K | 3.4 kOhm | - | General Purpose | - | 0.22 µF | 0.125 W | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 0.034 (0.87mm) | - | ||
![]() 1812B331K202LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 2000V (2kV) | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | - | - | - | X7R | - | - | General Purpose | - | 330 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() 0402N3R3C101LT Walsin | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 100V | -55°C ~ 125°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25pF | - | - | - | C0G, NP0 | - | - | General Purpose | - | 3.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() S343N102J202LT Walsin | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 250VAC | -55°C ~ 125°C | S3 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | - | C0G, NP0 | - | - | Safety | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | X2 |