- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Reference Standard | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S252B102M502CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 2211 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | - | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | SAFETY CLASS X1/Y2 | 8532.24.00.20 | 0.001 µF | TR, EMBOSSED PLASTIC, 7 INCH | compliant | IEC60384-14; TUV; UL | CERAMIC CAPACITOR | X7R | Yes | - | 2211 | 20% | 20% | 250 V | 2.5 mm | 5.7 mm | 2.8 mm | ||
![]() HH21N4R7B500CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 0.0000047 µF | TR, Paper, 7 Inch | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 2.1277% | 2.1277% | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() 1206N221K500NT Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG15N5R6D500CT Walsin Technology Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 0.0000056 µF | TR, Paper, 7 Inch | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0402 | 8.9286% | 8.9286% | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0603N270G201CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000027 µF | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 200 V | 0603 | 2% | 2% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0603N122J101CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0012 µF | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 100 V | 0603 | 5% | 5% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N6R0D500CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000006 µF | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0402 | 8.3333% | 8.3333% | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF03N2R4A250CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0201 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0000024 µF | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 25 V | 0201 | 2.0833% | 2.0833% | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0805N161J101CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00016 µF | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 100 V | 0805 | 5% | 5% | - | - | 2 mm | 1.25 mm | ||
![]() HH15N560J160CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 0.000056 µF | TR, Paper, 7 Inch | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 16 V | 0402 | 5% | 5% | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 1206B472K501CG Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0047 µF | TR, PLASTIC, 13 INCH | compliant | - | CERAMIC CAPACITOR | X7R | Yes | 500 V | 1206 | 10% | 10% | - | 1.25 mm | 3.2 mm | 1.6 mm | ||
![]() RF15N3R7B500CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0000037 µF | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0402 | 2.7027% | 2.7027% | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 1206B472K152CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | - | EAR99 | 15% ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 0.0047 µF | TR, Plastic, 7 Inch | compliant | - | CERAMIC CAPACITOR | X7R | Yes | 1500 V | 1206 | 10% | 10% | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() MG15B102J500CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 15% ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 0.001 µF | TR, Paper, 7 Inch | compliant | - | CERAMIC CAPACITOR | X7R | Yes | 50 V | 0402 | 5% | 5% | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0603N271J251CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00027 µF | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 5% | 5% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() YU102103M110L05B7H Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N5R1C201CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0000051 µF | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 200 V | 0603 | 4.9% | 4.9% | - | - | - | - | ||
![]() MT18N220K500CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | MATTE TIN OVER NICKEL | - | 8532.24.00.20 | 0.000022 µF | TR, PAPER, 7 INCH | compliant | AEC-Q200 | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0603 | 10% | 10% | - | - | - | - | ||
![]() MT18N102K500CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | MATTE TIN OVER NICKEL | - | 8532.24.00.20 | 0.001 µF | TR, PAPER, 7 INCH | compliant | AEC-Q200 | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0603 | 10% | 10% | - | - | - | - | ||
![]() MG21N470K500CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 0.000047 µF | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 10% | 10% | - | - | - | - |