- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402S222M100CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 105 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | - | EAR99 | 22% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0022 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | X6S | Yes | 10 V | 0402 | 20% | 20% | - | - | 1 mm | 0.5 mm | ||
![]() 0603N510F101CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000051 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 100 V | 0603 | 1% | 1% | - | - | 1.6 mm | 0.8 mm | ||
![]() 0603N562J500CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0056 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0603 | 5% | 5% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0603N1560J500CT Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF18N330G251CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000033 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 2% | 2% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MG21N470K500CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 0.000047 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 10% | 10% | - | - | - | - | ||
![]() YP0AH221K060L05B0H Walsin Technology Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -40 °C | , | DISK PACKAGE | Radial | Active | - | e3 | - | EAR99 | 10% ppm/°C | Tin (Sn) | RATED AC VOLTAGE (V): 250, SAFETY CLASS X1/Y1 | 8532.23.00.60 | 0.00022 µF | BULK | 10 mm | compliant | CQC; CSA; DEMKO; FIMKO; NEMKO; SEMKO; SEV; UL; VDE | CERAMIC CAPACITOR | Y5P | No | - | - | 10% | 10% | 400 V | 7 mm | 7 mm | 5 mm | ||
![]() 0603N2R2C201CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0000022 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 200 V | 0603 | 11.3636% | 11.3636% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF18N3R3C251CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0000033 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 7.5758% | 7.5758% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MT15N330F160CT Walsin Technology Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0402 | - | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000033 µF | TR, PAPER, 7 INCH | - | compliant | AEC-Q200 | CERAMIC CAPACITOR | C0G | Yes | 16 V | 0402 | 1% | 1% | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() RF15N0R2C500CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 2e-7 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0402 | 125% | 125% | - | - | - | - | ||
![]() 0603N102K101CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.001 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 100 V | 0603 | 10% | 10% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() YP0AC331K060BAFD7H Walsin Technology Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 85 °C | -30 °C | , | DISK PACKAGE | Radial | Active | - | e3 | - | EAR99 | 10% ppm/°C | Tin (Sn) | RATED AC VOLTAGE (V) :250, SAFETY CLASS X1/Y2 | 8532.23.00.60 | 0.00033 µF | Ammo Pack | 7.5 mm | compliant | CQC; CSA; DEMKO; FIMKO; NEMKO; SEMKO; SEV; UL; VDE | CERAMIC CAPACITOR | Y5P | No | - | - | 10% | 10% | 400 V | 7 mm | 7 mm | 5 mm | ||
![]() SH31X106K160CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 85 °C | -55 °C | , 1206 | - | SMT | Active | - | e3 | - | EAR99 | 15% ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 10 µF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | X5R | Yes | 16 V | 1206 | 10% | 10% | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() 0603N331J500CTSK Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU0AH472M130D3EA0H Walsin Technology Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -40 °C | , | DISK PACKAGE | Radial | Active | - | e3 | - | EAR99 | -55/+20% ppm/°C | Tin (Sn) | RATED AC VOLTAGE (V): 250, SAFETY CLASS X1/Y1 | 8532.23.00.60 | 0.0047 µF | BULK | 10 mm | compliant | CQC; CSA; DEMKO; FIMKO; NEMKO; SEMKO; SEV; UL; VDE | CERAMIC CAPACITOR | Y5U | No | - | - | 20% | 20% | 400 V | 14 mm | 14 mm | 5 mm | ||
![]() 0603B105K350CT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | - | - | , | - | - | Active | Yes | e3 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | compliant | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | ||
![]() 1812N200J302CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 1812 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00002 μF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 3000 V | 1812 | 5% | 5% | - | - | - | - | ||
![]() 0603N180J251CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000018 μF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 5% | 5% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() HH15N240F500CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 0.000024 μF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0402 | 1% | 1% | - | - | - | - |