- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Voltage Rated | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1808N151J501CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | , | - | SMT | Active | - | Yes | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00015 μF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 500 V | 1808 | 5% | 5% | - | 1.25 mm | 4.5 mm | 2.03 mm | ||
![]() 1206N272G500LT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | Yes | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8532.24.00.20 | 0.0027 μF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 1206 | 2% | 2% | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() MG18N221J101CT Walsin Technology Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 0.00022 μF | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 100 V | 0603 | 5% | 5% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() YU0AC222M080BAFD7H Walsin Technology Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 85 °C | -30 °C | - | , | DISK PACKAGE | Radial | Active | - | - | - | - | - | e3 | - | EAR99 | -55/+20% ppm/°C | Tin (Sn) | RATED AC VOLTAGE (V) :250, SAFETY CLASS X1/Y2 | 8532.23.00.60 | 0.0022 μF | Ammo Pack | 7.5 mm | compliant | CQC; CSA; DEMKO; FIMKO; NEMKO; SEMKO; SEV; UL; VDE | CERAMIC CAPACITOR | Y5U | No | - | - | 20% | 20% | 400 V | 9 mm | 9 mm | 5 mm | ||
![]() 0201N9R1C100CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | , 0201 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | - | - | - | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0000091 μF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 10 V | 0201 | 2.75% | 2.75% | - | - | 0.6 mm | 0.3 mm | ||
![]() 0402B104K160CGNK Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N201J201CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | - | Active | - | Yes | - | - | - | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0002 μF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 200 V | 0805 | 5% | 5% | - | - | - | - | ||
![]() 0402X225K250CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 85 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | - | - | - | e3 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 2.2 μF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | X5R | Yes | 25 V | 0402 | 10% | 10% | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 1812B222K202LT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | , 1812 | RECTANGULAR PACKAGE | SMT | Obsolete | - | Yes | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0022 μF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | X7R | Yes | 2000 V | 1812 | 10% | 10% | - | 1.25 mm | 4.5 mm | 3.2 mm | ||
![]() 0201S222M100CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 105 °C | -55 °C | - | , 0201 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | - | - | - | e3 | - | EAR99 | 22% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0022 μF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | X6S | Yes | 10 V | 0201 | 20% | 20% | - | - | 0.6 mm | 0.3 mm | ||
![]() 01R5X471K100CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 85 °C | -55 °C | - | , 01005 | RECTANGULAR PACKAGE | - | Active | - | Yes | - | - | - | e3 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00047 μF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | X5R | Yes | 10 V | 01005 | 10% | 10% | - | - | - | - | ||
![]() 0603N0R5B201CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | - | Active | - | Yes | - | - | - | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 5e-7 μF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 200 V | 0603 | 20% | 20% | - | - | - | - | ||
![]() 1808B332K202CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | , 1808 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | - | - | - | e3 | - | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0033 µF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | X7R | Yes | 2000 V | 1808 | 10% | 10% | - | 2 mm | 4.5 mm | 2.03 mm | ||
![]() RF21N1R0A500CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000001 µF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 5% | 5% | - | 0.85 mm | 2 mm | 1.25 mm | ||
![]() 0805N220J102CT Walsin Tech Corp | 81500 | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603X105K100CT-C Walsin Tech Corp | 15 |
| Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | 10V | - | ±10% | - | - | - | X5R | - | - | - | 1uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N181J251CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00018 μF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 5% | 5% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() SH43B225M101CT Walsin Technology Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | , 1812 | - | SMT | Active | - | Yes | - | - | - | e3 | - | EAR99 | 15% ppm/°C | TIN OVER NICKEL | - | 8532.24.00.20 | 2.2 μF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | X7R | Yes | 100 V | 1812 | 20% | 20% | - | 2.5 mm | 4.5 mm | 3.2 mm | ||
![]() B1206F475ZNT Walsin Technology Corporation | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | POE INTERNATIONAL CORP | 85 °C | -30 °C | - | , 0402 | - | SMT | Obsolete | - | - | - | B1206F | - | - | - | EAR99 | 22/-82% ppm/°C | - | - | - | 4.7 μF | TR | - | unknown | - | CERAMIC CAPACITOR | Y5V | - | 16 V | 0402 | 80% | 20% | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0402N241J160CT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | - | - | - | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00024 μF | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | C0G | Yes | 16 V | 0402 | 5% | 5% | - | - | 1 mm | 0.5 mm |