- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Terminal Shape | Mounting Feature | Contact Shape | Material | Dielectric Material | Housing Material | Body Material | Number of Terminals | Resistive Material | Cable Types | Contact Finish Mating | Contact Length-Mating | Contact Materials | For Use With/Related Products | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer Series | Mated Stacking Heights | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Contact Type | Pitch | Packing Method | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Capacitor Type | Housing Color | Temperature Characteristics Code | Multilayer | Overall Contact Length | Contact Finish - Post (Mating) | Wire Gauge | Row Spacing | Size Code | Plating | Connector Style | Accessory Type | Positive Tolerance | Negative Tolerance | Mating Cycles | Contact Termination | Size | Thread Size | Adjustment Type | Number of Turns | Cable Exit | Cable Diameter | Pin or Socket | Lock Location | Simplex/Duplex | Housing Finish | Mode | Hardware | Fiber Cladding Diameter | Boot Color | Attenuation - Typ | Features | Fiber Core Diameter | Slotted/Unslotted | Reflection | Height | Length | Width | Contact Finish Thickness | Thickness | Length - Stack Height | Contact Finish Thickness - Mating | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post | Contact Finish Thickness - Post (Mating) | Length - Tail | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2220N390J501CT Walsin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MTA-156 Series | - | - | - | - | - | - | - | - | - | - | - | MTA-156 | - | - | - | Active | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover), Dust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Feed Through | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603N131G160CT Walsin | In Stock | - | - | Through Hole | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | - | 2 | - | - | - | - | - | - | - | - | 603 | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | - | Bulk | AMPMODU Mod II | - | - | e3 | Active | - | Solder | 30ppm/Cel | - | - | - | 25 | MATTE TIN OVER NICKEL | Black | - | 1 | - | 130pF | - | - | 0.100 (2.54mm) | TR, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | Tin-Lead | - | -- | 0603 | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.620mm) | - | 0.533 (13.538mm) | 0.123 (3.124mm) | - | 100.0µin (2.54µm) | 0.110 (2.800mm) | - | ||
![]() 1206N362J250CT Walsin | In Stock | - | - | Through Hole | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | - | 2 | - | - | - | - | - | - | - | - | 1206 | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | - | Bulk | AMPMODU Mod II | - | - | e3 | Active | - | Solder | 30ppm/Cel | - | - | - | 46 | PURE TIN OVER NICKEL | Black | - | 2 | - | 0.0036uF | - | - | 0.100 (2.54mm) | TR, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | Tin-Lead | - | 0.100 (2.54mm) | 1206 | - | - | - | 5 | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.620mm) | - | 0.533 (13.538mm) | 0.123 (3.124mm) | - | 100.0µin (2.54µm) | 0.110 (2.800mm) | - | ||
![]() 1210B224J160CT Walsin | In Stock | - | - | Through Hole | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | - | 2 | - | - | - | - | - | - | - | - | 1210 | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | - | Bulk | AMPMODU Mod II | - | - | e2 | Active | - | Solder | 15% | - | - | - | 23 | Tin/Nickel/Copper (Sn/Ni/Cu) | Black | - | 1 | - | 0.22uF | - | - | 0.100 (2.54mm) | TR, PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | - | Tin-Lead | - | -- | 1210 | - | - | - | 5 | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.95 | 3.2 | 2.5 | - | - | 0.200 (5.080mm) | - | 0.440 (11.176mm) | 0.130 (3.300mm) | - | 100.0µin (2.54µm) | 0.110 (2.800mm) | - | ||
![]() 0402N700G250CT Walsin | In Stock | - | - | Through Hole, Right Angle | WRAPAROUND | SURFACE MOUNT | Square | - | CERAMIC | - | - | 2 | - | - | Tin | 0.295 (7.49mm) | Copper Alloy | - | Thermoplastic | - | 402 | -- | 125 | -55 | RECTANGULAR PACKAGE | - | 250VAC | -55°C ~ 105°C | Bulk | MTA-100 | - | - | e3 | Active | - | Solder | 30ppm/Cel | Header | - | - | 21 | MATTE TIN OVER NICKEL | - | General Purpose | 1 | - | 70pF | -- | Male Pin | - | TR, 7 INCH | - | -- | 0.225 (5.72mm) | Board to Cable/Wire | All | Varies by Wire Gauge | 0.100 (2.54mm) | Natural | - | - | -- | 0.140 (3.56mm) | Shrouded - 1 Wall | Tin | CERAMIC CAPACITOR | - | C0G | Yes | -- | - | - | - | 0402 | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | UL94 V-0 | ||
![]() 2220N560J302CT Walsin | In Stock | - | - | Surface Mount, Right Angle | - | - | Square | - | - | - | - | - | - | - | Gold | 0.230 (5.84mm) | Brass | - | Thermoplastic | - | - | -- | - | - | - | - | -- | -65°C ~ 105°C | Tape & Reel (TR) | AMPMODU MTE | - | - | - | Active | - | Solder | - | Header | - | - | 24 | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | Latch Holder | Male Pin | - | - | - | -- | 0.200 (5.08mm) | Board to Board or Cable | All | 3A | 0.100 (2.54mm) | Black | - | - | -- | -- | Shrouded - 4 Wall | Tin-Lead | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Keying Slot, Solder Retention | - | - | - | - | - | - | - | - | - | 15.0µin (0.38µm) | - | - | 100.0µin (2.54µm) | - | - | UL94 V-0 | ||
![]() 1210N181J100CT Walsin | In Stock | - | - | Panel Mount | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | - | 2 | Wirewound | - | - | - | - | - | - | -- | 1210 | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | - | Tube | 1113 | Round - 0.531 Dia x 0.630 H (13.50mm x 16.00mm) | ±10% | e2 | Obsolete | -- | - | ±50ppm/°C | - | - | 25 kOhms | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 0.75W, 3/4W | 180pF | - | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | Solder Hook | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | - | - | - | 1210 | - | - | - | 5 | 5 | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.95 | 3.2 | 2.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N103J160CT Walsin | In Stock | - | - | Through Hole, Right Angle | WRAPAROUND | SURFACE MOUNT | Rectangular | - | CERAMIC | - | - | 2 | - | - | Tin-Lead | 0.345 (8.76mm) | Brass | - | Thermoplastic | - | - | -- | 125 | -55 | RECTANGULAR PACKAGE | SMT | -- | -65°C ~ 105°C | Bulk | AMPMODU Mod I | - | - | e2 | Active | - | Solder | 30ppm/Cel | Header | - | - | 24 | Tin/Nickel/Copper (Sn/Ni/Cu) | - | -- | 1 | - | 0.01uF | Push-Pull | Male Pin | - | TR, PLASTIC, 7 INCH | - | -- | 0.250 (6.35mm) | Board to Board or Cable | All | 5A | 0.156 (3.96mm) | Black | - | - | -- | 0.150 (3.81mm) | Unshrouded | Tin-Lead | CERAMIC CAPACITOR | - | C0G | Yes | -- | - | - | - | 1210 | - | - | - | 5 | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 0.95 | 3.2 | 2.5 | - | - | - | 50.0µin (1.27µm) | - | - | 50.0µin (1.27µm) | - | - | UL94 V-0 | ||
![]() 1210N390J160CT Walsin | In Stock | - | - | Through Hole, Right Angle | WRAPAROUND | SURFACE MOUNT | Square | - | CERAMIC | - | - | 2 | - | - | Gold | 0.260 (6.60mm) | Copper Alloy | - | Thermoplastic | - | 1210 | -- | 125 | -55 | RECTANGULAR PACKAGE | SMT | 250VAC | -55°C ~ 105°C | Bulk | MTA-100 | - | - | e2 | Obsolete | - | Kinked Pin, Solder | 30ppm/Cel | Header | - | - | 26 | Tin/Nickel/Copper (Sn/Ni/Cu) | - | General Purpose | 1 | - | 39pF | -- | Male Pin | - | TR, PLASTIC, 7 INCH | - | -- | 0.100 (2.54mm) | Board to Cable/Wire | All | Varies by Wire Gauge | 0.100 (2.54mm) | Natural | - | - | -- | 0.110 (2.79mm) | Unshrouded | -- | CERAMIC CAPACITOR | - | C0G | Yes | -- | - | - | - | 1210 | - | - | - | 5 | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 0.95 | 3.2 | 2.5 | - | - | - | 30.0µin (0.76µm) | - | - | -- | - | - | UL94 V-0 | ||
![]() 0603X564K6R3CT Walsin | In Stock | - | - | Board Edge, Through Hole, Right Angle | WRAPAROUND | SURFACE MOUNT | Rectangular | - | CERAMIC | - | - | 2 | - | - | Gold | 0.280 (7.11mm) | Brass | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -- | 85 | -55 | RECTANGULAR PACKAGE | - | -- | -30°C ~ 105°C | Tube | Multi-Lock | - | - | e3 | Active | - | Solder | 15% | -- | - | - | 100 | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive, General Purpose | 4 | - | 0.56uF | Latch Holder | Tab | - | TR, PAPER, 7 INCH | - | -- | -- | Board to Cable/Wire | All | Varies by Wire Gauge | -- | Gray | - | - | 0.098 (2.50mm) | 0.157 (4.00mm) | Shrouded - 4 Wall | Tin-Lead | CERAMIC CAPACITOR | - | X5R | Yes | -- | - | - | - | 0603 | - | - | - | 10 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Brackets | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | -- | ||
![]() 1210N560J160CT Walsin | In Stock | - | - | Through Hole | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | - | 2 | - | - | - | - | - | - | - | -- | 1210 | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | - | Bulk | PC908, Citec | Round - 0.717 Dia x 0.173 H (18.20mm x 4.40mm) | ±20% | e2 | Obsolete | -- | PC Pins | 30ppm/Cel | - | - | 100 kOhms | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 0.5W, 1/2W | 56pF | - | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | - | - | - | 1210 | - | - | - | 5 | 5 | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.95 | 3.2 | 2.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N300F160CT Walsin | In Stock | - | - | Through Hole | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | - | 2 | Wirewound | - | - | - | - | - | - | -- | 805 | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | - | Tube | 1309 | Square - 0.374 x 0.374 Face x 0.197 H (9.50mm x 9.50mm x 5.00mm) | ±10% | e3 | Obsolete | -- | - | ±50ppm/°C | - | - | 200 Ohms | - | PURE TIN OVER NICKEL | - | - | - | 0.5W, 1/2W | 30pF | - | - | - | TR, 7 INCH | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | - | - | - | 0805 | - | - | - | 1 | 1 | - | - | - | - | Side Adjustment | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N123K500CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | Poly-Vinyl Chloride (PVC) | CERAMIC | - | - | 2 | - | - | - | - | - | - | - | -- | 1210 | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | - | - | Buchanan | - | - | e2 | Obsolete | -- | - | 30ppm/Cel | - | C Section | - | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | - | 0.012uF | - | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | - | - | - | 1210 | -- | - | - | 10 | 10 | - | - | 2.900 W x 0.700 H (73.66mm x 17.78mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slotted | - | 1.25 | 24.000 (609.60mm) | 2.5 | - | -- | - | - | - | - | - | - | - | - | ||
![]() 0805N390J160CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | - | 2 | - | - | - | - | - | - | - | -- | - | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | - | Bulk | heavy/mate®, C146 M, Coax | - | - | e3 | Active | -- | - | 30ppm/Cel | - | Coaxial | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 39pF | - | - | - | TR, PAPER, 7 INCH | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | - | RG58 | - | 0805 | - | - | - | 5 | 5 | - | Crimp | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 | 2 | 1.25 | -- | - | - | - | - | - | - | - | - | - | ||
![]() 1210B332M631CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | - | 2 | - | - | - | - | - | - | - | -- | 1210 | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | - | - | * | - | - | e3 | Active | -- | - | 15% | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 0.0033uF | - | - | - | TR, PLASTIC, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | 1210 | - | - | - | 20 | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 | 3.2 | 2.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N331G100CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | - | 2 | - | - | - | - | - | - | - | -- | 805 | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | - | - | * | - | - | e3 | Active | -- | - | 30ppm/Cel | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 330pF | - | - | - | TR, PAPER, 7 INCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | - | - | - | 0805 | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 | 2 | 1.25 | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N131K250CT Walsin | In Stock | - | - | Free Hanging (In-Line) | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | -- | Polyphenylsulfone (PPSU) | 2 | - | - | - | - | - | - | - | -- | 805 | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | -- | - | LightCrimp Plus | - | - | e3 | Obsolete | -- | - | 30ppm/Cel | Plug | - | - | - | PURE TIN OVER NICKEL | - | - | - | - | 130pF | Latch Lock | - | - | TR, 7 INCH | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | Blue | C0G | Yes | - | - | - | - | 0805 | - | LC | - | 10 | 10 | -- | - | - | - | - | - | - | 2.0mm | - | - | Simplex | - | Multimode OM1 | - | 125µm | Beige | -- | Dust Cap, Epoxyless, No Polish, Strain Relief | 62.5µm | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH43N150J102CT Walsin | In Stock | - | - | - | - | - | - | - | CERAMIC | Aluminum Alloy, Die Cast | - | 2 | - | - | - | - | - | - | - | -- | SH | - | - | - | - | - | - | -- | Bulk | HB-Z, HTS | 3.228 L x 2.047 W x 1.988 H (82.00mm x 52.00mm x 50.50mm) | - | - | Active | -- | - | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | PG16 | - | - | - | - | - | Locking Clip (1) on Hood | - | Powder Coated | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210N470F251CT Walsin | In Stock | - | - | - | - | - | - | -- | CERAMIC | - | - | 2 | - | -- | - | - | - | - | - | -- | 1210 | - | 125 | -55 | - | SMT | - | - | - | AMPLIMITE .050 | - | - | e2 | Active | -- | - | -/+30ppm/Cel | - | - | - | 14 | Copper/Nickel/Tin (Cu/Ni/Sn) | -- | - | - | - | 47pF | - | - | - | TR, Plastic, 7 Inch | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | - | NP0 | Yes | - | - | - | - | 1210 | -- | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | 0.95 | 3.2 | 2.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 0805N4R0B250CT Walsin | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | Aluminum Alloy, Die Cast | - | 2 | - | - | - | - | - | - | - | -- | 805 | - | 125 | -55 | RECTANGULAR PACKAGE | - | - | -- | Bulk | HA.10, HTS | 2.480 L x 1.142 W x 2.256 H (63.00mm x 29.00mm x 57.30mm) | - | e3 | Active | -- | - | 30ppm/Cel | Hood | - | - | - | PURE TIN OVER NICKEL | - | - | - | - | 4pF | - | - | - | TR, PAPER, 7 INCH | - | -- | - | Side Entry | - | - | - | - | - | - | - | - | - | - | CERAMIC CAPACITOR | Gray | C0G | Yes | - | - | - | - | 0805 | - | - | - | 2.5 | 2.5 | - | - | 2 | PG13.5 | - | - | - | - | - | Locking Clip (1) on Base Bottom | - | Powder Coated | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |