- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201N820J100CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.000013 oz | - | 10 VDC | MouseReel | - | 5 % | - | - | Standard | - | - | - | - | - | 82 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | General Type MLCCs | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0603N1R5C251CT Walsin Technology | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | 0603N1R5C251CT | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | 5.34 | Details | Yes | 0.000222 oz | - | 250 VDC | MouseReel | - | 0.25 pF | e3 | Yes | Standard | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 1.5 pF | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 250 V | 0603 | 16.67% | 16.67% | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0201N100J160CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.000013 oz | - | 16 VDC | MouseReel | - | 5 % | - | - | Standard | - | - | - | - | - | 10 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | General Type MLCCs | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0603N1R6B251CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.000222 oz | - | 250 VDC | MouseReel | - | 0.1 pF | - | - | Standard | - | - | Multilayer Ceramic Capacitor | - | - | 1.6 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0201X682K250CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 6.8 nF | - | 0.0068 uF | 0201 | 0603 | Class 2 | 15000 | - | - | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.000013 oz | - | 25 VDC | MouseReel | - | 10 % | - | - | Standard | - | - | - | - | - | 6800 pF | - | - | SMD/SMT | - | X5R | - | - | - | - | - | - | General Type MLCCs | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 0201N110J250CT Walsin Technology | 5 |
| - | - | - | - | - | - | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000013 oz | - | 25 VDC | MouseReel | * | 5 % | - | - | Standard | - | - | - | - | - | 11 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | General Type MLCCs | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() 1210B681K501CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0.68 nF | - | - | 1210 | 3225 | Class 2 | 3000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.003527 oz | - | 500 VDC | MouseReel | - | 10 % | - | - | Standard | - | - | - | - | - | 680 pF | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | 1.6 mm | 3.2 mm | 2.5 mm | ||
![]() RF18N270J500CT Walsin Technology | 22 |
| - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | RF | 5 % | - | - | Standard | - | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | - | 27 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF18N150J500CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | RF | 5 % | - | - | Standard | - | - | - | - | - | 15 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF18NR75B500CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | RF | 0.1 pF | - | - | Standard | - | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | - | 0.75 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF18N1R8B250CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.000222 oz | - | 25 VDC | MouseReel | RF | 0.1 pF | - | - | Standard | - | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | - | 1.8 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | RF Microwave / High Q | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0805B563K201CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 56 nF | 56000 pF | - | 0805 | 2012 | Class 2 | 3000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.000218 oz | - | 200 VDC | MouseReel | - | 10 % | - | - | Standard | - | - | - | - | - | 0.056 uF | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() RF15N0R2B250CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.000053 oz | - | 25 VDC | MouseReel | RF | 0.1 pF | - | - | Standard | - | - | - | - | - | 0.2 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0603N4R0C101CT Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.000222 oz | - | 100 VDC | MouseReel | - | 0.25 pF | - | - | Standard | - | - | Multilayer Ceramic Capacitor | - | - | 4 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() 0603N121J251CT Walsin Technology | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 0.12 nF | - | - | 0603 | 1608 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | 0603N121J251CT | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | 5.63 | Details | Yes | 0.000222 oz | - | 250 VDC | MouseReel | - | 5 % | e3 | Yes | Standard | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 120 pF | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 250 V | 0603 | 5% | 5% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() RF15N1R2C250CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.000053 oz | - | 25 VDC | MouseReel | RF | 0.25 pF | - | - | Standard | - | - | - | - | - | 1.2 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 0805N0R5B160CT Walsin Technology | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 0805 | 2012 | Class 1 | 4000 | - | - | 805 | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | SMT | - | - | - | Details | - | 0.000218 oz | - | 16 VDC | MouseReel | SIZE(GENERAL) | 0.1 pF | e3 | - | Standard | - | 30ppm/Cel | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 0.5 pF | TR, PAPER, 7 INCH | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | - | 0805 | 20 | 20 | General Type MLCCs | 0.8 mm | 2 mm | 1.25 mm | ||
![]() RF15N0R9B250CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.000053 oz | - | 25 VDC | MouseReel | RF | 0.1 pF | - | - | Standard | - | - | - | - | - | 0.9 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm | ||
![]() 1210B221K102CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0.22 nF | - | - | 1210 | 3225 | Class 2 | 3000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.003527 oz | - | 1 kVDC | MouseReel | - | 10 % | - | - | Standard | - | - | - | - | - | 220 pF | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | 1.6 mm | 3.2 mm | 2.5 mm | ||
![]() RF15N1R1B500CTNA Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.000053 oz | - | 50 VDC | MouseReel | RF | 0.1 pF | - | - | Standard | - | - | - | - | - | 1.1 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | RF Microwave / High Q | 0.5 mm | 1 mm | 0.5 mm |