- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Capacitance - nF | Capacitance - uF | Case Style | Class | Factory Pack QuantityFactory Pack Quantity | Impedance-Unbalanced/Balanced | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Return Loss (Min) | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Frequency | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Impedance | Lead Style | Frequency Range | Insertion Loss | Transformer Type | Insertion Loss (Max) | Product | Phase Difference | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFBLN16082G5W0T Walsin Technology | 14 |
| - | Surface Mount | 0603 (1608 metric) | - | - | - | - | - | 4000 | 50 / 100Ohm | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | Details | - | MouseReel | RFBLN | - | Balun Transformer | - | 2.4 GHz | SMD/SMT | - | - | - | 50 Ohms, 100 Ohms | - | 2300 MHz to 2700 MHz | 1.1 dB | - | 1.1dB | Baluns | 180° ±10° | - | ||
![]() RFBLN1608060A98D1T Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | Details | - | MouseReel | RFBLN | - | Balun Transformer | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Baluns | - | - | ||
![]() RFDIP1608060TM8T62 Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | Details | - | MouseReel | RFDIP | - | Diplexer | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Diplexers | - | - | ||
![]() RGBLN2012080A5T Walsin Technology | In Stock | - | - | Surface Mount | 0805 (2012 metric) | RGBLN2012 | - | - | - | - | 2000 | 50 / 50Ohm | RGBLN2012 | + 85 C | Walsin Technology Corporation | - 40 C | Tape & Reel (TR) | Active | 12dB | Details | - | MouseReel | RGBLN | - | Balun Transformer | - | 2.4 GHz | SMD/SMT | - | - | - | 50 Ohms | - | 2400 MHz to 2500 MHz | 1 dB | RF TRANSFORMER | 1.0dB | Baluns | 180° ±10° | - | ||
![]() RFTIP2012090T0T Walsin Technology | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | Details | - | MouseReel | RFTIP | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Triplexers | - | - | ||
![]() YP302181K060H05B7H Walsin Technology | 14 |
| - | - | - | - | 0.18 nF | - | - | - | 10000 | - | - | + 125 C | Walsin Technology Corporation | - 25 C | Bulk | Active | - | Details | 3 kVDC | Bulk | Hi-K | 10 % | CERAMIC DISC CAPACITOR | 180 pF | - | Radial | - | 10 mm | 0.6 mm | - | Inside Kink | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | ||
![]() XR501472K100HAND5P Walsin Technology | In Stock | - | - | - | - | - | 4.7 nF | 0.0047 uF | Dipped | Class 2 | 10000 | - | - | - | - | - | - | - | - | Details | 500 VDC | Ammo Pack | RD | 10 % | CERAMIC DISC CAPACITOR | 4700 pF | - | Radial | X7R | 5 mm | - | - | Inside Kink | - | - | - | - | - | - | - | ||
![]() ZU102222M050HAND5P Walsin Technology | In Stock | - | - | - | - | - | 2.2 nF | 0.0022 uF | - | Class 2 | 10000 | - | - | + 85 C | Walsin Technology Corporation | + 10 C | Tape & Box (TB) | Active | - | Details | 1 kVDC | Cut Tape | * | 20 % | CERAMIC DISC CAPACITOR | 2200 pF | - | Radial | Z5U | 5 mm | - | - | Inside Kink | - | - | - | - | - | - | 6 mm | ||
![]() XR102472K110B20C7P Walsin Technology | In Stock | - | - | - | - | - | 4.7 nF | 0.0047 uF | Dipped | Class 2 | 10000 | - | - | - | - | - | - | - | - | Details | 1 kVDC | Bulk | RD | 10 % | CERAMIC DISC CAPACITOR | 4700 pF | - | Radial | X7R | 7.5 mm | - | - | Straight | - | - | - | - | - | - | - | ||
![]() XR102472K110H20C5P Walsin Technology | In Stock | - | - | - | - | - | 4.7 nF | 0.0047 uF | Dipped | Class 2 | 10000 | - | - | - | - | - | - | - | - | Details | 1 kVDC | Bulk | RD | 10 % | CERAMIC DISC CAPACITOR | 4700 pF | - | Radial | X7R | 5 mm | - | - | Inside Kink | - | - | - | - | - | - | - | ||
![]() YP102472K120H20C5P Walsin Technology | 30 |
| - | - | - | - | 4.7 nF | 0.0047 uF | - | - | 10000 | - | - | + 125 C | Walsin Technology Corporation | - 25 C | Bulk | Active | - | Details | 1 kVDC | Bulk | Hi-K | 10 % | CERAMIC DISC CAPACITOR | 4700 pF | - | Radial | - | 10 mm | 0.6 mm | - | Inside Kink | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | 15.5 mm | ||
![]() YP501102M050HAND5P Walsin Technology | 14 |
| - | - | - | - | 1 nF | 0.001 uF | - | - | 10000 | - | - | + 125 C | Walsin Technology Corporation | - 25 C | Tape & Box (TB) | Active | - | Details | 500 VDC | Cut Tape | Hi-K | 10 % | CERAMIC DISC CAPACITOR | 1000 pF | - | Radial | - | 10 mm | 0.6 mm | - | Inside Kink | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | 5.5 mm | ||
![]() YP501222K070B20C6P Walsin Technology | 43 |
| - | - | - | - | 2.2 nF | 0.0022 uF | - | - | 10000 | - | - | + 125 C | Walsin Technology Corporation | - 25 C | Bulk | Active | - | Details | 500 VDC | Bulk | Hi-K | 10 % | CERAMIC DISC CAPACITOR | 2200 pF | - | Radial | - | 10 mm | 0.6 mm | - | Straight | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | 7.5 mm | ||
![]() YP501101K040BAND5P Walsin Technology | 43 |
| - | - | - | - | 0.1 nF | - | - | - | 10000 | - | - | + 125 C | Walsin Technology Corporation | - 25 C | Tape & Box (TB) | Active | - | Details | 500 VDC | Cut Tape | Hi-K | 10 % | CERAMIC DISC CAPACITOR | 100 pF | - | Radial | - | 10 mm | 0.6 mm | - | Straight | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | 4.5 mm | ||
![]() YP102222K080B20C0P Walsin Technology | 14 |
| - | - | - | - | 2.2 nF | 0.0022 uF | - | - | 10000 | - | - | + 125 C | Walsin Technology Corporation | - 25 C | Bulk | Active | - | Details | 1 kVDC | Bulk | Hi-K | 10 % | CERAMIC DISC CAPACITOR | 2200 pF | - | Radial | - | 10 mm | 0.6 mm | - | Straight | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | 10.5 mm | ||
![]() YP302471K070B20C0B Walsin Technology | 14 |
| - | - | - | - | - | - | - | - | 10000 | - | - | - | Walsin Technology Corporation | - | Bulk | Active | - | Details | - | Bulk | Hi-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | ||
![]() YP500102K040B20C2P Walsin Technology | 14 |
| - | - | - | - | 1 nF | 0.001 uF | - | - | 10000 | - | - | + 125 C | Walsin Technology Corporation | - 25 C | Bulk | Active | - | Details | 50 VDC | Bulk | Hi-K | 10 % | CERAMIC DISC CAPACITOR | 1000 pF | - | Radial | - | 10 mm | 0.6 mm | - | Straight | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | 4.5 mm | ||
![]() YP102472K120HTND5P Walsin Technology | 14 |
| - | - | - | - | 4.7 nF | 0.0047 uF | - | - | 10000 | - | - | + 125 C | Walsin Technology Corporation | - 25 C | Tape & Reel (TR) | Active | - | Details | 1 kVDC | Cut Tape | Hi-K | 10 % | CERAMIC DISC CAPACITOR | 4700 pF | - | Radial | - | 10 mm | 0.6 mm | - | Inside Kink | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | 15.5 mm | ||
![]() ZU102472M070HAND5P Walsin Technology | 30 |
| - | - | - | - | 4.7 nF | 0.0047 uF | - | Class 2 | 10000 | - | - | + 85 C | Walsin Technology Corporation | + 10 C | Tape & Box (TB) | Active | - | Details | 1 kVDC | Cut Tape | * | 20 % | CERAMIC DISC CAPACITOR | 4700 pF | - | Radial | Z5U | 5 mm | - | - | Inside Kink | - | - | - | - | - | - | 8 mm | ||
![]() YP302222K130D04A7B Walsin Technology | 30 |
| - | - | - | - | 2.2 nF | 0.0022 uF | - | - | 10000 | - | - | + 125 C | Walsin Technology Corporation | - 25 C | Bulk | Active | - | Details | 3 kVDC | Bulk | Hi-K | 10 % | CERAMIC DISC CAPACITOR | 2200 pF | - | Radial | - | 10 mm | 0.6 mm | - | Vertical Kink Short | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - |