- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Frequency | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Impedance | Lead Style | Positive Tolerance | Negative Tolerance | Filter Type | Frequency Range | Insertion Loss | Transformer Type | Product | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603N2R7C201CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | - | Class 1 | - | 4000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000222 oz | - | 200 VDC | MouseReel | - | 0.25 pF | - | - | Standard | - | - | - | - | - | - | 2.7 pF | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
![]() 0805B333K251CT Walsin Technology | 23 |
| - | - | - | - | - | - | - | 33 nF | 33000 pF | - | 0805 | 2012 | - | Class 2 | - | 3000 | - | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000218 oz | - | 250 VDC | MouseReel | * | 10 % | - | - | Standard | - | - | - | - | - | - | 0.033 uF | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 0.8 mm | 2 mm | 1.25 mm | - | ||
![]() 0402N3R3B101CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | Class 1 | - | 10000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000053 oz | - | 100 VDC | MouseReel | - | 0.1 pF | - | - | Standard | - | - | - | - | - | - | 3.3 pF | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 0.5 mm | 1 mm | 0.5 mm | - | ||
![]() RF15N1R5C250CT Walsin Technology | In Stock | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | 0402 | 1005 | - | Class 1 | - | 10000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000053 oz | - | 25 VDC | MouseReel | RF | 0.25 pF | - | - | Standard | - | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | - | - | 1.5 pF | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | 0.5 mm | 1 mm | 0.5 mm | - | ||
![]() 0612B103M500CT Walsin Technology | In Stock | - | - | 0612 (1632 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 10 nF | 10000 pF | - | 0612 (Reversed) | 1632 (Reversed) | - | Class 2 | - | 4000 | WALSIN TECHNOLOGY CORP | 0612B103M500CT | - | + 125 C | - | - 55 C | - | 125 °C | -55 °C | - | , 0612 | RECTANGULAR PACKAGE | - | Obsolete | - | 5.74 | Details | Yes | - | 0.000604 oz | - | 50 VDC | MouseReel | - | 20 % | e3 | Yes | Standard | EAR99 | 15% ppm/°C | Low Inductance MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.01 uF | TR, PAPER, 7 INCH | compliant | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | X7R | Yes | 50 V | - | 0612 | - | - | 20% | 20% | - | - | - | - | General Type MLCCs | - | 0.8 mm | 3.2 mm | 1.6 mm | - | ||
![]() 0612B823M500CT Walsin Technology | In Stock | - | - | 0612 (1632 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 82 nF | 82000 pF | - | 0612 (Reversed) | 1632 (Reversed) | - | Class 2 | - | 4000 | WALSIN TECHNOLOGY CORP | 0612B823M500CT | - | + 125 C | - | - 55 C | - | 125 °C | -55 °C | - | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | - | Obsolete | - | 5.68 | Details | Yes | - | 0.000604 oz | - | 50 VDC | MouseReel | - | 20 % | e3 | Yes | Standard | EAR99 | 15% ppm/°C | Low Inductance MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.082 uF | TR, PAPER, 7 INCH | compliant | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | X7R | Yes | 50 V | - | 0612 | - | - | 20% | 20% | - | - | - | - | General Type MLCCs | - | 0.8 mm | 3.2 mm | 1.6 mm | - | ||
![]() 0612B563M500CT Walsin Technology | In Stock | - | - | 0612 (1632 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 56 nF | 56000 pF | - | 0612 (Reversed) | 1632 (Reversed) | - | Class 2 | - | 4000 | WALSIN TECHNOLOGY CORP | 0612B563M500CT | - | + 125 C | - | - 55 C | - | 125 °C | -55 °C | - | , 0612 | RECTANGULAR PACKAGE | - | Obsolete | - | 5.83 | Details | Yes | - | 0.000604 oz | - | 50 VDC | MouseReel | - | 20 % | e3 | Yes | Standard | EAR99 | 15% ppm/°C | Low Inductance MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.056 uF | TR, PAPER, 7 INCH | compliant | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | X7R | Yes | 50 V | - | 0612 | - | - | 20% | 20% | - | - | - | - | General Type MLCCs | - | 0.8 mm | 3.2 mm | 1.6 mm | - | ||
![]() 0612B683M500CT Walsin Technology | In Stock | - | - | 0612 (1632 metric) | - | - | - | - | - | 68 nF | 68000 pF | - | 0612 (Reversed) | 1632 (Reversed) | - | Class 2 | - | 4000 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000604 oz | - | 50 VDC | MouseReel | - | 20 % | - | - | Standard | - | - | Low Inductance MLCC | - | - | - | 0.068 uF | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 0.8 mm | 3.2 mm | 1.6 mm | - | ||
![]() 0612B104M500CT Walsin Technology | In Stock | - | - | 0612 (1632 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 100 nF | 100000 pF | - | 0612 (Reversed) | 1632 (Reversed) | - | Class 2 | - | 4000 | WALSIN TECHNOLOGY CORP | 0612B104M500CT | - | + 125 C | - | - 55 C | - | 125 °C | -55 °C | - | , 0612 | RECTANGULAR PACKAGE | - | Obsolete | - | 5.74 | Details | Yes | - | 0.000604 oz | - | 50 VDC | MouseReel | - | 20 % | e3 | Yes | Standard | EAR99 | 15% ppm/°C | Low Inductance MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.1 uF | TR, PAPER, 7 INCH | compliant | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | X7R | Yes | 50 V | - | 0612 | - | - | 20% | 20% | - | - | - | - | General Type MLCCs | - | 0.8 mm | 3.2 mm | 1.6 mm | - | ||
![]() RFBPF2009A19T Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | - | MouseReel | RFBPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP102221K050B20C5H Walsin Technology | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | Walsin Technology Corporation | - | - | - | - | Bulk | - | - | YP102221K50L20C5 | - | Active | - | Details | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | - | - | ||
![]() LR202222K130D04A7B Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 2.2 nF | - | 0.0022 uF | - | - | - | Class 2 | 0.2 | 10000 | - | - | - | + 125 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Details | - | Y5R | - | - | 2 kVDC | Bulk | - | 10 % | - | - | - | - | - | - | - | SMPS | - | 2200 pF | - | - | - | Radial | - | Y5P | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Ceramic Disc Capacitors | 14.5 mm | - | - | - | 5 mm | ||
![]() LR102102K070DAND5B Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 1 nF | - | 0.001 uF | - | - | - | Class 2 | 0.2 | 9000 | - | - | - | + 125 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Details | - | Y5R | - | - | 1 kVDC | Ammo Pack | - | 10 % | - | - | - | - | - | - | - | SMPS | - | 1000 pF | - | - | - | Radial | - | Y5R | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Ceramic Disc Capacitors | 8.5 mm | - | - | - | 4.5 mm | ||
![]() RD20B104K500A5CAND Walsin Technology | 19 |
| - | - | - | - | - | - | - | 100 nF | 100000 pF | - | - | - | Dipped | Class 2 | 3 % | 10000 | - | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | - | Tape & Box (TB) | - | - | - | - | Active | - | Details | - | - | - | - | 50 VDC | Ammo Pack | RD | 10 % | - | - | - | - | - | CERAMIC DISC CAPACITOR | - | - | - | 0.1 uF | - | - | - | Radial | - | X7R | 5 mm | - | - | - | 0.5 mm | - | - | Straight | - | - | - | - | - | - | General Type MLCCs | - | 6 mm | 5 mm | 3.5 mm | - | ||
![]() RFBLN1608060AM2T61 Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | RFBLN | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | RFBLN | - | - | - | - | - | - | Balun Transformer | - | - | - | - | - | - | 2.4 GHz | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | 2400 MHz to 2500 MHz | 1.6 dB | RF TRANSFORMER | Baluns | - | - | - | - | - | ||
![]() RFBPF2012090A2T Walsin Technology | 60000 | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | RFBPF | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | RFBPF | - | - | - | - | - | - | Band Pass Filter | - | - | - | - | - | - | 2.4 GHz | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | CERAMIC BPF | 2400 MHz to 2500 MHz | 1.4 dB | - | Band Pass Filters | - | - | - | - | - | ||
![]() RFBPF2012090ART Walsin Technology | 6 |
| - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | RFBPF | - | Walsin Technology Corporation | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | - | MouseReel | RFBPF | - | - | - | - | - | - | Band Pass Filter | - | - | - | - | - | - | 2.4 GHz | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | CERAMIC BPF | 2400 MHz to 2500 MHz | 1 dB | - | Band Pass Filters | - | - | - | - | - | ||
![]() RFBPB2012090A7T Walsin Technology | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | RFBPB | + 85 C | Walsin Technology Corporation | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | - | MouseReel | RFBPB | - | - | - | - | - | - | Band Pass Filter - Balanced | - | - | - | - | - | - | 2.4 GHz | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | CERAMIC BPF | 2.4 GHz to 2.5 GHz | 2.8 dB | - | Band Pass Filters | - | - | - | - | - | ||
![]() RGBB2520090A58X1GG Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFBLN1608070A4T Walsin Technology | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | RFBLN | - | - | - | - | - | - | Balun Transformer | - | - | - | - | - | - | 2.4 GHz | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms, 100 Ohms | - | - | - | - | 2400 MHz to 2500 MHz | 1 dB | - | Baluns | - | - | - | - | - |