- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package/Enclosure | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Coefficient(Material) | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | physical dimension | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Ripple current | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Features | Product Category | diameter | height | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YV1AC103M140DAFD7H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7343 | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | 470uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3m Ohms | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YV0AC103M140L20C0H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10*12.6 | - | - | - | - | - | - | - | - | - | 20V | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | 560uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 5400 mA | - | - | - | - | 12m Ohms | - | - | - | 10mm | - | - | - | - | - | - | - | ||
![]() YU202472M090DAND5H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8*11.5 | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | 47uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 180mA | - | - | - | - | - | - | - | - | Φ8mm | 11.5mm | - | - | - | - | - | - | ||
![]() YU0AH332M110BAMD0H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5U | - | - | - | 400V | - | - | YU-AH | - | ±20% | - | - | - | - | - | - | - | - | - | 1.5nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD21B105K101A6HAND Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5U | - | - | - | 300V | - | - | YU-AC | - | ±20% | - | - | - | - | - | - | - | - | - | 1nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XR501682K120B20C0P Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | 250V | - | - | MVC | - | ±10% | - | - | - | - | - | - | - | - | - | 47nF | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH31B221K160CT Walsin Technology Corporation | 47 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin | 0.22 nF | - | 1206 | 3216 | Class 2 | 3000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | 0.000952 oz | 16V | 16 VDC | - | -55°C ~ 125°C | MouseReel | SH | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | - | Flexible (Soft) | - | X7R | Soft Termination Multilayer Ceramic Chip Capacitor | - | Boardflex Sensitive | - | 220 pF | Capacitors | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.25 mm | - | 3.2 mm | 1.6 mm | 0.053" (1.35mm) | - | ||
![]() 1206B102K252CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin | 1 nF | 0.001 uF | 1206 | 3216 | Class 2 | 3000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | 0.000952 oz | 2500V (2.5kV) | 2.5 kVDC | - | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | - | Standard | - | X7R | - | - | SMPS Filtering | - | 1000 pF | Capacitors | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | 0.053" (1.35mm) | - | ||
![]() S252N560J502CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 2211 (5728 Metric) | - | - | - | - | - | Walsin | - | - | - | - | - | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | 0.007831 oz | 250VAC | 5 kVDC | - | -55°C ~ 125°C | MouseReel | - | 0.224" L x 0.110" W (5.70mm x 2.80mm) | ±5% | - | - | - | - | C0G, NP0 | High Reliability and Stability MLCC | - | Safety | - | 56 pF | Capacitors | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | Safety MLCCs | - | Safety Capacitors | - | - | - | - | 5.7 mm | 2.8 mm | 0.110" (2.80mm) | X1, Y2 | ||
![]() 0805B151K102CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Walsin | 0.15 nF | - | 0805 | 2012 | Class 2 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | 0.000218 oz | 1000V (1kV) | 1 kVDC | - | -55°C ~ 125°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | Standard | - | X7R | - | - | SMPS Filtering | - | 150 pF | Capacitors | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | - | 2 mm | 1.25 mm | 0.035" (0.90mm) | - | ||
![]() 1210B102J202CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 1 nF | 0.001 uF | 1210 | 3225 | Class 2 | 3000 | NOVACAP | Walsin | 1210B102J202CT | 1210 | + 125 C | Walsin Technology Corporation | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 1210 | RECTANGULAR PACKAGE | SMT | - | Active | Active | 5.42 | Details | Yes | - | 0.003527 oz | 2000V (2kV) | 2 kVDC | - | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | e3 | No | Standard | EAR99 | X7R | High Capacitance MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | SMPS Filtering | 8532.24.00.20 | 1000 pF | Capacitors | TR | compliant | SMD/SMT | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 2000 V | 1210 | - | - | 5% | 5% | Ceramic Capacitors | - | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | - | 3.2 mm | 2.5 mm | 0.053" (1.35mm) | - | ||
![]() 0201N3R0B250CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | Walsin | - | - | 0201 | 0603 | Class 1 | 15000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | 0.000013 oz | 25V | 25 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1pF | - | - | Standard | - | C0G, NP0 | General Purpose MLCCs | - | General Purpose | - | 3 pF | Capacitors | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() 1812B105K201CT Walsin Technology Corporation | 194 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 1000 nF | - | 1812 | 4532 | Class 2 | 1000 | WALSIN TECHNOLOGY CORP | Walsin | 1812B105K201CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | CHIP | RECTANGULAR PACKAGE | SMT | - | Active | Active | 5.56 | Details | Yes | - | 0.003880 oz | 200V | 200 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | e2 | Yes | Standard | EAR99 | X7R | High Capacitance MLCC | Tin/Nickel/Copper (Sn/Ni/Cu) | SMPS Filtering | - | 1 μF | Capacitors | TR, PLASTIC, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 200 V | 1812 | - | - | 10% | 10% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 2.5 mm | - | 4.5 mm | 3.2 mm | 0.110" (2.80mm) | - | ||
![]() 0603N0R8C500CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Walsin | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | 0.000222 oz | 50V | 50 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | - | - | Standard | - | C0G, NP0 | High Capacitance MLCC | - | General Purpose | - | 0.8 pF | Capacitors | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034" (0.87mm) | - | ||
![]() MT21N181K201CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Walsin | 0.18 nF | - | 0805 | 2012 | Class 1 | 3000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | 0.000218 oz | 200V | 200 VDC | - | -55°C ~ 125°C | MouseReel | MT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | Standard | - | C0G, NP0 | High Capacitance MLCC | - | Automotive | - | 180 pF | Capacitors | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.25 mm | - | 2 mm | 1.25 mm | 0.053" (1.35mm) | AEC-Q200 | ||
![]() 0402N821J250CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Walsin | 0.82 nF | - | 0402 | 1005 | Class 1 | 10000 | WALSIN TECHNOLOGY CORP | Walsin | 0402N821J250CT | - | + 125 C | Walsin Technology Corporation | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | - | Active | Active | 5.04 | Details | Yes | - | 0.000053 oz | 25V | 25 VDC | - | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | Standard | EAR99 | C0G, NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 820 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 25 V | 0402 | - | - | 5% | 5% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() RF15N120J100CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | 0.000053 oz | 10V | 10 VDC | - | -55°C ~ 125°C | MouseReel | RF | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 12 pF | Capacitors | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() S252N561J502CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 2211 (5728 Metric) | - | - | - | - | - | Walsin | 0.56 nF | - | - | - | - | 1000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | 0.007831 oz | 250VAC | 5 kVDC | - | -55°C ~ 125°C | MouseReel | - | 0.224" L x 0.110" W (5.70mm x 2.80mm) | ±5% | - | - | - | - | C0G, NP0 | High Reliability and Stability MLCC | - | Safety | - | 560 pF | Capacitors | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | Safety MLCCs | - | Safety Capacitors | - | - | - | - | 5.7 mm | 2.8 mm | 0.110" (2.80mm) | X1, Y2 | ||
![]() SH31B221K202CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Walsin | 0.22 nF | - | 1206 | 3216 | Class 2 | 3000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | 0.000952 oz | 2000V (2kV) | 2 kVDC | - | -55°C ~ 125°C | MouseReel | SH | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | - | Flexible (Soft) | - | X7R | Soft Termination High Voltage Multilayer Ceramic Chip Capacitor | - | SMPS Filtering, Boardflex Sensitive | - | 220 pF | Capacitors | - | - | SMD/SMT | - | - | X7R | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | High Voltage, Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.25 mm | - | 3.2 mm | 1.6 mm | 0.053" (1.35mm) | - | ||
![]() RF15N1R5B101CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | Walsin | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | 0.000053 oz | 100V | 100 VDC | - | -55°C ~ 125°C | MouseReel | RF | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 1.5 pF | Capacitors | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - |