- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Safety Rating | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH31B331K500CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | Walsin | 0.33 nF | - | - | 1206 | 3216 | Class 2 | 3000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000952 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | SH | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | - | Flexible (Soft) | - | X7R | Soft Termination Multilayer Ceramic Chip Capacitor | - | Boardflex Sensitive | - | 330 pF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.25 mm | - | 3.2 mm | 1.6 mm | 0.053" (1.35mm) | - | ||
![]() 0402B102K6R3CT Walsin Technology Corporation | 29 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | Walsin | 1 nF | - | 0.001 uF | 0402 | 1005 | Class 2 | 10000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000053 oz | 6.3V | 6.3 VDC | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | Standard | - | X7R | - | - | General Purpose | - | 1000 pF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() MT21B103M101CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | Walsin | 10 nF | 10000 pF | - | 0805 | 2012 | Class 2 | 4000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000218 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | MT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | - | Standard | - | X7R | High Capacitance MLCC | - | Automotive | - | 10000 pF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 2 mm | 1.25 mm | 0.035" (0.90mm) | AEC-Q200 | ||
![]() 1206N5R6D251CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Walsin | - | - | - | 1206 | 3216 | Class 1 | 4000 | WALSIN TECHNOLOGY CORP | Walsin | 1206N5R6D251CT | + 125 C | Walsin Technology Corporation | - 55 C | 125 | -55 | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.66 | Details | Yes | - | 0.000952 oz | 250V | 250 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±0.5pF | e3 | Yes | Standard | EAR99 | C0G, NP0 | Middle and High Voltage Multilayer Ceramic Capacitor | TIN OVER NICKEL | SMPS Filtering | 8532.24.00.20 | 5.6 pF | Capacitors | TR, PAPER, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 250 V | 1206 | - | 8.93 | 8.93 | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 | - | 3.2 | 1.6 | 0.035" (0.90mm) | - | ||
![]() MT21N101K101CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | Walsin | 0.1 nF | - | - | 0805 | 2012 | Class 1 | 4000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000218 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | MT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | Standard | - | C0G, NP0 | High Capacitance MLCC | - | Automotive | - | 100 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6 mm | - | 2 mm | 1.25 mm | 0.028" (0.70mm) | AEC-Q200 | ||
![]() 0805N470J102CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | Walsin | - | - | - | 0805 | 2012 | Class 1 | 3000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000218 oz | 1000V (1kV) | 1 kVDC | -55°C ~ 125°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | Standard | - | C0G, NP0 | Multilayer Ceramic Capacitor | - | SMPS Filtering | - | 47 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 2 mm | 1.25 mm | 0.053" (1.35mm) | - | ||
![]() 0402N0R4A500CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000053 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.05pF | - | - | Standard | - | C0G, NP0 | High Capacitance MLCC | - | General Purpose | - | 0.4 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() 0201B122K250CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | Walsin | 1.2 nF | - | 0.0012 uF | 0201 | 0603 | Class 2 | 15000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000013 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | - | - | Standard | - | X7R | - | - | General Purpose | - | 1200 pF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() RF18N1R6B500CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | RF | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 1.6 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034" (0.87mm) | - | ||
![]() RF18N1R6B101CT Walsin Technology Corporation | 31 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Walsin | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000222 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | RF | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 1.6 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034" (0.87mm) | - | ||
![]() S243N470J502CT Walsin Technology Corporation | 13 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | 2 Pin | - | - | Walsin | - | - | - | - | - | - | 1000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | X1, Y2 | 0.003880 oz | 250VAC | 5 kVDC | -55°C ~ 125°C | MouseReel | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | - | C0G, NP0 | High Reliability and Stability MLCC | - | Safety | - | 47 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Safety Capacitors | Safety MLCCs | - | Safety Capacitors | 2.8 mm | - | 4.5 mm | 3.2 mm | 0.053" (1.35mm) | X1, Y2 | ||
![]() 0201X563K100CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | Walsin | 56 nF | 56000 pF | - | 0201 | 0603 | Class 2 | 15000 | - | Walsin | - | + 85 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000013 oz | 10V | 10 VDC | -55°C ~ 85°C | MouseReel | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | - | - | Standard | - | X5R | - | - | General Purpose | - | 0.056 μF | Capacitors | - | - | SMD/SMT | - | X5R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() MT21B105K160CT Walsin Technology Corporation | 13 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | 16V | - | -55°C ~ 125°C | - | MT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | - | - | X7R | - | - | Automotive | - | 1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053" (1.35mm) | AEC-Q200 | ||
![]() 0201N180J160CT Walsin Technology Corporation | 13 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | Walsin | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000013 oz | 16V | 16 VDC | -55°C ~ 125°C | MouseReel | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | - | - | Standard | - | C0G, NP0 | - | - | General Purpose | - | 18 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() 0201N4R0C500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | Walsin | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000013 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.25pF | - | - | Standard | - | C0G, NP0 | - | - | General Purpose | - | 4 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() 1210B472J202CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | Walsin | 4.7 nF | - | 0.0047 uF | 1210 | 3225 | Class 2 | 1000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.003527 oz | 2000V (2kV) | 2 kVDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | - | - | Standard | - | X7R | High Capacitance MLCC | - | SMPS Filtering | - | 4700 pF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | - | 3.2 mm | 2.5 mm | 0.110" (2.80mm) | - | ||
![]() S252N220J502CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 2211 (5728 Metric) | - | - | - | - | - | - | Walsin | - | - | - | - | - | - | 1000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.007831 oz | 250VAC | 5 kVDC | -55°C ~ 125°C | MouseReel | - | 0.224" L x 0.110" W (5.70mm x 2.80mm) | ±5% | - | - | - | - | C0G, NP0 | High Reliability and Stability MLCC | - | Safety | - | 22 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Safety Capacitors | Safety MLCCs | - | Safety Capacitors | - | - | 5.7 mm | 2.8 mm | 0.110" (2.80mm) | X1, Y2 | ||
![]() S252N681J502CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 2211 (5728 Metric) | - | - | - | - | - | - | Walsin | 0.68 nF | - | - | - | - | - | 1000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.007831 oz | 250VAC | 5 kVDC | -55°C ~ 125°C | MouseReel | - | 0.224" L x 0.110" W (5.70mm x 2.80mm) | ±5% | - | - | - | - | C0G, NP0 | High Reliability and Stability MLCC | - | Safety | - | 680 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Safety Capacitors | Safety MLCCs | - | Safety Capacitors | - | - | 5.7 mm | 2.8 mm | 0.110" (2.80mm) | X1, Y2 | ||
![]() 0201N390K500CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | Walsin | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000013 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | - | - | Standard | - | C0G, NP0 | High Capacitance MLCC | - | General Purpose | - | 39 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() RF15N1R3C500CT Walsin Technology Corporation | 50 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | Walsin | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | Walsin | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.000053 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | RF | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | - | - | Standard | - | C0G, NP0 | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | RF, Microwave, High Frequency | - | 1.3 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | RF Microwave / High Q | High Q, Low Loss, Ultra Low ESR | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - |