- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | Temperature Coefficient | Type | Terminal Finish | Applications | Capacitance | Subcategory | Packing Method | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01R5B221K100CT Walsin Technology Corporation | In Stock | - | - | Surface Mount, MLCC | 01005 (0402 Metric) | - | - | - | - | Walsin | 0.22 nF | - | - | - | 01005 | 0402 | Class 2 | 20000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | - | - | - | - | - | - | Active | - | Details | - | 10V | - | 10 VDC | -55°C ~ 125°C | - | - | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±10% | - | Standard | X7R | Ultra-Small MLCC | - | General Purpose | 220 pF | Capacitors | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.2 mm | - | 0.4 mm | 0.2 mm | 0.009" (0.22mm) | - | ||
![]() MT21B104K250CT Walsin Technology Corporation | 5 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | Walsin | 100 nF | 100000 pF | - | ± 10% | 0805 | 2012 | Class 2 | 4000 | Walsin | + 125 C | Walsin Technology Corporation | - 55 C | MSL 1 - Unlimited | - | - | Tape & Reel (TR) | - | - | Active | AEC-Q200 | - | 0.000226 oz | 25V | - | 25 VDC | -55°C ~ 125°C | Cut Tape | MT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | X7R | - | - | Automotive | 0.1 μF | Capacitors | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2.01mm | 1.25mm | - | - | - | - | 0.035" (0.90mm) | AEC-Q200 | ||
![]() YP202102K080D04A7H Walsin Technology | 34 |
| - | - | - | - | - | - | - | - | 1 nF | - | 0.001 uF | - | - | - | - | 5000 | - | - | Walsin Technology Corporation | - | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | - | Bulk | Hi-K | - | - | - | - | - | - | - | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() MT15N820G500CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000053 oz | - | - | 50 VDC | - | Cut Tape | MT | - | 2 % | - | - | - | - | - | - | 82 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT18N4R7B101CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000222 oz | - | - | 100 VDC | - | Cut Tape | MT | - | 0.1 pF | - | - | - | - | - | - | 4.7 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206N681J102CG Walsin Technology | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | 0.68 nF | - | - | - | 1206 | 3216 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000952 oz | - | - | 1 kVDC | - | Cut Tape | - | - | 5 % | - | - | - | General Purpose Multilayer Ceramic Capacitor | - | - | 680 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() MT15N561G500CT Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | 0.56 nF | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000053 oz | - | - | 50 VDC | - | MouseReel | MT | - | 2 % | - | Standard | - | High Capacitance MLCC | - | - | 560 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Automotive MLCCs | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF18N2R0C500CT Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000222 oz | - | - | 50 VDC | - | MouseReel | RF | - | 0.25 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | - | 2 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RF18N2R2C500CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000222 oz | - | - | 50 VDC | - | MouseReel | RF | - | 0.25 pF | - | Standard | - | - | - | - | 2.2 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RF15N6R0C500CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000053 oz | - | - | 50 VDC | - | MouseReel | RF | - | 0.25 pF | - | Standard | - | - | - | - | 6 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF15N0R7C500CT Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000053 oz | - | - | 50 VDC | - | MouseReel | RF | - | 0.25 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | - | 0.7 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() 0603N4R7B250CT Walsin Technology | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | Details | 0.000222 oz | - | - | 25 VDC | - | MouseReel | SIZE(GENERAL) | - | 0.1 pF | e3 | Standard | 30ppm/Cel | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 4.7 pF | - | TR, PAPER, 7 INCH | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 0603 | - | 2.13 | 2.13 | - | General Type MLCCs | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RF15N6R0B500CT Walsin Technology | 30000 | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000053 oz | - | - | 50 VDC | - | MouseReel | RF | - | 0.1 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | - | 6 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() 0201N150J100CT Walsin Technology | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | + 125 C | Walsin Technology Corporation | - 55 C | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | 0.000013 oz | - | - | 10 VDC | - | MouseReel | * | - | 5 % | - | Standard | - | - | - | - | 15 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | 0.3 mm | - | 0.6 mm | 0.3 mm | - | - | ||
![]() RF18N4R0B250CT Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000222 oz | - | - | 25 VDC | - | MouseReel | RF | - | 0.1 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | - | 4 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RF18N470J500CT Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000222 oz | - | - | 50 VDC | - | MouseReel | RF | - | 5 % | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | - | 47 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RF18N240J500CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000222 oz | - | - | 50 VDC | - | MouseReel | RF | - | 5 % | - | Standard | - | - | - | - | 24 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RF15N4R0C500CT Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000053 oz | - | - | 50 VDC | - | MouseReel | RF | - | 0.25 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | - | 4 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RF03N7R5C500CT Walsin Technology | In Stock | - | - | - | 0201 (0603 metric) | - | - | - | - | - | - | - | - | - | 0201 | 0603 | Class 1 | 15000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000013 oz | - | - | 50 VDC | - | MouseReel | RF | - | 0.25 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | - | 7.5 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | - | 0.3 mm | - | 0.6 mm | 0.3 mm | - | - | ||
![]() RF18N7R0C500CT Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | 0603 | 1608 | Class 1 | 4000 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | 0.000222 oz | - | - | 50 VDC | - | MouseReel | RF | - | 0.25 pF | - | Standard | - | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | - | 7 pF | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - |