- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Impedance-Unbalanced/Balanced | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Return Loss (Min) | RoHS | Temperature Coefficient / Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Applications | Capacitance | Frequency | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Impedance | Lead Style | Frequency Range | Insertion Loss | Insertion Loss (Max) | Product | Phase Difference | Frequency Bands (Low / High) | High Band Attenuation (min / max dB) | Low Band Attenuation (min / max dB) | Return Loss (Low Band / High Band) | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF15N0R5C500CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0402 | 1005 | - | Class 1 | - | 10000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000053 oz | - | 50 VDC | MouseReel | RF | 0.25 pF | Standard | - | - | 0.5 pF | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | - | - | - | 0.5 mm | 1 mm | 0.5 mm | - | ||
![]() RF18N0R3C500CT Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | 0603 | 1608 | - | Class 1 | - | 4000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | RF | 0.25 pF | Standard | Ultra High Q and Low ESR Multilayer Ceramic Chip Capacitor | - | 0.3 pF | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | - | - | - | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
![]() 0201N1R8C160CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0201 | 0603 | - | Class 1 | - | 15000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000013 oz | - | 16 VDC | MouseReel | - | 0.25 pF | Standard | - | - | 1.8 pF | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | - | ||
![]() KFBPF3225180CM7B1U Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | Reel | KFBPF | - | - | Band Pass Filter - Balanced | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0201B822K160CT Walsin Technology | In Stock | - | - | - | - | - | 8.2 nF | - | 0.0082 uF | 0201 | 0603 | - | Class 2 | - | 15000 | - | + 125 C | - | - 55 C | - | - | - | Details | - | 0.000013 oz | - | 16 VDC | MouseReel | - | 10 % | Standard | - | - | 8200 pF | - | SMD/SMT | X7R | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | - | ||
![]() 0805N330J102CT Walsin Technology | In Stock | - | - | - | - | - | - | - | - | 0805 | 2012 | - | Class 1 | - | 3000 | - | + 125 C | Walsin Technology Corporation | - 55 C | Tape & Reel (TR) | Active | - | Details | - | 0.000218 oz | - | 1 kVDC | MouseReel | * | 5 % | Standard | - | - | 33 pF | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | 2 mm | 1.25 mm | - | ||
![]() LR102471K050H20C5B Walsin Technology | In Stock | - | - | - | - | - | 0.47 nF | - | - | - | - | - | Class 2 | 0.2 | 10000 | - | + 125 C | - | - 25 C | - | - | - | Details | Y5R | - | - | 1 kVDC | Bulk | - | 10 % | - | - | SMPS | 470 pF | - | Radial | Y5R | - | - | - | Straight | - | - | - | Ceramic Disc Capacitors | - | - | - | - | - | 6.5 mm | - | - | - | 4.5 mm | ||
![]() LR202471K060DAFD7B Walsin Technology | In Stock | - | - | - | - | - | 0.47 nF | - | - | - | - | - | Class 2 | 0.2 | 10000 | - | + 125 C | - | - 25 C | - | - | - | Details | Y5R | - | - | 2 kVDC | Ammo Pack | - | 10 % | - | Low Dissipation Disc Capacitor | SMPS | 470 pF | - | Radial | Y5P | - | - | - | Straight | - | - | - | Ceramic Disc Capacitors | - | - | - | - | - | 7.5 mm | - | - | - | 5 mm | ||
![]() RFDIP2012100L4T Walsin Technology | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | RFDIP | - | - | Diplexer | - | - | 2.4 GHz, 5 GHz | SMD/SMT | - | - | - | 50 Ohms | - | 2400 MHz to 2500 MHz, 4900 MHz to 5900 MHz | 0.7 dB, 1.1 dB | - | Diplexers | - | - | - | - | - | - | - | - | - | - | ||
![]() RD21B104K500A5CAND Walsin Technology | 43 |
| - | - | - | - | 100 nF | 100000 pF | - | - | - | Dipped | Class 2 | 3 % | 10000 | - | + 125 C | Walsin Technology Corporation | - 55 C | Tape & Box (TB) | Active | - | Details | - | - | - | 50 VDC | Ammo Pack | RD | 10 % | - | CERAMIC DISC CAPACITOR | - | 0.1 uF | - | Radial | X7R | 5 mm | 0.5 mm | - | Inside Kink | - | - | - | General Type MLCCs | - | - | - | - | - | - | 6.5 mm | 5 mm | 3.5 mm | - | ||
![]() RFDIP1608060L1T Walsin Technology | 13 |
| - | Surface Mount | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | 4000 | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | MouseReel | RFDIP | - | - | Diplexer | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Diplexers | - | 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz | - | - | - | - | - | - | - | - | ||
![]() RD20N101J101B5L07B Walsin Technology | 43 |
| - | - | - | - | 0.1 nF | - | - | - | - | Dipped | Class 2 | - | 10000 | - | + 125 C | Walsin Technology Corporation | - 55 C | Bulk | Active | - | Details | - | - | - | 100 VDC | Bulk | RD | 5 % | - | CERAMIC DISC CAPACITOR | - | 100 pF | - | Radial | C0G (NP0) | 7.5 mm | 0.5 mm | - | Straight | - | - | - | General Type MLCCs | - | - | - | - | - | - | 6 mm | 5 mm | 3.5 mm | - | ||
![]() RGBLN1608060K0T Walsin Technology | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | RGBLN | - | - | Balun Transformer | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Baluns | - | - | - | - | - | - | - | - | - | - | ||
![]() RFBLN1005040A1T Walsin Technology | 43 |
| - | Surface Mount | 0402 (1005 metric) | RFBLN1005 | - | - | - | - | - | - | - | - | 4000 | 50 / 50Ohm | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | MouseReel | RFBLN | - | - | Balun Transformer | - | - | - | SMD/SMT | - | - | - | - | - | 2.4GHz ~ 2.5GHz | - | 0.8dB | Baluns | 180° ±10° | - | - | - | - | - | - | - | - | - | ||
![]() RD20B103K500A5CAND Walsin Technology | 43 |
| - | - | - | - | 10 nF | 10000 pF | - | - | - | Dipped | Class 2 | - | 10000 | - | + 125 C | Walsin Technology Corporation | - 55 C | Tape & Box (TB) | Active | - | Details | - | - | - | 50 VDC | Ammo Pack | RD | 10 % | - | CERAMIC DISC CAPACITOR | - | 0.01 uF | - | Radial | X7R | 5 mm | 0.5 mm | - | Straight | - | - | - | General Type MLCCs | - | - | - | - | - | - | 6 mm | 5 mm | 3.5 mm | - | ||
![]() RFLPF1608040A7T Walsin Technology | 372000 |
| - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | 4000 | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | MouseReel | RFLPF | - | - | Low Pass Filter | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | - | - | - | - | - | - | ||
![]() RFBPF1005040A0T Walsin Technology | In Stock | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | RFBPF | - | - | Band Pass Filter | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Band Pass Filters | - | - | - | - | - | - | - | - | - | - | ||
![]() RFDIP2012050L6T Walsin Technology | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | RFDIP | - | - | Diplexer | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Diplexers | - | - | - | - | - | - | - | - | - | - | ||
![]() RFBPF2012040AB7B1U Walsin Technology | 13 |
| - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | 2000 | - | - | Walsin Technology Corporation | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | MouseReel | RFBPF | - | - | Band Pass Filter | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Band Pass Filters | - | - | - | - | - | - | - | - | - | - | ||
![]() RFDIP2012080B0T Walsin Technology | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | RFDIP | - | - | Diplexer | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Diplexers | - | - | - | - | - | - | - | - | - | - |