- Packaging
- Capacitance
- Mounting Type
- Package / Case
- Temperature Coefficient
- Tolerance
- Operating Temperature
- Size / Dimension
- Applications
- Thickness (Max)
- Length
- Height
Attribute column
Manufacturer
Walsin Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Clamping voltage Vc | Diode capacitor | Factory Pack QuantityFactory Pack Quantity | Forward current If | Forward repetitive peak current Ifrm | Forward Surge Current Ifsm | Forward voltage Vf | Ihs Manufacturer | Junction capacitance Cj | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package/Enclosure | Part Life Cycle Code | Peak pulse current Ipp | Product Status | Reverse breakdown voltage Vbr | Reverse leakage current Ir | Reverse peak voltage Vrrm | Reverse recovery time trr | Reverse working voltage Vrwm | Risk Rank | RoHS | Temperature Coefficient(Material) | Ultimate discharge voltage | Voltage, Rating | Operating temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Lead Spacing | Temperature Characteristics Code | Multilayer | Number of channels | Lead Diameter | Lead Style | Positive Tolerance | Negative Tolerance | Size | Product Type | Rated (AC) Voltage (URac) | Product | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YU1AH222M090DAMD0H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial, disc | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | YU-AH | ±20% | - | - | - | - | - | - | 3.3nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YV0AC103M140XAMD7H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1.5pF | - | 215mA | 500A | 4A | 1250mV@IF=150mA | - | - | - | - | - | - | - | - | - | - | - | - | SOD-123 | - | - | - | - | 50000nA@VR=80V | 100V | 4ns | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.675 x 1.6 x 1.15 | - | - | - | - | - | ||
![]() YV0AC472M100DAMD0H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2KV | - | - | YP | ±10% | - | - | - | - | - | - | 100pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP202221K060B20C5H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | YV-AC | ±20% | - | - | - | - | - | - | 10nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU0AC102M06SB4EZAH Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | 33V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOD323 | - | 15A | - | 7V | - | - | - | 5V | - | - | - | - | - | -65℃~150℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP1AC471K060DAFD7H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5U | - | 250V | - | - | YU-AC | ±20% | - | - | - | - | - | - | 4.7nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP5AH471K070L20C0H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1.5pF | - | 175mA | 500A | 4A | 1000mV@IF=50mA | - | - | - | - | - | - | - | - | - | - | - | - | SOT323 | - | - | - | - | 500nA@VR=80V | - | 4ns | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 1.25 x 0.95 | - | - | - | - | - | ||
![]() RD20B104K101A5CAND Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2pF | - | 160mA | 500A | 4A | 1000mV@IF=10mA | - | - | - | - | - | - | - | - | - | - | - | - | TO-236AB(SOT23) | - | - | - | - | 5nA@VR=75V | - | 3000ns | - | - | - | - | - | 75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 x 1.3 x 1 | - | - | - | - | - | ||
![]() YP0AH221K060D04AAB Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 215mA | 450A | 4A | 1.25V | - | 1.5pF | - | - | - | - | - | - | - | - | - | - | SOT-23 | - | - | - | - | 500nA | 100V | 4ns | - | - | - | - | - | 100V | -65℃~150℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 x 1.3 x 1 | - | - | - | - | - | ||
![]() YU0AH102M070BAMD0B Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | RD20 | ±10% | - | - | - | - | - | - | 100nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP0AH471K070L20C0B Walsin Technology | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | Walsin | 0.47 nF | - | - | 10000 | - | - | - | - | WALSIN TECHNOLOGY CORP | - | Walsin | YP0AH471K070L20C0B | + 125 C | Walsin Technology Corporation | - 25 C | 125 °C | -25 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial, disc | Active | - | Active | - | - | - | - | - | 5.23 | Details | - | - | 250V | - | Ammo Pack | YU-AH | ±20% | e3 | EAR99 | 10% ppm/°C | SAFETY STANDARD CERAMIC CAPACITOR | TIN | 8532.23.00.60 | 1nF | Capacitors | BULK | compliant | Radial | CERAMIC CAPACITOR | 10 mm | Y5P | No | - | 0.6 mm | Straight | 10% | 10% | - | Safety Capacitors | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 8 mm | 5 mm | ||
![]() YU1AH472M130DAMD0S Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | 12V | 22pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOT353 | - | 3A | - | 5.32V | - | - | - | 3.3V | - | - | - | 20KV | - | -65℃~150℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 2.1 x 1.25 x 0.95 | - | - | - | - | - | ||
![]() YP202102K080HAND5H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5P | - | 250V | - | - | YP-AH | ±10% | - | - | - | - | - | - | 470pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU1AH332M110DAMD0S Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5P | - | 250V | - | - | YP-AH | ±10% | - | - | - | - | - | - | 330pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU0AS222M120BAMDCH Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5U | - | 400V | - | - | YU-AH | ±20% | - | - | - | - | - | - | 4.7nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YV1AC472M100D05B7H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5U | - | 250V | - | - | YU-AH | ±20% | - | - | - | - | - | - | 1nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU202103M140D05B7H Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | X7R | - | 1KV | - | - | RD21 | ±10% | - | - | - | - | - | - | 100pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YP1AC471K060DAFD7T Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5P | - | 250V | - | - | YP-AC | ±10% | - | - | - | - | - | - | 220pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU1AH472M120DAMD0T Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | YP-AC | ±10% | - | - | - | - | - | - | 1nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU1AC472M100D20C7T Walsin Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5P | - | 300V | - | - | YP-AC | ±10% | - | - | - | - | - | - | 470pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |